- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Number of Elements | Power Dissipation (Max) | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Outside Diameter | Max Junction Temperature (Tj) | Natural Thermal Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS340U STMicroelectronics | 18807 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | - | DUAL | C BEND | 260 | - | - | STPS340 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | - | 3A | 630mV @ 3A | - | 3A | 20μA | 150°C Max | 75A | - | - | - | 630mV | 40V | 3A | 1 | - | 20μA | 40V | - | 10A | 75A | 40V | 75A | - | - | 150°C | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH112U STMicroelectronics | 100000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -50°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 1.2kV | - | DUAL | C BEND | 260 | 1A | 30 | STTH112 | 2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1200V | - | 1A | 1.9V @ 1A | - | 1A | - | 175°C Max | 18A | - | 1200V | - | 1.65V | 1.2kV | 1A | - | 75 ns | 5μA | 1.2kV | - | - | 18A | 1.2kV | 18A | 75 ns | - | 175°C | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2H100A STMicroelectronics | 440000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | - | DUAL | C BEND | - | 2A | - | STPS2H100 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 2A | 790mV @ 2A | - | 2A | 1μA | 175°C Max | 75A | - | - | - | 650mV | 100V | 2A | 1 | - | 1μA | 100V | - | - | 75A | - | 75A | - | - | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54JFILM STMicroelectronics | 649655 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | 7pF | 30V | - | DUAL | GULL WING | 260 | 300mA | 30 | BAT54 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | - | 300mA | 900mV @ 100mA | - | 300mA | 1μA | -40°C~150°C | 1A | - | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 1μA | 40V | 10pF @ 1V 1MHz | - | 1A | - | 1.25A | 5 ns | - | 150°C | - | 1.17mm | 1.8mm | 1.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2150A STMicroelectronics | 79658 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | 150V | - | DUAL | C BEND | 260 | 2A | 10 | STPS2150 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5μA @ 150V | - | 2A | 820mV @ 2A | ISOLATED | 2A | 1.5μA | 175°C Max | 75A | - | - | - | 820mV | 150V | 2A | 1 | - | 1.5μA | 150V | - | - | 75A | - | 75A | - | - | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1R06A STMicroelectronics | 60000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | 45.359237g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | DUAL | C BEND | 260 | 1A | 10 | STTH1 | 2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 1A | 1.7V @ 1A | - | 1A | - | 175°C Max | 20A | - | - | - | 1.7V | 600V | 1A | - | 45 ns | 1μA | 600V | - | 7A | 20A | 600V | 20A | 45 ns | - | - | 30 °C/W | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS0520Z STMicroelectronics | 5245 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SOD-123 | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | EXTREME FAST SWITCHING, FREE WHEELING | 8541.10.00.70 | - | 20V | - | DUAL | GULL WING | 260 | 500mA | - | STPS0520 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 20V | - | 500mA | 385mV @ 500mA | - | 500mA | 150μA | 125°C Max | 5.5A | - | - | - | 320mV | 20V | 500mA | - | - | 150μA | 20V | - | - | 5.5A | - | 5.5A | - | - | 125°C | - | 1.45mm | 2.85mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMMBAT48FILM STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-213AA (Glass) | 2 | 4.535924g | SILICON | MINIMELF | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | - | 8541.10.00.70 | 20pF | 40V | 330mW | END | WRAP AROUND | 260 | 350mA | 30 | TMMBAT4 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 40V | - | 350mA | 750mV @ 200mA | ISOLATED | 350mA | 25μA | -65°C~125°C | 7.5A | - | - | 350mA DC | 900mV | 40V | 350mA | - | 10 ns | 25μA | 40V | 20pF @ 0V 1MHz | - | 7.5A | 40V | 1.5A | 10 ns | 1.62 mm | 125°C | - | 1.62mm | 3.4mm | 1.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT20JFILM STMicroelectronics | 27000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | 30pF | 23V | - | DUAL | GULL WING | 260 | 1A | 30 | BAT20 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12μA @ 15V | - | 1A | 620mV @ 1A | - | 1A | 12μA | 150°C Max | 5A | - | - | - | 620mV | 23V | 1A | - | - | 12μA | 23V | 30pF @ 5V 1MHz | - | 5A | - | 5A | - | - | - | - | 1.03mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT41KFILM STMicroelectronics | 84000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 3pF | 100V | - | DUAL | FLAT | 260 | 200mA | 30 | BAT41 | 2 | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | 200mA | 1V @ 200mA | - | 200mA | 100nA | 150°C Max | 1A | - | - | 200mA DC | 1V | 100V | 200mA | - | - | 100nA | 100V | 10pF @ 1V 1MHz | - | 1A | - | 1A | - | - | 150°C | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT60JFILM STMicroelectronics | 3508 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | 4.535924g | SILICON | - | 1 | 0.31W | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | 10V | - | DUAL | GULL WING | 260 | 3A | 30 | BAT60 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6μA @ 10V | - | 3A | 580mV @ 1A | - | 3A | 7.5μA | 150°C Max | 5A | - | - | 3A DC | 580mV | 10V | 3A | 1 | - | 7.5μA | 10V | - | - | 5A | - | 5A | - | - | 150°C | - | 1.17mm | 1.8mm | 1.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1H100A STMicroelectronics | 74664 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | 4.535924g | SILICON | - | 1 | - | Cut Tape (CT) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | 100V | - | DUAL | C BEND | 260 | 1A | 10 | STPS1 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4μA @ 100V | - | 1A | 770mV @ 1A | - | 1A | 4μA | 175°C Max | 50A | - | - | - | 620mV | 100V | 1A | - | - | 4μA | 100V | - | - | 50A | - | 50A | - | - | 175°C | - | 2.65mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1150A STMicroelectronics | 9731 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | 150V | - | DUAL | C BEND | 260 | 1A | 30 | STPS1150 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 150V | - | 1A | 820mV @ 1A | - | 1A | 1μA | 175°C Max | 50A | - | - | - | 820mV | 150V | 1A | - | - | 200nA | 150V | - | - | 75A | - | 50A | - | - | 175°C | - | 2.65mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH102A STMicroelectronics | 100000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | DUAL | C BEND | 260 | 1A | 10 | STTH10 | 2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 200V | - | 1A | 970mV @ 1A | - | 1A | - | 175°C Max | 40A | - | - | - | 900mV | 200V | 1A | - | 20 ns | 1μA | 200V | - | - | 40A | 200V | 40A | 20 ns | - | 175°C | - | 2.65mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS5L60S STMicroelectronics | 10000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | 10 | STPS5 | 2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220μA @ 60V | - | - | 520mV @ 5A | - | 5A | 220μA | 150°C Max | 150A | 5A | - | - | 520mV | 60V | 5A | 1 | - | 220μA | 60V | - | - | 150A | - | 150A | - | - | 150°C | - | 2.65mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMMBAT42FILM STMicroelectronics | In Stock |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-213AA (Glass) | 2 | 4.535924g | SILICON | MINIMELF | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 125°C | -65°C | - | - | 8541.10.00.70 | 7pF | 30V | 200mW | END | WRAP AROUND | 260 | 350mA | 30 | TMMBAT4 | - | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 25V | 200mW | 200mA | 1V @ 200mA | ISOLATED | 200mA | 500nA | -65°C~125°C | 4A | - | - | 200mA DC | 1V | 30V | 200mA | - | 5 ns | 500nA | 30V | 7pF @ 1V 1MHz | - | 4A | - | 4A | 5 ns | 1.62 mm | 125°C | - | 1.7mm | 3.4mm | 1.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3L40UF STMicroelectronics | 15000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | - | 8541.10.00.80 | - | - | - | DUAL | - | 225 | - | - | STPS3L | 2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | - | 500mV @ 3A | - | 3A | - | 150°C Max | - | 3A | - | - | 620mV | 40V | 3A | 1 | - | 100μA | 40V | - | - | 75A | - | 75A | - | - | - | - | 1.1mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT46JFILM STMicroelectronics | 2742 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 6pF | 100V | - | DUAL | GULL WING | 260 | 150mA | 30 | BAT46 | 2 | Standard | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 75V | - | 150mA | 450mV @ 10mA | - | 150mA | 5μA | 150°C Max | 1A | - | - | 150mA DC | 1V | 100V | 150mA | - | - | 5μA | 100V | 10pF @ 0V 1MHz | - | 1A | 100V | 1A | - | - | 150°C | - | 1.17mm | 1.8mm | 1.45mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3150U STMicroelectronics | 63897 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | - | - | 150V | - | DUAL | C BEND | 260 | 3A | 30 | STPS3150 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 150V | - | 3A | 820mV @ 3A | - | 3A | 2μA | 175°C Max | 100A | - | - | - | 820mV | 150V | 3A | 1 | - | 400nA | 150V | - | - | 80A | - | 80A | - | - | 175°C | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2L30A STMicroelectronics | 5000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | 4.535924g | SILICON | - | 1 | - | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | POWER | FREE-WHEELING DIODE | 8541.10.00.80 | - | 30V | - | DUAL | C BEND | 260 | 2A | 10 | STPS2L30 | 2 | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | 2A | 450mV @ 2A | - | 2A | 200μA | 150°C Max | 75A | - | - | - | 375mV | 30V | 2A | 1 | - | 200μA | 30V | - | - | 75A | - | 75A | - | - | 150°C | - | 2.65mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |