- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Natural Thermal Resistance | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS8H100DEE-TR STMicroelectronics | 50 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-PowerTDFN | YES | - | - | SILICON | 1 | 175°C | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | HIGH VOLTAGE POWER | FREE WHEELING DIODE | - | - | - | DUAL | NO LEAD | - | not_compliant | - | - | STPS8H | - | S-PDSO-N5 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5μA @ 100V | - | 820mV @ 8A | CATHODE | - | - | 175°C Max | - | 8A | 100V | 8A | - | - | - | 1 | - | - | - | 100V | - | - | - | - | 100A | - | 4.5μA | - | - | - | 100V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS10L60D STMicroelectronics | 31 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | POWER | LOW FORWARD VOLTAGE | 8541.10.00.80 | - | 60V | - | - | - | - | 10A | - | STPS10 | 3 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 60V | 10A | 600mV @ 10A | - | 10A | 350μA | 150°C Max | 220A | - | - | - | 600mV | 60V | 10A | 1 | - | 350μA | 60V | - | - | - | - | 220A | - | - | - | 220A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1L40ZFY STMicroelectronics | 1431 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 1 | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS1 | - | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 35μA @ 40V | - | 500mV @ 1A | - | 1A | - | -40°C~150°C | - | 1A | 40V | - | - | - | - | - | - | - | - | 40V | - | - | - | - | - | - | 35μA | - | - | - | 40V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS1545FP STMicroelectronics | 23 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | STPS1545 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 840mV @ 30A | ISOLATED | 15A | 200μA | 175°C Max | 220A | - | - | - | 570mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | - | - | 220A | - | - | - | 220A | - | - | - | 16.4mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3L60UY STMicroelectronics | 317 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Cut Tape (CT) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | POWER | - | - | - | - | DUAL | C BEND | - | - | - | - | STPS3L | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | 620mV @ 3A | - | 3A | - | -40°C~150°C | - | - | - | - | 620mV | 60V | 3A | 1 | - | 14mA | 60V | - | - | - | - | 100A | - | - | - | 100A | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH1512G-TR STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | GULL WING | 245 | - | - | 30 | STTH1512 | 3 | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1200V | - | 2.1V @ 15A | CATHODE | 15A | - | 175°C Max | - | - | 1200V | - | 2.1V | 1.2kV | 15A | 1 | 105 ns | 15μA | 1.2kV | - | - | - | - | 200A | - | - | - | 200A | 53 ns | - | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC1006D STMicroelectronics | 60 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -40°C | POWER | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | STPSC1006 | 3 | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 300μA @ 600V | - | 1.75V @ 10A | - | 10A | 150μA | -40°C~175°C | 40A | - | - | - | 1.7V | 600V | 10A | 1 | 0 s | 150nA | 600V | - | - | 650pF @ 0V 1MHz | - | 160A | - | - | - | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT30KFILM STMicroelectronics | 33000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -65°C | - | - | 8541.10.00.70 | 22pF | 30V | DUAL | FLAT | 260 | - | 300mA | 30 | BAT30 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | 300mA | 530mV @ 300mA | - | 300mA | 5μA | 150°C Max | 1A | - | - | 300mA DC | 580mV | 30V | 300mA | - | - | 50μA | 30V | - | - | 22pF @ 0V 1MHz | - | 1A | - | - | - | - | - | - | - | 700μm | 1.3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT48JFILM STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | - | 40V | DUAL | GULL WING | 260 | - | 350mA | 30 | BAT48 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 40V | 350mA | 750mV @ 200mA | - | 350mA | 25μA | -40°C~150°C | 2A | - | - | 350mA DC | 900mV | 40V | 350mA | - | - | 25μA | 40V | - | - | 30pF @ 0V 1MHz | - | 2A | - | - | - | 2A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH812G-TR STMicroelectronics | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | 12pF | 1.2kV | - | GULL WING | 245 | - | 8A | 30 | STTH812 | 3 | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 8μA @ 1200V | 8A | 2.2V @ 8A | CATHODE | 8A | - | 175°C Max | 80A | - | 1200V | - | 2V | 1.2kV | 8A | 1 | 100 ns | 8μA | 1.2kV | - | - | - | - | 80A | - | 1.2kV | - | 80A | 100 ns | - | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS340UF STMicroelectronics | 83500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | - | 225 | - | - | - | STPS340 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | - | 630mV @ 3A | - | 3A | 20μA | 150°C Max | 75A | 3A | - | - | 840mV | 40V | 3A | 1 | - | 20μA | 40V | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH2R06A STMicroelectronics | 75783 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | DUAL | C BEND | 260 | - | 2A | 10 | STTH2R | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | 2A | 1.7V @ 2A | - | 2A | - | -40°C~175°C | 30A | - | - | - | 1.7V | 600V | 2A | 1 | 50 ns | 2μA | 600V | - | - | - | - | 30A | - | 600V | - | 30A | 50 ns | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS8170DEE-TR STMicroelectronics | 6000 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-PowerTDFN | YES | - | - | SILICON | 1 | 175°C | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | - | - | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | 260 | not_compliant | - | 30 | STPS81 | - | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 170V | - | 900mV @ 8A | CATHODE | - | - | 175°C Max | - | 8A | 170V | 8A | - | - | - | 1 | - | - | - | 170V | - | - | - | - | 100A | - | 15μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH12R06D STMicroelectronics | 950 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 9.071847g | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | - | - | - | 12A | - | STTH12R | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 45μA @ 600V | 12A | 2.9V @ 12A | CATHODE | 12A | - | 175°C Max | 100A | - | - | - | 2.9V | 600V | 12A | 1 | 45 ns | 45μA | 600V | - | - | - | - | 100A | - | 600V | - | 100A | 25 ns | - | - | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC6H065G-TR STMicroelectronics | 50000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | - | 8541.10.00.80 | - | - | - | GULL WING | 245 | - | - | 30 | STPSC6 | - | R-PSSO-G2 | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | - | 1.75V @ 6A | CATHODE | 6A | 60μA | -40°C~175°C | 60A | 6A | - | - | 1.75V | 650V | 6A | 1 | 0ns | 60μA | 650V | - | - | 300pF @ 0V 1MHz | - | 400A | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC10H12D STMicroelectronics | 850 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | - | 1 | 175°C | Tube | ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 1200V | - | 1.5V @ 10A | CATHODE | 10A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | TO-220AC | 725pF @ 0V 1MHz | - | - | - | - | 60μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N5822RL STMicroelectronics | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | - | WIRE | - | - | 3A | - | 1N58 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 40V | 3A | 525mV @ 3A | ISOLATED | 3A | 2mA | 150°C Max | 80A | - | - | - | 950mV | 40V | 3A | 1 | - | 2mA | 40V | - | - | - | - | 80A | - | - | - | 80A | - | - | - | 5.3mm | 9.5mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS745G-TR STMicroelectronics | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | - | GULL WING | 245 | - | 7.5A | 30 | STPS7 | 3 | R-PSSO-G2 | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 7.5A | 840mV @ 15A | CATHODE | 7.5A | 100μA | 175°C Max | 150A | - | - | - | 840mV | 45V | 7.5A | 1 | - | 100μA | 45V | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM100SG-TR STMicroelectronics | 20000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STPS30 | 3 | R-PSSO-G2 | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 100V | - | 870mV @ 30A | CATHODE | 30A | 45μA | 150°C Max | 530A | - | - | - | 870mV | 100V | 30A | 1 | - | 45μA | 100V | - | - | - | 60A | 530A | - | - | - | 530A | - | 1 °C/W | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30120DJF-TR STMicroelectronics | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | SILICON | 1 | - | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | 260 | - | - | 30 | STPS30120 | 8 | R-PDSO-F5 | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 35μA @ 120V | - | 920mV @ 30A | CATHODE | 30A | - | 150°C Max | - | - | - | - | 920mV | 120V | 30A | 1 | - | 35μA | 120V | - | - | - | - | 200A | - | - | - | 200A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |