- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH812FP STMicroelectronics | 32150 | - | Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | 2 | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | 1.2kV | - | - | - | - | 8A | - | STTH812 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 8μA @ 1200V | 8A | 2.2V @ 8A | - | 8A | - | 175°C Max | 80A | - | 1200V | 620mV | 1.2kV | 8A | 1 | 100 ns | 8μA | 1.2kV | - | - | 80A | 1.2kV | - | 80A | 50 ns | 16.4mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS140AY STMicroelectronics | 500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | SILICON | 1 | - | Tape & Reel (TR) | Q Automotive | - | Active | 1 (Unlimited) | 2 | - | - | 150°C | -40°C | - | FREE WHEELING DIODE | - | - | - | DUAL | C BEND | - | - | - | - | STPS140 | - | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 12μA @ 40V | - | 650mV @ 2A | - | 1A | - | -40°C~150°C | - | 1A | - | - | 40V | 1A | - | - | 12μA | 40V | - | - | 60A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1210D STMicroelectronics | 960 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | 1kV | - | - | - | - | 12A | - | STTH1210 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 12A | 2V @ 12A | - | 12A | - | 175°C Max | 80A | - | 1000V | 1.6V | 1kV | 12A | 1 | 48 ns | 10μA | 1kV | - | - | 80A | 1kV | - | 80A | 48 ns | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH8S06FP STMicroelectronics | 13124 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack | 2 | SILICON | 1 | - | Tube | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | STTH8S06 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | 3.4V @ 8A | - | 8A | - | 175°C Max | 60A | 8A | - | - | 600V | 8A | 1 | 18 ns | 20μA | 600V | - | - | 60A | 600V | - | - | 18 ns | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS2200UF STMicroelectronics | 44 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | 2 | SILICON | 1 | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | DUAL | - | - | - | - | - | STPS2200 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 200V | - | 800mV @ 2A | - | 2A | 2.5mA | -40°C~175°C | 100A | - | - | 800mV | 200V | 2A | 1 | - | 5μA | 200V | - | - | 100A | - | - | 100A | - | 1.1mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM100SR STMicroelectronics | 10 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | 3 | SILICON | 1 | - | Tube | - | - | Obsolete | Not Applicable | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS30 | 3 | - | - | Not Qualified | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 100V | - | 870mV @ 30A | CATHODE | 30A | 45μA | 150°C Max | 530A | - | - | 870mV | 100V | 30A | 1 | - | 45μA | 100V | - | - | 530A | - | - | 530A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS3H100UF STMicroelectronics | 23132 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | 2 | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | DUAL | - | 260 | - | - | - | STPS3H100 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 840mV @ 3A | - | 3A | 1μA | 175°C Max | - | 3A | - | 840mV | 100V | 3A | 1 | - | 1μA | 100V | - | - | 75A | - | - | 75A | - | 1.1mm | 3.95mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS5L60SY STMicroelectronics | 110914 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | 2 | SILICON | 1 | - | Tape & Reel (TR) | Q Automotive | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -40°C | EFFICIENCY | - | - | - | - | DUAL | C BEND | - | not_compliant | - | - | STPS5 | - | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 220μA @ 60V | - | 520mV @ 5A | - | 5A | 100mA | -40°C~150°C | 150A | 5A | - | 520mV | 60V | 5A | 1 | - | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1L20M STMicroelectronics | 16500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-216AA | 2 | SILICON | 1 | - | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 1 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | - | - | 8541.10.00.80 | - | 20V | - | GULL WING | 260 | - | 1A | 30 | STPS1 | 2 | - | S-PSSO-G1 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75μA @ 20V | 1A | 430mV @ 1A | CATHODE | 1A | 75μA | 150°C Max | 50A | - | - | 430mV | 20V | 1A | - | - | 75μA | 20V | - | - | 50A | - | - | 50A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1003SB-TR STMicroelectronics | 10000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | SILICON | 1 | - | Tape & Reel (TR) | ECOPACK®2 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | - | - | SINGLE | GULL WING | 260 | - | - | 30 | STTH10 | 3 | - | R-PSSO-G2 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | - | 1.3V @ 10A | CATHODE | 10A | - | 175°C Max | - | - | - | 1.3V | 300V | 10A | 1 | 35 ns | 10μA | 300V | - | - | 100A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH3R02QRL STMicroelectronics | 24000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | WIRE | - | - | 3A | - | STTH3R | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | 3A | 1V @ 3A | ISOLATED | 3A | - | 175°C Max | 75A | - | - | 1.2V | 200V | 3A | 1 | 30 ns | 3μA | 200V | - | - | 75A | 200V | - | - | 30 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS2H100 STMicroelectronics | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | SILICON | 1 | - | Tape & Box (TB) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | - | WIRE | - | - | 2A | - | STPS2H100 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | 2A | 860mV @ 2A | ISOLATED | 2A | 1μA | 175°C Max | 50A | - | - | 920mV | 100V | 2A | 1 | - | 1μA | 100V | - | - | 75A | - | - | 75A | - | 2.71mm | 5.2mm | 2.71mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FERD20M60ST STMicroelectronics | 485 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | SILICON | 1 | 175°C | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | - | R-PSFM-T3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 230μA @ 60V | - | 560mV @ 20A | CATHODE | 20A | - | 175°C Max | - | - | - | - | 60V | 20A | 1 | - | - | - | TO-220AB | - | - | - | 230μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS30M100ST STMicroelectronics | 20 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole | TO-220-3 | 3 | SILICON | 1 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS30 | 3 | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 175μA @ 100V | - | 800mV @ 30A | CATHODE | 30A | - | 150°C Max | - | - | - | 800mV | 100V | 30A | 1 | - | 175μA | 100V | TO-220AB | - | 300A | - | - | 300A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS2200U STMicroelectronics | 7500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | SILICON | 1 | - | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | 2 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 175°C | -40°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | DUAL | C BEND | 260 | - | - | - | STPS2200 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 200V | - | 800mV @ 2A | - | 2A | 2.5mA | -40°C~175°C | 100A | 2A | - | 730mV | 200V | 2A | 1 | - | 5μA | 200V | - | - | 100A | - | - | 100A | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC10H065B-TR STMicroelectronics | 10000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | - | 8541.10.00.80 | - | - | - | GULL WING | 260 | not_compliant | - | 30 | STPSC10 | - | - | R-PSSO-G2 | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | - | 1.75V @ 10A | CATHODE | 10A | 100μA | -40°C~175°C | 90A | - | - | 1.75V | 650V | 10A | 1 | 0ns | 100μA | 650V | - | 480pF @ 0V 1MHz | 470A | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH20R04D STMicroelectronics | 3329 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | 225 | - | - | NOT SPECIFIED | STTH2 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | - | 1.7V @ 20A | CATHODE | 20A | - | 175°C Max | 150A | - | - | 1.7V | 400V | 20A | 1 | 45 ns | 20μA | 400V | - | - | 150A | 400V | - | - | 45 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH506DTI STMicroelectronics | 44 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | 2 | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | 600V | - | - | - | - | 5A | - | STTH506 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 600V | 5A | 3.6V @ 5A | ISOLATED | 14A | - | 175°C Max | 60A | - | - | 3.6V | 600V | 5A | 1 | 25 ns | 6μA | 600V | - | - | 60A | 600V | - | - | 25 ns | 15.9mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH810D STMicroelectronics | 1950 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount, Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | 7pF | 1kV | - | - | NOT SPECIFIED | not_compliant | 8A | NOT SPECIFIED | STTH810 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | 8A | 2V @ 8A | - | 8A | - | 175°C Max | 60A | - | 1000V | 840mV | 1kV | 8A | 1 | 85 ns | 5μA | 1kV | - | - | 60A | 100V | - | 60A | 85 ns | 9.35mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH10R04G-TR STMicroelectronics | 4682 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | GULL WING | 245 | - | - | - | STTH10 | 2 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1.7V @ 10A | CATHODE | 10A | - | 175°C Max | 100A | - | - | 1.7V | 400V | 10A | 1 | 40 ns | 10μA | 400V | - | - | 100A | 400V | - | - | 40 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free |