- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH8S12D STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STTH8S12 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1200V | - | 2.7V @ 8A | - | 8A | - | 175°C Max | - | - | 1200V | - | - | 1.2kV | 8A | - | 45 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54ZFILM STMicroelectronics | 12000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SOD-123 | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | 7pF | 40V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 2 | - | Not Qualified | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | 300mA | 900mV @ 100mA | - | 300mA | 1μA | -40°C~150°C | 1A | - | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 100μA | 40V | 10pF @ 1V 1MHz | 1A | - | - | - | 5 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH208 STMicroelectronics | 20000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | 113.398093g | SILICON | 1 | - | Tape & Box (TB) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -50°C | HIGH VOLTAGE ULTRA FAST RECOVERY | HIGH RELIABILITY, SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | 800V | - | WIRE | - | - | 2A | - | STTH2 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 2A | 1.65V @ 2A | ISOLATED | 2A | - | 175°C Max | 45A | - | - | - | 1.65V | 800V | 2A | 1 | 75 ns | 5μA | 800V | - | 45A | 800V | - | 45A | 75 ns | 6.35mm | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC20065WY STMicroelectronics | 24 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | DO-247-2 (Straight Leads) | NO | 2 | - | - | 1 | 175°C | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE POWER | FREE WHEELING DIODE | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC2006 | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 300μA @ 650V | - | 1.45V @ 20A | - | 20A | - | -40°C~175°C | - | - | 650V | - | - | - | - | 1 | 0ns | - | 650V | 1250pF @ 0V 1MHz | - | - | 300μA | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS360AFY STMicroelectronics | 199 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | SOD-128 | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STPS360 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | 610mV @ 3A | - | 3A | - | -40°C~175°C | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1R02QRL STMicroelectronics | 30000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | WIRE | - | - | - | - | STTH1 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 1V @ 1.5A | ISOLATED | 1.5A | - | 175°C Max | 60A | - | - | - | 1.2V | 200V | 1.5A | 1 | 30 ns | 3μA | 200V | - | 60A | 200V | - | 60A | 30 ns | 3.53mm | 6.75mm | 3.53mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BYW80-200 STMicroelectronics | 32565 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | - | NOT SPECIFIED | not_compliant | 20A | NOT SPECIFIED | BYW80 | 3 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1.15V @ 15A | - | - | - | 150°C Max | 100A | - | - | - | 1.15V | 200V | 10A | 1 | 35 ns | 10μA | - | - | 100A | 200V | - | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH20R04G-TR STMicroelectronics | 2000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | GULL WING | 225 | - | - | - | STTH2 | 2 | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | - | 1.7V @ 20A | CATHODE | 20A | - | 175°C Max | 150A | - | - | - | 1.7V | 400V | 20A | 1 | 45 ns | 20μA | 400V | - | 150A | 400V | - | 150A | 45 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS8H100G STMicroelectronics | 10650 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | - | GULL WING | 245 | - | 8A | 30 | STPS8H | 3 | R-PSSO-G2 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5μA @ 100V | 8A | 710mV @ 8A | CATHODE | 8A | 4.5μA | 175°C Max | 250A | - | - | - | 810mV | 100V | 8A | 1 | - | 4.5μA | 100V | - | 250A | - | - | 250A | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH810GY-TR STMicroelectronics | 14387 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | LOW LEAKAGE CURRENT, SNUBBER DIODE | - | - | - | - | GULL WING | - | not_compliant | - | - | STTH810 | - | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 2V @ 8A | CATHODE | 8A | 20μA | -40°C~175°C | - | 8A | 1000V | - | - | 1kV | 8A | 1 | 85 ns | 5μA | 1kV | - | 60A | - | - | - | 47 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH802BY-TR STMicroelectronics | 211250 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | GULL WING | 260 | - | - | - | STTH802 | 3 | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | - | 1.05V @ 8A | CATHODE | 8A | 60μA | -40°C~175°C | - | 8A | - | - | 1.05V | 200V | 8A | 1 | 30 ns | 6μA | 200V | - | 100A | - | - | - | 17 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1L30M STMicroelectronics | 16500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 1 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | - | - | 8541.10.00.80 | - | 30V | - | GULL WING | 260 | - | 1A | 30 | STPS1 | 2 | S-PSSO-G1 | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 390μA @ 30V | 1A | 390mV @ 1A | CATHODE | 1A | 390μA | 150°C Max | 50A | - | - | - | 530mV | 30V | 1A | - | - | 390μA | 30V | - | 50A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20M60D STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | - | - | - | - | - | - | - | - | - | - | STPS20 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 125μA @ 60V | - | 580mV @ 20A | CATHODE | 20A | - | 150°C Max | - | - | - | - | 580mV | 60V | 20A | 1 | - | 125μA | 60V | - | 400A | - | - | 400A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH2L06UFY STMicroelectronics | 25000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | 1 | - | Cut Tape (CT) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | - | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | LOW LEAKAGE CURRENT | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH2L | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | - | 1.4V @ 2A | - | 2A | - | -40°C~175°C | - | - | - | - | 1.4V | 600V | 2A | 1 | 70 ns | - | 600V | - | - | - | - | 30A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH8R03D STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | TURBOSWITCH™ | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | 300V | - | - | - | - | 8A | - | STTH8R03 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 8A | 1.8V @ 8A | CATHODE | 8A | - | 175°C Max | 80A | - | - | - | 1.8V | 300V | 8A | 1 | 30 ns | 10μA | 300V | - | 80A | 300V | - | - | 30 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30L60CG STMicroelectronics | 2000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS1H100MF STMicroelectronics | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-222AA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | - | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | STPS1 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4μA @ 100V | - | 770mV @ 1A | CATHODE | 1A | 4μA | 175°C Max | 50A | 1A | - | - | 860mV | 100V | 1A | - | - | 4μA | 100V | - | 50A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3L60QRL STMicroelectronics | 300000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | AVALANCHE CAPABILITY | 8541.10.00.80 | - | 60V | - | WIRE | - | - | 3A | - | STPS3L | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 60V | 3A | 620mV @ 3A | ISOLATED | 3A | 150μA | 150°C Max | 100A | - | - | - | 790mV | 60V | 3A | 1 | - | 150μA | 60V | - | 100A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS160UY STMicroelectronics | 100 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | STPS160 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4μA @ 60V | - | 670mV @ 1A | - | - | - | -40°C~150°C | - | 1A | - | - | 800mV | 60V | 1A | - | - | - | - | - | 75A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT30JFILM STMicroelectronics | 69000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 22pF | 30V | DUAL | GULL WING | NOT SPECIFIED | - | 300mA | NOT SPECIFIED | BAT30 | 2 | - | Not Qualified | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | 300mA | 530mV @ 300mA | - | 300mA | 5μA | 150°C Max | 1A | - | - | 300mA DC | 580mV | 30V | 300mA | - | - | 5μA | 30V | 22pF @ 0V 1MHz | 1A | - | - | 1A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |