- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Outside Diameter | Reverse Voltage (DC) | Natural Thermal Resistance | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPSC4H065B-TR STMicroelectronics | 361 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | - | - | - | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | STPSC4 | - | R-PSSO-G2 | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 650V | - | 1.75V @ 4A | CATHODE | 4A | 40μA | -40°C~175°C | 38A | 4A | - | - | 1.75V | 650V | 4A | 1 | 0ns | 40μA | 650V | - | - | 200pF @ 0V 1MHz | 200A | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC2H12D STMicroelectronics | 860 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | 1 | 175°C | - | Tube | ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | STPSC2 | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 12μA @ 1200V | - | 1.5V @ 2A | CATHODE | 2A | - | -40°C~175°C | - | 5A | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | TO-220AC | 190pF @ 0V 1MHz | - | - | 12μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC10H065DY STMicroelectronics | 30 |
| Datasheet | 14 Weeks | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 1 | 175°C | - | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | POWER | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | STPSC10 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | - | 1.75V @ 10A | CATHODE | 10A | - | -40°C~175°C | - | - | - | - | - | 650V | 10A | 1 | - | - | 650V | - | - | 480pF @ 0V 1MHz | - | - | 100μA | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH3010WY STMicroelectronics | 5 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | 2 | SILICON | 1 | - | - | Tube | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | LOW LEAKAGE CURRENT | - | - | - | - | - | - | - | - | STTH30 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1000V | - | 2V @ 30A | - | - | 100μA | -40°C~175°C | - | - | 1000V | - | 2V | 1kV | 30A | 1 | 100 ns | - | - | - | - | - | 180A | - | - | - | 42 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC20H12DY STMicroelectronics | 1000 |
| Datasheet | 14 Weeks | - | - | - | Through Hole | TO-220-2 | NO | - | - | 1 | 175°C | - | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | - | - | - | - | STPSC20 | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 1200V | - | 1.5V @ 20A | CATHODE | 38A | - | -40°C~175°C | - | 20A | 1200V | 20A | - | - | - | 1 | 0ns | - | - | 1200V | - | 1650pF @ 0V 1MHz | - | - | 120μA | - | - | - | - | - | 1200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FERD30H100SB-TR STMicroelectronics | 12500 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | 175°C | - | EFFICIENCY | - | - | - | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | FERD30 | - | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | - | - | - | CATHODE | 30A | - | 175°C Max | - | - | - | - | 620mV | 100V | 30A | 1 | - | - | 100V | - | - | - | - | - | - | 150A | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPSC40065CWY STMicroelectronics | 151 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-247-3 | NO | 3 | - | 2 | 175°C | - | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | HIGH VOLTAGE POWER | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | STPSC40 | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 300μA @ 650V | - | 1.45V @ 20A | - | 20A | - | -40°C~175°C | - | - | 650V | - | - | - | - | 1 | 0ns | - | 650V | - | - | 1250pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH1R02RL STMicroelectronics | 10000 |
| Datasheet | - | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | WIRE | 225 | - | - | STTH1 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 1V @ 1.5A | ISOLATED | 1.5A | - | 175°C Max | 60A | - | - | - | 1.2V | 200V | 1.5A | 1 | 30 ns | 3μA | 200V | - | - | - | 60A | 200V | - | - | 30 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH302S STMicroelectronics | 100000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Stud, Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | DUAL | C BEND | 260 | 3A | 10 | STTH30 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | 3A | 950mV @ 3A | - | 3A | - | 175°C Max | 100A | - | - | - | 950mV | 200V | 3A | 1 | 35 ns | 3μA | 200V | - | - | - | 100A | 200V | - | 100A | 35 ns | - | - | - | - | 2.45mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD30H100STS STMicroelectronics | 868 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | - | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERD30 | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 130μA @ 100V | - | 745mV @ 30A | - | 30A | - | 175°C Max | - | - | - | - | - | 100V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS30SM120SFP STMicroelectronics | 1000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | SILICON | 1 | 150°C | - | Tube | ECOPACK®2 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | STPS30 | - | R-PSFM-T3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | 950mV @ 30A | ISOLATED | 30A | - | 150°C Max | - | - | - | - | - | 120V | 30A | 1 | - | - | - | - | TO-220AB | - | - | - | 275μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH2R06RL STMicroelectronics | In Stock |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | WIRE | - | 2A | - | STTH2R | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | 2A | 1.7V @ 2A | ISOLATED | 2A | - | -40°C~175°C | 40A | - | - | - | 1.7V | 600V | 2A | 1 | 50 ns | 2μA | 600V | - | - | - | 40A | 600V | - | - | 50 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH2R06S STMicroelectronics | 6900 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | DUAL | C BEND | 260 | 2A | 10 | STTH2R | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | 2A | 1.7V @ 2A | - | 2A | - | -40°C~175°C | 30A | - | - | - | 1.7V | 600V | 2A | 1 | 50 ns | 2μA | 600V | - | - | - | 30A | 600V | - | 30A | 50 ns | - | - | - | - | 2.45mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS340SY STMicroelectronics | 7946 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | SILICON | 1 | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | NOT SPECIFIED | STPS340 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 40V | - | 630mV @ 3A | - | 3A | 10mA | -40°C~150°C | 75A | - | - | - | 840mV | 40V | 3A | 1 | - | 20μA | 40V | - | - | - | 75A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS20M120STN STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | SILICON | 1 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | STPS20 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | 840mV @ 20A | CATHODE | 20A | - | 150°C Max | - | - | - | - | 840mV | 120V | 20A | 1 | - | 275μA | 120V | - | TO-220AB | - | 240A | - | - | 240A | - | - | - | 1.35 °C/W | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FERD20U50DJF-TR STMicroelectronics | 6000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | SILICON | 1 | - | - | Cut Tape (CT) | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | FREE WHEEELING DIODE | - | - | - | DUAL | FLAT | - | - | - | FERD20 | - | R-PDSO-F5 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 800μA @ 50V | - | 510mV @ 20A | CATHODE | 20A | - | 150°C Max | 390A | - | - | - | 510mV | 50V | 20A | 1 | - | 800μA | 50V | - | - | - | 180A | - | - | 180A | - | - | 50V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1L60ZFY STMicroelectronics | 120893 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | FREE WHEELING | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | STPS1 | - | R-PDSO-F2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | - | 570mV @ 1A | - | 1A | - | -40°C~175°C | - | 1A | 60V | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH2R06UFY STMicroelectronics | 15000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | SILICON | 1 | - | - | Cut Tape (CT) | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | - | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | LOW LEAKAGE CURRENT | - | - | - | DUAL | - | NOT SPECIFIED | - | NOT SPECIFIED | STTH2R | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 600V | - | 1.9V @ 2A | - | 2A | - | -40°C~175°C | - | - | - | - | 1.9V | 600V | 2A | 1 | 85 ns | - | 600V | - | - | - | - | - | - | 28A | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS30SM100ST STMicroelectronics | 3000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | SILICON | 1 | - | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | STPS30 | 3 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 100V | - | 870mV @ 30A | CATHODE | 30A | 45μA | 150°C Max | 530A | - | - | - | 870mV | 100V | 30A | 1 | - | 45μA | 100V | - | TO-220AB | - | 530A | - | - | 530A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BAT47 STMicroelectronics | 28000 | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | 0.33W | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -65°C | - | FAST SWITCHING | 8541.10.00.70 | 20pF | 20V | - | WIRE | - | 350mA | - | BAT47 | 2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | 350mA | 1V @ 300mA | ISOLATED | 350mA | 10μA | -65°C~125°C | 7.5A | - | - | 350mA DC | 1V | 20V | 350mA | - | 10 ns | 10μA | 20V | - | - | 20pF @ 0V 1MHz | 7.5A | - | - | 7.5A | 10 ns | 1.85 mm | - | - | - | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free |