- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH1R04QRL STMicroelectronics | 92 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEEELING DIODE | 8541.10.00.80 | - | - | - | WIRE | - | - | - | - | STTH1 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.5V @ 1A | ISOLATED | 1A | - | 175°C Max | 30A | 1A | - | - | 1.25V | 400V | 1A | 1 | 30 ns | 5μA | 400V | - | - | - | 30A | - | 400V | - | 30A | 30 ns | - | - | 3.53mm | 6.75mm | 3.53mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS2L40ZFY STMicroelectronics | 80000 | - | Datasheet | 8 Weeks | - | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 1 | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS2L40 | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 35μA @ 40V | - | 630mV @ 2A | - | 2A | - | -40°C~175°C | - | - | 40V | - | - | - | - | 1 | - | - | - | 40V | - | - | - | - | - | 35μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC15H12DY STMicroelectronics | 1009 |
| Datasheet | 14 Weeks | - | - | - | Through Hole | TO-220-2 | NO | - | - | - | 1 | 175°C | Tube | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC15 | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 90μA @ 1200V | - | 1.5V @ 15A | CATHODE | 15A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | TO-220AC | 1200pF @ 0V 1MHz | - | - | - | 90μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH12T06DI STMicroelectronics | 10 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | 2 | - | SILICON | 1 | - | Tube | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | STTH12T | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | 2.95V @ 12A | ISOLATED | 12A | - | -40°C~175°C | 90A | - | - | - | 2.55V | 600V | 12A | 1 | 15 ns | 40μA | 600V | - | - | - | 90A | - | 600V | - | - | 25 ns | - | - | 15.9mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FERD20H100SB-TR STMicroelectronics | 2500 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | - | EFFICIENCY | - | - | - | - | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 140μA @ 100V | - | 705mV @ 20A | CATHODE | 20A | - | 175°C Max | - | - | - | - | 655mV | 100V | 20A | 1 | - | - | 100V | - | - | - | - | - | - | 140μA | 150A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SPV1001N40 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | - | 150°C | -40°C | GENERAL PURPOSE | - | - | - | - | DUAL | - | - | - | - | - | SPV1001 | 8 | R-PDSO-N2 | - | - | - | Single | - | Standard | 1μA @ 30V | - | 140mV @ 10A | CATHODE | 12.5A | - | -45°C~150°C | 250A | - | - | - | 85mV | 40V | 12.5A | 1 | - | 10μA | 40V | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH312B-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | 1.2kV | - | GULL WING | 260 | - | 3A | 30 | STTH312 | 3 | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | 3A | 2V @ 3A | CATHODE | 3A | - | 175°C Max | 35A | - | 1200V | - | 2V | 1.2kV | 3A | 1 | 115 ns | 10μA | 1.2kV | - | - | - | 35A | - | 1.2kV | - | - | 115 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1545D STMicroelectronics | 1361 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 4.535924g | SILICON | 1 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | - | - | - | - | 15A | - | STPS1545 | 3 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 15A | 840mV @ 30A | CATHODE | 15A | 200μA | 175°C Max | 220A | - | - | - | 570mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | - | 220A | - | - | - | 220A | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SPV1002D40TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | 2.000002g | SILICON | 1 | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | - | 175°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | SPV1002 | 4 | R-PSSO-G2 | - | - | SINGLE | - | - | Standard | 1μA @ 40V | - | 180mV @ 16A | CATHODE | 16A | - | -45°C~175°C | 250A | - | - | 16A DC | 230mV | 40V | 16A | 1 | - | 10μA | 40V | - | - | - | 250A | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM120SR STMicroelectronics | 1104 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 1 | - | Tube | - | - | - | Obsolete | Not Applicable | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | STPS30 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | 950mV @ 30A | CATHODE | 30A | 275μA | 150°C Max | 240A | - | - | - | 950mV | 120V | 30A | 1 | - | 275μA | 120V | - | - | - | 240A | - | - | - | 240A | - | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS1L60MF STMicroelectronics | 22500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-222AA | - | 2 | - | SILICON | 1 | - | Digi-Reel® | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | POWER | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | STPS1 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | - | 570mV @ 1A | CATHODE | 1A | 50μA | 150°C Max | 40A | 1A | - | - | 750mV | 60V | 1A | 1 | - | 50μA | 60V | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30L06WY STMicroelectronics | 100000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | - | - | SILICON | 1 | - | Tube | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | - | - | - | - | - | - | - | STTH30 | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | - | 1.55V @ 30A | - | - | - | -40°C~175°C | 300A | - | - | - | 1.55V | 600V | 30A | 1 | 90 ns | 80μA | 600V | - | - | - | 300A | - | 600V | - | - | 500 ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH310UFY STMicroelectronics | 2500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | 1 | - | Cut Tape (CT) | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH310 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 1.7V @ 3A | - | 3A | - | -40°C~175°C | 30A | - | 1000V | - | 1.7V | 1kV | 3A | 1 | 75 ns | 10μA | 1kV | - | - | - | - | - | - | - | 30A | 52 ns | 1kV | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N5819 STMicroelectronics | 5770 | - | Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | 4.535924g | SILICON | 1 | - | Tape & Box (TB) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | 110pF | 40V | - | WIRE | - | - | 1A | - | 1N58 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 1A | 550mV @ 1A | ISOLATED | 1A | 500μA | 150°C Max | 25A | - | - | - | 550mV | 40V | 1A | - | - | 500μA | 40V | - | - | - | 25A | - | - | - | 25A | - | - | 2.71mm | 2.7mm | 5.2mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1210DY STMicroelectronics | 15 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | - | - | SILICON | 1 | - | Tube | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | LOW LEAKAGE CURRENT, SNUBBER DIODE | - | - | - | - | - | - | not_compliant | - | - | STTH1210 | - | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 2V @ 12A | - | 12A | 30μA | -40°C~175°C | - | - | 1000V | - | 2V | 1kV | 12A | 1 | 90 ns | 10μA | 100V | - | TO-220AC | - | 80A | - | - | - | - | 48 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS3170AF STMicroelectronics | 6253 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA Flat Leads | - | - | - | - | - | - | Cut Tape (CT) | ECOPACK® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STPS3170 | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4μA @ 170V | - | 820mV @ 3A | - | 3A | - | -40°C~175°C | - | - | - | - | - | 170V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH506B STMicroelectronics | 2500 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 1 | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH506 | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 1.85V @ 5A | CATHODE | 5A | - | 175°C Max | 55A | 5A | - | - | 1.85V | 600V | 5A | 1 | 50 ns | 5μA | 600V | - | - | - | 55A | - | 600V | - | 55A | 50 ns | - | - | 2.4mm | 6.6mm | 6.2mm | - | - | ROHS3 Compliant | - | ||
![]() STPS5H100H STMicroelectronics | 15000 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | - | 3 | - | SILICON | 1 | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS5 | 3 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.5μA @ 100V | - | 730mV @ 5A | CATHODE | 5A | 3.5μA | 175°C Max | 75A | 5A | - | - | 610mV | 100V | 5A | 1 | - | 3.5μA | 100V | - | - | - | 75A | - | - | - | 75A | - | - | - | 7.2mm | 6.6mm | 2.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS20M100SFP STMicroelectronics | 30 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 1 | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | - | 260 | - | - | 30 | STPS20 | 3 | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 100V | - | 850mV @ 20A | ISOLATED | 20A | 40μA | 150°C Max | 530A | - | - | - | 850mV | 100V | 20A | 1 | - | 40μA | 100V | - | TO-220AB | - | 530A | - | - | - | 530A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH3010GY-TR STMicroelectronics | In Stock |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | 1 | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | LOW LEAKAGE CURRENT | - | - | - | - | GULL WING | - | not_compliant | - | - | STTH30 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1000V | - | 2V @ 30A | CATHODE | - | - | -40°C~175°C | - | - | 1000V | - | - | 1kV | 30A | 1 | 100 ns | - | - | - | - | - | - | 180A | - | 15μA | - | 42 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |