- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH806G-TR STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | 7pF | 600V | - | GULL WING | 245 | - | 8A | 30 | STTH806 | 3 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 8μA @ 600V | - | 8A | 1.85V @ 8A | CATHODE | 8A | - | 175°C Max | 90A | - | - | - | 1.85V | 600V | 8A | 1 | 55 ns | 8μA | 600V | - | - | - | 90A | - | 600V | - | 90A | 35 ns | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD15S50SB-TR STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | SILICON | 1 | 150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD15 | - | - | R-PSSO-G2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 650μA @ 50V | - | - | 490mV @ 15A | CATHODE | 15A | - | 150°C Max | - | - | 50V | - | - | - | - | 1 | - | - | - | 50V | - | - | - | - | - | 650μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC20H12D STMicroelectronics | 824 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | - | 1 | 175°C | Tube | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC20 | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 1200V | - | - | 1.5V @ 20A | CATHODE | 38A | - | -40°C~175°C | - | 20A | 1200V | 20A | - | - | - | 1 | 0ns | - | - | 1200V | - | 1650pF @ 0V 1MHz | - | - | - | 120μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC6H12B-TR1 STMicroelectronics | 7322 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | 1 | - | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | - | - | - | - | GULL WING | 260 | - | - | - | STPSC6 | - | - | R-PSSO-G2 | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 400μA @ 1200V | - | - | 1.9V @ 6A | CATHODE | 6A | - | -40°C~175°C | - | 6A | 1200V | - | 1.9V | 1.2kV | 6A | 1 | 0 s | 1.5mA | 1.2kV | - | - | 330pF @ 0V 1MHz | 100A | - | - | - | 100A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH3002G-TR STMicroelectronics | 2890 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | GULL WING | 245 | - | 30A | 30 | STTH30 | 3 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | - | 30A | 1.05V @ 30A | CATHODE | 30A | - | 175°C Max | 300A | - | - | - | 1.05V | 200V | 30A | 1 | 50 ns | 20μA | 200V | - | - | - | 300A | - | 200V | - | 300A | 50 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH8T06DI STMicroelectronics | 3000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | 2 | 6.000006g | SILICON | 1 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | HIGH VOLTAGE EXTRA FAST RECOVERY | SOFT FACTOR IS 1.6 | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH8T06 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | - | 2.95V @ 8A | ISOLATED | 8A | - | -40°C~175°C | 80A | 8A | - | - | 2.05V | 600V | 8A | 1 | 30 ns | 300μA | 600V | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH3010PI STMicroelectronics | 6647 | - | Datasheet | 8 Weeks | - | - | - | Through Hole | DOP3I-2 Insulated (Straight Leads) | NO | - | - | SILICON | 1 | 175°C | Tube | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STTH30 | 2 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1000V | - | - | 2V @ 30A | ISOLATED | - | - | 175°C Max | - | 30A | 1000V | 30A | - | - | - | 1 | 100ns | - | - | 1000V | - | - | - | 180A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTA806D STMicroelectronics | 428 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | 600V | - | - | - | - | 8A | - | STTA806 | 3 | CECC | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 16W | - | 1.75V @ 8A | CATHODE | 8A | - | 150°C Max | 90A | 8A | - | - | 1.75V | 600V | 8A | 1 | 52 ns | 100μA | 600V | - | - | - | 90A | - | 600V | - | 90A | 52 ns | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30M100SR STMicroelectronics | 50 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 1 | - | Tube | - | - | Obsolete | Not Applicable | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS30 | 3 | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 175μA @ 100V | - | - | 800mV @ 30A | - | 30A | 175μA | 150°C Max | 300A | - | - | - | 800mV | 100V | 30A | 1 | - | 175μA | 100V | - | - | - | 300A | - | - | - | 300A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPR820D STMicroelectronics | 736 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | - | NOT SPECIFIED | not_compliant | 8A | NOT SPECIFIED | STPR820 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | - | 1.25V @ 16A | ISOLATED | - | - | 150°C Max | 80A | 8A | - | - | 1.25V | 200V | 8A | 1 | 30 ns | 50μA | - | - | - | - | 80A | - | 200V | - | - | 30 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT54WFILM STMicroelectronics | 5220 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | - | 8541.10.00.70 | 10pF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 3 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | - | 300mA | 900mV @ 100mA | - | 300mA | 1μA | -40°C~150°C | 1A | - | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 1μA | 40V | - | - | 10pF @ 1V 1MHz | 1A | - | - | - | 1A | 5 ns | 1.1mm | 2mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8L06G STMicroelectronics | 34 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, UL RECOGNIZED | 8541.10.00.80 | - | 600V | - | GULL WING | 245 | - | 8A | 30 | STTH8L06 | 3 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 8μA @ 600V | - | 8A | 1.3V @ 8A | CATHODE | 8A | - | 175°C Max | 120A | - | - | - | 1.3V | 600V | 8A | 1 | 105 ns | 8μA | 600V | - | - | - | 120A | - | 600V | - | 120A | 105 ns | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC12C065DY STMicroelectronics | 500 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | 1 | 175°C | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC12 | - | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 120μA @ 650V | - | - | 1.75V @ 12A | CATHODE | - | - | -40°C~175°C | - | - | 650V | - | - | 650V | 12A | 1 | - | - | - | - | TO-220AC | 530pF @ 0V 1MHz | - | 84A | - | 120μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS1L60RL STMicroelectronics | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | POWER | - | 8541.10.00.80 | - | 60V | - | WIRE | - | - | 1A | - | STPS1 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | - | 1A | 570mV @ 1A | ISOLATED | 1A | 50μA | 150°C Max | 40A | - | - | - | 750mV | 60V | 1A | 1 | - | 50μA | 60V | - | - | - | 40A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT54FILMY STMicroelectronics | 1900 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | Cut Tape (CT) | Q Automotive | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | - | - | - | - | BAT54 | - | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | - | - | 900mV @ 100mA | - | 300mA | - | -40°C~150°C | - | - | - | 300mA DC | 900mV | 40V | 300mA | 1 | 5 ns | - | 40V | - | - | 10pF @ 1V 1MHz | 1A | - | - | 1μA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC10H12B-TR1 STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | 1 | 175°C | Tape & Reel (TR) | ECOPACK® | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | - | R-PSSO-G2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 1200V | - | - | 1.5V @ 10A | CATHODE | 10A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | - | 725pF @ 0V 1MHz | - | - | - | 60μA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STPS20SM60D STMicroelectronics | 1925 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | Tube | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | POWER | - | - | - | - | - | - | - | - | - | - | STPS20 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 85μA @ 60V | - | - | 630mV @ 20A | CATHODE | 20A | - | 150°C Max | - | - | - | - | 630mV | 60V | 20A | 1 | - | 85μA | 60V | - | - | - | 400A | - | - | - | 400A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC5H12B-TR1 STMicroelectronics | 94 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | - | - | Tape & Reel (TR) | ECOPACK® | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STPSC5 | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 1200V | - | - | 1.5V @ 5A | - | 5A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | - | 0ns | - | - | - | - | 450pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STTH3R06RL STMicroelectronics | 1900 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | MATTE TIN | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | 600V | - | WIRE | - | - | 3A | - | STTH3R | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 600V | - | 3A | 1.7V @ 3A | ISOLATED | 3A | - | 175°C Max | 55A | - | - | - | 1.7V | 600V | 3A | 1 | 35 ns | 3μA | 600V | - | - | - | 55A | - | 600V | - | 55A | 30 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYT30P-1000 STMicroelectronics | 3000 | - | Datasheet | - | - | - | Through Hole | Through Hole | SOD-93-2 | - | - | - | SILICON | 1 | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 1kV | - | - | NOT SPECIFIED | - | 30A | NOT SPECIFIED | BYT30 | 2 | - | R-PSFM-T2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1000V | 60W | 30A | 1.9V @ 30A | CATHODE | - | - | -40°C~150°C | 200A | - | 1000V | - | 1.9V | 1kV | 30A | 1 | 165 ns | 100μA | - | - | - | - | - | - | 1kV | - | - | 165 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free |