- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Outside Diameter | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH30RQ06WY STMicroelectronics | 6 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | DO-247-2 (Straight Leads) | NO | - | - | SILICON | 1 | 175°C | Tube | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH30 | - | - | R-PSFM-T2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | 2.95V @ 30A | - | - | - | -40°C~175°C | - | - | 600V | 30A | - | - | - | 1 | 55ns | - | - | 600V | - | - | 200A | - | 40μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS20SM100SR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 1 | - | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS20 | 3 | - | - | Not Qualified | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 100V | - | 900mV @ 20A | CATHODE | 20A | 30μA | 150°C Max | 350A | - | - | - | 900mV | 100V | 20A | 1 | - | 30μA | 100V | - | - | 350A | - | - | - | 350A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS8L30BY-TR STMicroelectronics | 1155 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | 350.003213mg | SILICON | 1 | - | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -40°C | HIGH POWER | - | - | - | - | GULL WING | - | - | - | - | STPS8L | - | AEC-Q101 | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 490mV @ 8A | - | 8A | - | -40°C~150°C | - | - | - | - | 630mV | 30V | 8A | 1 | - | 40mA | 30V | - | - | 75A | - | - | - | 75A | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPSC15H12WL STMicroelectronics | 315 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | DO-247-2 (Straight Leads) | NO | - | - | - | 1 | 175°C | Tube | ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | POWER | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC15 | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 90μA @ 1200V | - | 1.5V @ 15A | CATHODE | 15A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | 1200pF @ 0V 1MHz | - | - | - | 90μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH1R04UY STMicroelectronics | 5750 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 92.986436mg | SILICON | 1 | - | Cut Tape (CT) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | - | FREE WHEELING DIODE | - | - | DUAL | C BEND | - | - | - | - | STTH1 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.6V @ 1A | - | 1A | - | -40°C~175°C | 30A | 1A | - | - | 1.6V | 400V | 1A | - | 30 ns | 5μA | 400V | - | - | 30A | - | - | - | - | 14 ns | - | 400V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS745G STMicroelectronics | 8000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | - | GULL WING | 245 | not_compliant | 7.5A | 30 | STPS7 | 3 | - | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 7.5A | 840mV @ 15A | CATHODE | 7.5A | 100μA | 175°C Max | 150A | - | - | - | 570mV | 45V | 7.5A | 1 | - | 100μA | 45V | - | - | 150A | - | - | - | 150A | - | - | - | 4.6mm | 10.4mm | 9.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYT03-400 STMicroelectronics | 9999999 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | SILICON | 1 | - | Tape & Box (TB) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 400V | - | WIRE | - | - | 3A | - | BYT03 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | 3A | 1.5V @ 3A | ISOLATED | 3A | - | 150°C Max | 60A | - | - | - | 1.5V | 400V | 3A | 1 | 55 ns | 20μA | 400V | - | - | 60A | - | 400V | - | 60A | 55 ns | 5.1 mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH810G-TR STMicroelectronics | 24750 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | GULL WING | 245 | - | - | 30 | STTH810 | 3 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1000V | - | 2V @ 8A | CATHODE | 8A | - | 175°C Max | 60A | 8A | 1000V | - | 2V | 1kV | 8A | 1 | 85 ns | 5μA | 100V | - | - | 60A | - | 100V | - | - | 85 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH4R02RL STMicroelectronics | 1900 |
| Datasheet | - | - | - | Through Hole | Through Hole | DO-201AB, DO-32, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | WIRE | NOT SPECIFIED | not_compliant | 4A | NOT SPECIFIED | STTH4R02 | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | 4A | 1.25V @ 12A | ISOLATED | - | - | 175°C Max | 70A | - | - | - | 1.25V | 200V | 4A | 1 | 30 ns | 3μA | 200V | - | - | 70A | - | 200V | - | - | 30 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1L06RL STMicroelectronics | 4980 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | - | - | 8541.10.00.80 | 600V | - | WIRE | - | - | 1A | - | STTH1 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1A | 1.3V @ 1A | ISOLATED | 1A | - | 175°C Max | 30A | - | - | - | 1.3V | 600V | 1A | - | 80 ns | 1μA | 600V | - | - | 30A | - | 600V | - | 30A | 80 ns | - | - | 2.71mm | 5.2mm | 2.71mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TMMBAT41 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBYW02-200 STMicroelectronics | 12700 | - | Datasheet | - | - | - | Stud, Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | DUAL | C BEND | 260 | not_compliant | 2A | 40 | SMBYW | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1.25V @ 6A | - | 2A | - | 150°C Max | 50A | 2A | - | - | 1.25V | 200V | 2A | 1 | 35 ns | 10μA | 200V | - | - | 50A | - | 200V | - | 50A | 35 ns | - | - | 2.45mm | 4.6mm | 3.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT46FILM STMicroelectronics | 18000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 100V | DUAL | GULL WING | 260 | - | 150mA | 40 | BAT46 | 3 | - | - | Not Qualified | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 75V | 150mA | 450mV @ 10mA | - | - | 5μA | 150°C Max | 1A | - | - | 150mA DC | 1V | 100V | 150mA | - | - | 20μA | 100V | - | 10pF @ 0V 1MHz | 1A | 1A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC10H065GY-TR STMicroelectronics | 44973 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | 1 | 175°C | Cut Tape (CT) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | POWER | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | - | R-PSSO-G2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | - | 1.75V @ 10A | CATHODE | - | - | -40°C~175°C | - | - | 650V | - | - | 650V | 10A | 1 | 0ns | - | - | - | 480pF @ 0V 1MHz | - | 80A | - | 100μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS1L30MF STMicroelectronics | 22500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | DO-222AA | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | DUAL | FLAT | 260 | - | - | 30 | STPS1 | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 390μA @ 30V | - | 390mV @ 1A | CATHODE | 1A | 390μA | 150°C Max | 50A | 1A | - | - | 390mV | 30V | 1A | - | - | 390μA | 30V | - | - | 50A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8R06G STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | SILICON | 1 | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH8R06 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 600V | - | 2.9V @ 8A | CATHODE | 8A | - | 175°C Max | 80A | 8A | - | - | 2.9V | 600V | 8A | 1 | 45 ns | 30μA | 600V | - | - | 80A | - | 600V | - | 80A | 45 ns | - | - | 4.6mm | 10.4mm | 9.35mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH1R06UFY STMicroelectronics | 364 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | 1 | - | Cut Tape (CT) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | - | - | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH1 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 1.9V @ 1A | - | 1A | - | -40°C~175°C | - | 1A | - | - | 1.9V | 600V | 1A | - | 45 ns | - | 600V | - | - | - | - | - | - | 17A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPSC10H12G-TR STMicroelectronics | 32 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | 1 | 175°C | Tape & Reel (TR) | ECOPACK® | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | POWER | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC10 | - | - | R-PSSO-G2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 1200V | - | 1.5V @ 10A | CATHODE | 10A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | 1 | 0ns | - | - | 1200V | 725pF @ 0V 1MHz | - | - | - | 60μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBYT03-400 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | 400V | DUAL | C BEND | 260 | not_compliant | 3A | 10 | SMBYT | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 3A | 1.5V @ 3A | - | 3A | - | -40°C~150°C | 60A | - | - | - | 1.5V | 400V | 3A | 1 | 60 ns | 10μA | 400V | - | - | 60A | - | 400V | - | 60A | 60 ns | - | - | 2.45mm | 7.15mm | 6.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH8R06GY-TR STMicroelectronics | 32363 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | Cut Tape (CT) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE, SOFT FACTOR IS 0.4 | - | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH8R06 | - | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 600V | - | 3.2V @ 8A | CATHODE | - | 400μA | -40°C~175°C | - | - | - | - | 3.2V | 600V | 8A | 1 | 45 ns | - | - | - | - | 90A | - | - | - | - | 25 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - |