- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | RoHS | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH1R04Q STMicroelectronics | 2000 | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 1 | - | - | Tape & Box (TB) | - | - | - | Obsolete | Not Applicable | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | - | WIRE | - | - | - | - | STTH1 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 1.5V @ 1A | ISOLATED | 1A | - | 175°C Max | 30A | 1A | - | - | 1.5V | 400V | 1A | - | 30 ns | 5μA | 400V | - | - | - | 30A | - | 400V | - | - | 30 ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH5R06G-TR STMicroelectronics | 12888 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | GULL WING | 260 | - | 5A | 30 | STTH5R06 | 3 | - | R-PSSO-G2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 600V | 5A | 2.9V @ 5A | CATHODE | 5A | - | 175°C Max | 50A | - | - | - | 2.9V | 600V | 5A | 1 | 40 ns | 20μA | 600V | - | - | - | 50A | - | 600V | - | - | 25 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM100SFP STMicroelectronics | 100 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 1 | - | - | Tube | - | - | - | Obsolete | Not Applicable | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS30 | 3 | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 45μA @ 100V | - | 870mV @ 30A | ISOLATED | 30A | 45μA | 150°C Max | 530A | - | - | - | 870mV | 100V | 30A | 1 | - | 45μA | 100V | - | TO-220AB | - | 530A | - | - | - | 530A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH3L06UFY STMicroelectronics | 8038 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | 1 | - | - | Cut Tape (CT) | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | - | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | LOW LEAKAGE CURRENT | - | - | - | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH3L | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 600V | - | 1.4V @ 3A | - | 3A | - | -40°C~175°C | - | - | - | - | 1.4V | 600V | 3A | 1 | 70 ns | - | 600V | - | - | - | - | - | - | 3μA | 30A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FERD30S50DJF-TR STMicroelectronics | 935 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 175°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | FERD30 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | FERD (Field Effect Rectifier Diode) | 800μA @ 50V | - | 470mV @ 15A | - | 45A | - | 150°C Max | 180A | - | - | - | 470mV | 50V | 30A | - | - | 30mA | 50V | - | - | - | 180A | - | - | - | - | - | - | 50V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1545G STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | - | GULL WING | 245 | - | 15A | 30 | STPS1545 | 3 | - | R-PSSO-G2 | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 200μA @ 45V | 15A | 840mV @ 30A | CATHODE | 15A | 200μA | 175°C Max | 220A | - | - | - | 840mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | - | 220A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STBR6012WY STMicroelectronics | 67 |
| Datasheet | 11 Weeks | - | - | Through Hole | DO-247-2 (Straight Leads) | - | - | - | - | - | - | - | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STBR60 | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 5μA @ 1200V | - | 1.3V @ 60A | - | 60A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAR42. STMicroelectronics | 20000 | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | - | - | - | 3 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | 400 mV | - | - | - | 5 ns | - | 30 V | - | - | - | - | - | - | - | 750 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() STTA1206D STMicroelectronics | 36688 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | - | Tube | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | 600V | - | - | - | - | 12A | - | STTA120 | 3 | CECC | - | - | - | - | 600V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 30A | Standard | 100μA @ 600V | - | 1.75V @ 12A | CATHODE | 12A | - | 150°C Max | 110A | - | - | - | 1.75V | 600V | 12A | 1 | 55 ns | 100μA | 600V | - | - | - | 110A | - | 600V | - | - | 55 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1R02ZF STMicroelectronics | 18027 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH1 | - | - | R-PDSO-F2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500nA @ 200V | - | 1V @ 1A | - | 1A | - | 175°C Max | - | - | 200V | - | - | - | - | - | 32ns | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMBYV10-40 STMicroelectronics | 1555 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FERD20S100SB-TR STMicroelectronics | 151 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | - | R-PSSO-G2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | FERD (Field Effect Rectifier Diode) | 100μA @ 100V | - | 780mV @ 10A | CATHODE | 20A | - | 175°C Max | - | - | 100V | - | - | - | - | 1 | - | - | - | 100V | - | - | - | - | - | 110μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH3R04QRL STMicroelectronics | 38500 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | WIRE | 225 | - | - | - | STTH3R | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | 1.5V @ 3A | ISOLATED | 3A | - | 175°C Max | 60A | 3A | - | - | 1.5V | 400V | 3A | 1 | 35 ns | 5μA | 400V | - | - | - | 60A | - | 400V | - | - | 35 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30L06G STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 1 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | 600V | SINGLE | GULL WING | 245 | not_compliant | 30A | 30 | STTH30 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 600V | 30A | 1.55V @ 30A | CATHODE | 50A | - | 175°C Max | 160A | - | - | - | - | 600V | 30A | 1 | 90 ns | 25μA | 600V | - | - | - | - | - | 600V | - | 160A | 90 ns | - | - | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5821 STMicroelectronics | 1120 | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | 90.718474mg | SILICON | 1 | - | - | Tape & Box (TB) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 190pF | 30V | - | WIRE | - | - | 3A | - | 1N58 | 2 | - | - | - | Standard | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 2mA @ 30V | 3A | 500mV @ 3A | ISOLATED | 3A | 2mA | 150°C Max | 80A | - | - | - | 500mV | 30V | 3A | 1 | - | 2mA | 30V | - | - | 10A | 80A | - | - | - | 80A | - | - | - | 76.2mm | 1.27mm | 1.27mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30M60SR STMicroelectronics | 925 |
| Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 1 | - | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | STPS30 | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 165μA @ 60V | - | 590mV @ 30A | CATHODE | 30A | 165μA | 150°C Max | 600A | - | - | - | 590mV | 60V | 30A | 1 | - | 165μA | 60V | - | - | - | 600A | - | - | - | 600A | - | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH15RQ06WY STMicroelectronics | 33 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | DO-247-2 (Straight Leads) | NO | - | - | SILICON | 1 | 175°C | - | Tube | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH15R | - | - | R-PSFM-T2 | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 600V | - | 2.95V @ 15A | - | - | - | -40°C~175°C | - | - | 600V | 15A | - | - | - | 1 | 50ns | - | - | 600V | - | - | - | 120A | - | 20μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPR120A STMicroelectronics | 90000 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.80 | - | 200V | DUAL | C BEND | 260 | not_compliant | 1A | NOT SPECIFIED | STPR120 | 2 | - | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 200V | - | 940mV @ 1A | - | - | - | 150°C Max | 30A | 1A | - | - | 740mV | 200V | 1A | - | 35 ns | 3μA | - | - | - | - | 30A | 60A | 200V | - | - | 35 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH3BCF060U STMicroelectronics | 6986 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | DUAL | C BEND | 260 | - | - | - | STTH3B | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 600V | - | 1.7V @ 3A | - | 3A | - | 175°C Max | - | 3A | - | - | 1.7kV | 600V | 3A | 1 | 35 ns | 3μA | 600V | - | - | - | 45A | - | 600V | - | - | 100 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH512B STMicroelectronics | 1782 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 1 | - | - | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, HIGH RELIABILITY, SNUBBER DIODE | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | not_compliant | - | 30 | STTH512 | 3 | - | R-PDSO-G2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 1200V | - | 2.2V @ 5A | CATHODE | 5A | - | 175°C Max | 55A | 5A | 1200V | - | 2.2V | 1.2kV | 5A | 1 | 95 ns | 5μA | 1.2kV | - | - | - | 55A | - | 1.2kV | - | 55A | 95 ns | 175°C | - | 2.63mm | 6.6mm | 6.2mm | - | - | ROHS3 Compliant | - |