- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Natural Thermal Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS2L30UF STMicroelectronics | 30680 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE-WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | - | 260 | - | - | 30 | STPS2L30 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | - | - | 450mV @ 2A | - | 2A | - | 150°C Max | - | 2A | - | - | 530mV | 30V | 2A | 1 | - | 200μA | 30V | - | - | - | 75A | - | - | - | 75A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC12H065DY STMicroelectronics | 194 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | POWER | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC12 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 120μA @ 650V | - | - | 1.75V @ 12A | CATHODE | 12A | - | -40°C~175°C | - | - | - | - | - | 650V | 12A | 1 | - | - | 650V | - | - | 600pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH3002PI STMicroelectronics | 32363 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | STTH30 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | - | - | 1.05V @ 30A | - | 30A | - | 175°C Max | 300A | - | - | - | 1.05V | 200V | 30A | 1 | 50 ns | 20μA | 200V | - | - | - | 300A | - | 200V | - | - | 50 ns | - | - | 21.1mm | 15.5mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20SM120STN STMicroelectronics | 1874 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | ECOPACK®2 | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | not_compliant | - | - | STPS20 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210μA @ 120V | - | - | 890mV @ 20A | CATHODE | 20A | - | 150°C Max | - | - | - | - | 890mV | 120V | 20A | 1 | - | 210μA | 120V | - | TO-220AB | - | 220A | - | - | - | 220A | - | - | 1.55 °C/W | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH5L06B STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | GULL WING | 260 | not_compliant | 5A | 30 | STTH5L06 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | 5A | 1.3V @ 5A | CATHODE | - | - | 175°C Max | 60A | - | - | - | - | 600V | 5A | 1 | 95 ns | 5μA | - | - | - | - | - | - | 600V | - | - | 95 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS70WFILM STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | 150°C | -65°C | - | - | 8541.10.00.70 | 2pF | - | 70V | - | DUAL | GULL WING | 260 | - | 70mA | 40 | BAS70 | 3 | - | - | Not Qualified | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 70mA | 1V @ 15mA | - | - | 10μA | 150°C Max | 1A | - | - | 70mA DC | 1V | 70V | 70mA | - | - | - | - | - | - | 2pF @ 0V 1MHz | 1A | 1A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1L40MF STMicroelectronics | 22500 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-222AA | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | DUAL | FLAT | - | - | - | - | STPS1 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 35μA @ 40V | - | - | 500mV @ 1A | CATHODE | 1A | - | 150°C Max | - | 1A | - | - | 500mV | 40V | 1A | - | - | 35μA | 40V | - | - | - | 60A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS30SM60SR STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | - | - | - | - | STPS30 | - | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 135μA @ 60V | - | - | 615mV @ 30A | CATHODE | 30A | - | 150°C Max | - | - | - | - | 615mV | 60V | 30A | 1 | - | 135μA | 60V | - | - | - | 600A | - | - | - | 600A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTA506D STMicroelectronics | 7078 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | SOFT FACTOR IS 0.55, FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | STTA506 | 3 | CECC | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 10W | - | 1.75V @ 5A | CATHODE | 5A | - | 150°C Max | 55A | 5A | - | - | 1.75V | 600V | 5A | 1 | 50 ns | 100μA | 600V | - | - | - | 55A | - | 600V | - | - | 50 ns | - | - | 9.3mm | 10.4mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR43A STMicroelectronics | 5458 | - | Datasheet | - | - | - | - | - | YES | - | SILICON | 3 | 1 V | STMICROELECTRONICS | STMicroelectronics | BAR43A | 2 | - | 150 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | 1.36 | No | - | - | e0 | - | - | - | - | EAR99 | TIN/LEAD (SN/PB) | - | - | - | FAST SWITCHING | 8541.10.00.70 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | GULL WING | - | compliant | - | - | - | 3 | - | R-PDSO-G3 | Not Qualified | - | COMMON ANODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | - | - | - | - | - | - | 30 V | - | - | - | 0.75 A | - | 0.5 µA | - | - | 0.005 µs | - | - | - | - | - | - | - | - | ||
![]() SMBYT01-400 STMicroelectronics | 2500 | - | Datasheet | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 400V | - | DUAL | C BEND | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | SMBYT | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1A | 1.5V @ 1A | - | 1A | - | -40°C~150°C | 30A | - | - | - | 1.5V | 400V | 1A | - | 60 ns | 10μA | 400V | - | - | - | 30A | - | 400V | - | 30A | 60 ns | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYW81P-200 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | - | - | NOT SPECIFIED | not_compliant | 15A | NOT SPECIFIED | BYW81 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | - | - | 1.15V @ 25A | - | - | - | -40°C~150°C | 200A | - | - | - | 1.15V | 200V | 15A | 1 | 40 ns | 20μA | - | - | - | - | 200A | - | 200V | - | - | 40 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20SM60ST STMicroelectronics | 50 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | STPS20 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 85μA @ 60V | - | - | 630mV @ 20A | CATHODE | 20A | 85μA | 150°C Max | 400A | - | - | - | 630mV | 60V | 20A | 1 | - | 85μA | 60V | - | TO-220AB | - | 400A | - | - | - | 400A | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH212 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -50°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | 1.2kV | - | - | WIRE | - | - | 2A | - | STTH21 | 2 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | - | 2A | 1.75V @ 2A | ISOLATED | 2A | - | 175°C Max | 40A | - | 1200V | - | - | 1.2kV | 2A | 1 | 75 ns | 10μA | 1.2kV | - | - | - | 40A | - | 1.2kV | - | - | 75 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5821RL STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 30V | - | - | WIRE | - | - | 3A | - | 1N58 | 2 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 30V | - | 3A | 500mV @ 3A | ISOLATED | - | 2mA | 150°C Max | 80A | - | - | - | 900mV | 30V | 3A | 1 | - | 2mA | 30V | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3150 STMicroelectronics | 20000 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | 150V | - | - | WIRE | NOT SPECIFIED | not_compliant | 3A | NOT SPECIFIED | STPS3150 | 2 | - | - | Not Qualified | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 150V | - | 3A | 820mV @ 3A | ISOLATED | - | 2μA | 175°C Max | 150A | - | - | - | 890mV | 150V | 3A | 1 | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS5L25B-TR STMicroelectronics | 10000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 4 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | AVALANCHE RATED | - | - | - | 25V | - | - | GULL WING | 260 | - | 5A | 30 | STPS5 | - | - | R-PSSO-G2 | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 25V | - | 5A | 470mV @ 5A | CATHODE | 5A | 350μA | 150°C Max | 75A | - | - | - | 590mV | 25V | 5A | 1 | - | 350μA | 25V | - | - | - | 75A | - | - | - | 75A | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH5L04DEE-TR STMicroelectronics | 1000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | ULTRA FAST RECOVERY | - | - | - | - | - | - | DUAL | - | 260 | - | - | 30 | STTH5L04 | 8 | - | S-PDSO-N5 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 400V | - | - | 1.25V @ 5A | CATHODE | 5A | - | 150°C Max | 60A | 5A | - | - | 1.25V | 400V | 5A | 1 | 60 ns | 2.5μA | 400V | - | - | - | 60A | - | - | - | 60A | 110 ns | - | - | 1mm | 3.4mm | 3.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20SM100SG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS20 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 100V | - | - | 900mV @ 20A | CATHODE | 20A | 30μA | 150°C Max | 350A | - | - | - | 900mV | 100V | 20A | 1 | - | 30μA | 100V | - | - | - | 350A | - | - | - | 350A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH15L06G STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | 600V | - | - | GULL WING | 245 | not_compliant | 20A | 30 | STTH15L06 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 600V | - | 20A | 1.55V @ 15A | CATHODE | - | - | 175°C Max | 130A | - | - | - | 1.55V | 600V | 20A | 1 | 85 ns | 15μA | - | - | - | - | 150A | - | 600V | - | - | 85 ns | - | - | - | - | - | - | - | ROHS3 Compliant | - |