- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Reverse Stand-off Voltage | RoHS | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Lead Length | Operating Supply Voltage | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Max Breakdown Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH8R04G STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | 1 | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | GULL WING | 245 | unknown | - | 30 | STTH8R04 | 3 | R-PSSO-G2 | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1.5V @ 8A | CATHODE | - | - | -40°C~175°C | 120A | 8A | - | - | 1.5V | 400V | 8A | 1 | 50 ns | 10μA | - | - | - | - | 120A | - | 400V | - | - | - | 50 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH15RQ06W STMicroelectronics | 85 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | DO-247-2 (Straight Leads) | NO | - | - | SILICON | - | 1 | 175°C | - | - | - | Tube | ECOPACK® | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH15R | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | 2.95V @ 15A | - | - | - | 175°C Max | - | - | 600V | 15A | - | - | - | 1 | 50ns | - | - | 600V | - | - | - | 120A | - | - | 20μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FERD20U60DJFD-TR STMicroelectronics | In Stock |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 8-PowerVDFN | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERD20 | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 800μA @ 60V | - | 510mV @ 20A | - | 20A | - | 150°C Max | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH2R02QRL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | WIRE | NOT SPECIFIED | not_compliant | 2A | NOT SPECIFIED | STTH2R | 2 | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | 2A | 1V @ 2A | ISOLATED | - | - | 175°C Max | 75A | - | - | - | 1.2V | 200V | 2A | 1 | 30 ns | 3μA | 200V | - | - | - | 75A | - | 200V | - | - | - | 30 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30S45CW STMicroelectronics | 58 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STPS30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC6C065DY STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | 1 | 175°C | - | - | - | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | POWER | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC6 | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | - | 1.75V @ 6A | CATHODE | - | - | -40°C~175°C | - | 6A | 650V | 6A | - | - | - | 1 | - | - | - | 650V | TO-220AC | 270pF @ 0V 1MHz | - | 43A | - | - | 60μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTA112U STMicroelectronics | 7500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 1 | - | 1.5W | - | - | Tape & Reel (TR) | TURBOSWITCH™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | 1.2kV | DUAL | C BEND | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | STTA112 | 2 | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | 1A | 1.65V @ 1A | - | 1A | - | 125°C Max | - | - | 1200V | - | 1.65V | 1.2kV | 1A | - | 115 ns | 10A | 1.2kV | - | - | - | 20A | - | - | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | - | - | Non-RoHS Compliant | - | ||
![]() STPS340B STMicroelectronics | 168 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTV1500HDFP STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | - | - | SILICON | - | 1 | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.80 | - | 1.5kV | - | - | NOT SPECIFIED | not_compliant | 6A | NOT SPECIFIED | DTV1500 | 3 | R-PSFM-T2 | Not Qualified | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100μA @ 1500V | 6A | 1.6V @ 6A | ISOLATED | - | - | 175°C Max | 75A | - | 1500V | - | - | 1.5kV | 6A | 1 | 1 μs | 100μA | - | - | TO-220AC | - | - | - | 1.5kV | - | - | - | 250 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS2L25UF STMicroelectronics | 2639 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | - | 2 | - | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | DUAL | - | - | - | - | - | STPS2L25 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90μA @ 25V | - | 450mV @ 2A | - | 2A | 90μA | 150°C Max | 75A | 2A | - | - | 450mV | 25V | 2A | 1 | - | 90μA | 25V | - | - | - | 75A | - | - | - | - | 75A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT41JFILM STMicroelectronics | 3340 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | - | 1 | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | 100V | DUAL | GULL WING | NOT SPECIFIED | - | 200mA | NOT SPECIFIED | BAT41 | 2 | - | Not Qualified | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 200mA | 1V @ 200mA | - | 200mA | 100nA | 150°C Max | 1A | - | - | 200mA DC | 1V | 100V | 200mA | - | - | - | 100V | - | - | 10pF @ 1V 1MHz | 1A | - | - | - | - | 1A | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20M60SR STMicroelectronics | 929 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | - | 1 | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | - | - | - | - | - | - | - | - | - | - | STPS20 | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 125μA @ 60V | - | 565mV @ 20A | CATHODE | 20A | 125μA | 150°C Max | 600A | - | - | - | 565mV | 60V | 20A | 1 | - | 125μA | 60V | - | - | - | 600A | - | - | - | - | 600A | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD20M60SR STMicroelectronics | 2000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-262-3 Full Pack, I2Pak | - | 3 | - | SILICON | - | 1 | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 230μA @ 60V | - | 560mV @ 20A | CATHODE | 20A | - | 175°C Max | - | - | - | - | 560mV | 60V | 20A | 1 | - | - | 60V | - | - | - | - | - | - | - | - | 275A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH30R04PI STMicroelectronics | 600 | - | Datasheet | - | - | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | - | 2 | - | SILICON | - | 1 | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | - | - | - | STTH30 | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | 1.45V @ 30A | ISOLATED | 30A | - | -40°C~175°C | 300A | - | - | - | 1.45V | 400V | 30A | 1 | 100 ns | 15μA | 400V | - | - | - | 300A | - | 400V | - | - | - | 100 ns | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FERD20H100SFP STMicroelectronics | 50000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | - | SILICON | - | 1 | 175°C | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | R-PSFM-T3 | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 140μA @ 100V | - | 705mV @ 20A | ISOLATED | - | - | 175°C Max | - | - | 100V | - | - | 100V | 20A | 1 | - | - | - | - | TO-220AB | - | - | 250A | - | - | 140μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS20M120SR STMicroelectronics | 830 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | - | 1 | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | STPS20 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | 840mV @ 20A | CATHODE | 20A | 275μA | 150°C Max | 240A | - | - | - | 840mV | 120V | 20A | 1 | - | 275μA | 120V | - | - | - | 240A | - | - | - | - | 240A | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYT01-400 STMicroelectronics | 10520 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | 400mg | SILICON | - | 1 | - | 1.33W | - | - | Tape & Box (TB) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 400V | - | WIRE | - | - | 1A | - | BYT01 | 2 | - | - | 31mm | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | 1A | 1.5V @ 1A | ISOLATED | 1A | - | -40°C~150°C | 30A | - | - | - | 1.5V | 400V | 1A | - | 55 ns | 20μA | 400V | - | - | - | 30A | - | 400V | - | - | 30A | 55 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA200 STMicroelectronics | 56882 | - | Datasheet | - | - | - | - | - | - | - | 2 | - | - | 200 V | - | - | - | 180 V | Compliant | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | 180 V | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() STPS20SM120SR STMicroelectronics | 1919 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | - | 1 | - | - | - | - | Tube | ECOPACK®2 | e3 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | - | - | - | - | - | STPS20 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 210μA @ 120V | - | 890mV @ 20A | CATHODE | 20A | 210μA | 150°C Max | 220A | - | - | - | 890mV | 120V | 20A | 1 | - | 210μA | 120V | - | - | - | 220A | - | - | - | - | 220A | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH1R04 STMicroelectronics | 20000 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | - | SILICON | - | 1 | - | - | - | - | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | - | WIRE | NOT SPECIFIED | unknown | - | NOT SPECIFIED | STTH1 | 2 | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | 1.5V @ 1A | ISOLATED | 1A | - | 175°C Max | 30A | 1A | - | - | 1.25V | 400V | 1A | - | 30 ns | 5μA | 400V | - | - | - | 30A | - | 400V | - | - | 30A | 30 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - |