- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH4R02 STMicroelectronics | 2400 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | DO-201AB, DO-32, Axial | - | - | SILICON | 1 | - | - | Tape & Box (TB) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH4R02 | 2 | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | - | 1.05V @ 4A | ISOLATED | - | - | 175°C Max | 70A | 4A | - | - | 200V | 4A | 1 | 30 ns | 3μA | - | - | - | - | - | 200V | - | 30 ns | - | - | ROHS3 Compliant | - | ||
![]() SPV1002D40 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 1 | - | - | Tube | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | - | 175°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | GULL WING | - | - | - | - | SPV1002 | 4 | R-PSSO-G2 | - | - | SINGLE | - | - | Standard | 1μA @ 40V | - | - | 180mV @ 16A | CATHODE | 16A | 10μA | -45°C~175°C | - | - | 16A DC | 850mV | 40V | 16A | 1 | - | - | 40V | - | - | 250A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS1545R STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | - | SILICON | 1 | 175°C | - | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | STPS1545 | 3 | R-PSIP-T3 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | - | 840mV @ 30A | - | - | 200μA | 175°C Max | 220A | - | - | - | 45V | 15A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS70FILM STMicroelectronics | 360000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 70V | DUAL | GULL WING | 225 | - | 70mA | - | BAS70 | 3 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | - | 70mA | 1V @ 15mA | - | - | 10μA | 150°C Max | 1A | - | 70mA DC | 1V | 70V | 70mA | - | - | 10μA | 70V | - | 2pF @ 0V 1MHz | 1A | 1A | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1045RL STMicroelectronics | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STPS1045 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS30SM60ST STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 1 | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STPS30 | - | - | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 135μA @ 60V | - | - | 615mV @ 30A | CATHODE | 30A | - | 150°C Max | - | - | - | 615mV | 60V | 30A | 1 | - | 135μA | 60V | TO-220AB | - | 600A | - | - | 600A | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BYW100-200RL STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | SILICON | 1 | - | 1.3W | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | - | WIRE | - | - | 1.5A | - | BYW100 | 2 | O-PALF-W2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1.5A | 1.2V @ 4.5A | ISOLATED | - | - | 150°C Max | 50A | - | - | - | 200V | 1.5A | 1 | 35 ns | 10μA | 200V | - | - | 50A | - | 200V | - | 35 ns | No | - | ROHS3 Compliant | Contains Lead | ||
![]() BYT71-800 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | - | - | SILICON | 1 | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | FAST RECOVERY POWER | - | 8541.10.00.80 | 800V | - | - | 245 | not_compliant | 6A | NOT SPECIFIED | BYT71 | 3 | R-PSFM-T2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 800V | - | 6A | 1.4V @ 6A | - | - | - | -65°C~150°C | 90A | - | - | - | 800V | 6A | 1 | 300 ns | 20μA | - | TO-220AC | - | - | - | 800V | - | 300 ns | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH152 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | SILICON | 1 | - | - | Tape & Box (TB) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | WIRE | 250 | - | 1.5A | NOT SPECIFIED | STTH152 | - | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1.5μA @ 200V | - | 1.5A | 950mV @ 1.5A | ISOLATED | - | - | 175°C Max | 80A | - | - | - | 200V | 1.5A | 1 | 32 ns | 1.5μA | - | - | - | - | - | 200V | - | 32 ns | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1R04RL STMicroelectronics | 14000 | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | 2 | EAR99 | - | 175°C | -65°C | - | - | 8541.10.00.80 | - | - | WIRE | - | - | - | - | STTH1 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | - | - | 1.5V @ 1A | ISOLATED | 1A | - | 175°C Max | 30A | 1A | - | 1.5V | 400V | 1A | - | 30 ns | 5μA | 400V | - | - | 30A | - | 400V | - | 30 ns | No | - | ROHS3 Compliant | Lead Free | ||
![]() BYT30P-400 STMicroelectronics | 1250 | - | Datasheet | - | - | Through Hole | Through Hole | SOD-93-2 | - | - | SILICON | 1 | - | - | Tube | - | e0 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin/Lead (Sn/Pb) | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | 400V | - | - | NOT SPECIFIED | - | 30A | NOT SPECIFIED | BYT30 | 2 | R-PSFM-T2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 35μA @ 400V | 50W | 30A | 1.5V @ 30A | CATHODE | - | - | -40°C~150°C | 350A | - | - | 1.5V | 400V | 30A | 1 | 100 ns | 35μA | - | - | - | - | - | 400V | - | 100 ns | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH10LCD06SB-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | 1 | - | - | Digi-Reel® | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | GULL WING | 260 | not_compliant | - | 30 | STTH10 | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | - | - | 2V @ 10A | CATHODE | - | - | 175°C Max | 100A | - | - | - | 600V | 10A | 1 | 50 ns | 13μA | - | - | - | - | - | 600V | - | 230 ns | - | - | ROHS3 Compliant | - | ||
![]() STTH8006W STMicroelectronics | 6547 | - | Datasheet | - | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | - | SILICON | 1 | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 175°C | -65°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | - | - | 225 | - | - | - | STTH8006 | 2 | R-PSFM-T2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | - | 1.6V @ 80A | - | 80A | - | 175°C Max | 500A | - | - | - | 600V | 80A | 1 | 105 ns | 50μA | 600V | - | - | 500A | - | 600V | - | 70 ns | No | - | ROHS3 Compliant | - | ||
![]() STPS1545F STMicroelectronics | 12888 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH1202FP STMicroelectronics | 68 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | 2 | - | SILICON | 1 | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | STTH120 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.1V @ 12A | ISOLATED | 12A | - | 175°C Max | 100A | - | - | 1.15V | 200V | 12A | 1 | 35 ns | 10μA | 200V | - | - | 100A | - | 200V | - | 35 ns | No | - | ROHS3 Compliant | - | ||
![]() BYW77P-200 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | SOD-93-2 | 2 | - | SILICON | 1 | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | - | NOT SPECIFIED | - | 25A | NOT SPECIFIED | BYW77 | 2 | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 200V | - | 25A | 1.15V @ 40A | CATHODE | 25A | - | -40°C~150°C | 500A | - | - | 1.15V | 200V | 25A | 1 | 50 ns | 25μA | 200V | - | - | 500A | - | 200V | 500A | 50 ns | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPSC806G-TR STMicroelectronics | 32363 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | - | - | - | - | GULL WING | 245 | - | - | - | STPSC806 | 3 | R-PSSO-G2 | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 100μA @ 600V | - | - | 1.7V @ 8A | CATHODE | 8A | 100μA | -40°C~175°C | 30A | 8A | - | 1.7V | 600V | 8A | 1 | 0ns | 100nA | 600V | - | 450pF @ 0V 1MHz | 120A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYW29G-200-TR STMicroelectronics | 1440 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | GULL WING | - | - | 8A | - | BYW29 | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.15V @ 10A | CATHODE | - | - | 150°C Max | 80A | 8A | - | 1.15V | 200V | 8A | 1 | 35 ns | 10μA | - | - | - | 80A | - | 200V | - | 35 ns | - | - | ROHS3 Compliant | Lead Free | ||
![]() SPV1001D40TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | 2.000002g | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | - | 175°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | GULL WING | - | - | - | - | SPV1001 | 3 | R-PSSO-G2 | - | - | SINGLE | - | - | Standard | 1μA @ 40V | - | - | 230mV @ 16A | CATHODE | 16A | - | -45°C~175°C | 250A | - | 16A DC | 270mV | 40V | 16A | 1 | - | 10μA | 40V | - | - | 250A | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTA406 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | SILICON | 1 | - | - | Tape & Box (TB) | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 600V | - | WIRE | NOT SPECIFIED | not_compliant | 4A | NOT SPECIFIED | STTA406 | 2 | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 4A | 1.75V @ 4A | ISOLATED | - | - | 125°C Max | 80A | - | 4A DC | - | 600V | 4A | 1 | 55 ns | 50μA | - | - | - | - | - | 600V | - | 55 ns | - | - | ROHS3 Compliant | Lead Free |