- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Current - Supply (Disable) (Max) | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Spread Spectrum Bandwidth | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Absolute Pull Range (APR) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH30RQ06L2-TR STMicroelectronics | 729 |
| Datasheet | Surface Mount | TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | - | HU3PAK | - | - | - | - | 600 | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.081836 oz | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 40 µA @ 600 V | 2.95 V @ 30 A | - | - | 175°C | - | - | 600 V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 ns | Rectifiers | - | - | - | - | ||
![]() STPSC12065G2-TR STMicroelectronics | 675 |
| Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK | - | - | - | STMicroelectronics | 1000 | - | 12 A | 220 A | - | 15 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | - | - | - | - | - | D2PAK | - | - | Active | - | - | - | Details | - | 0.052205 oz | - | 650 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 150 μA @ 650 V | 1.45 V @ 12 A | - | - | -40°C ~ 175°C | - | - | 650 V | 12A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | 750pF @ 0V, 1MHz | - | Single | - | - | - | - | - | 0 ns | Schottky Silicon Carbide Diodes | 1.3 V | Schottky Diodes & Rectifiers | - | - | ||
![]() STPS10200SF STMicroelectronics | 5966 | - | Datasheet | Surface Mount | TO-277, 3-PowerDFN | - | TO-277A (SMPC) | - | - | - | STMicroelectronics | 6000 | - | 10 A | 210 A | - | 6 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - | SMD/SMT | - | 1 | - | - | - | - | - | - | - | TO-277A | - | - | Active | - | - | - | Details | - | 0.003175 oz | - | 200 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6 μA @ 200 V | 895 mV @ 10 A | - | - | 175°C | - | - | 200 V | 10A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Single Dual Anode | - | - | - | 200 | - | - | Schottky Rectifiers | 895 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() STPSC15H12G2-TR STMicroelectronics | 949 | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK HV | - | - | - | STMicroelectronics | 1000 | - | 15 A | 105 A | - | 7.5 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.052205 oz | - | 1.2 kV | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 90 μA @ 1200 V | 1.5 V @ 5 A | - | - | -40°C ~ 175°C | - | - | 1200 V | 15A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | 1.2nF @ 0V, 1MHz | - | Single | - | - | - | 1.2 | - | 0 ns | Schottky Silicon Carbide Diodes | 1.35 V | Schottky Diodes & Rectifiers | - | - | ||
![]() STTH2R02AY STMicroelectronics | 4891 | - | Datasheet | Surface Mount | DO-214AC, SMA | - | SMA (DO-214AC) | - | - | - | STMicroelectronics | 5000 | - | 2 A | - | - | 2.5 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - | SMD/SMT | - | 1 | - | - | - | - | - | - | - | DO-214AC (SMA) | - | - | Active | AEC-Q101 | - | - | Details | - | - | 200 V | - | - | MouseReel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 μA @ 200 V | 1.04 V @ 2 A | - | - | 175°C | 60 A | - | 200 V | 2A | Rectifiers | - | - | 30 | - | - | - | - | Single | - | - | 15 ns | 200 | - | 30 ns | Rectifiers | 900 mV | Rectifiers | - | - | ||
![]() STPSC10H12G2Y-TR STMicroelectronics | 1035 | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK HV | - | - | - | STMicroelectronics | 1000 | - | 10 A | 71 A | - | 5 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | - | - | - | - | - | D2PAK HV | - | - | Active | AEC-Q101 | - | - | Details | - | 0.052205 oz | - | 1.2 kV | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60 μA @ 1200 V | 1.5 V @ 10 A | - | - | -40°C ~ 175°C | - | - | 1200 V | 10A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | 725pF @ 0V, 1MHz | - | Single | - | - | - | 1.2 | - | 0 ns | Schottky Silicon Carbide Diodes | 1.35 V | Schottky Diodes & Rectifiers | - | - | ||
![]() STPSC10H12G2-TR STMicroelectronics | 1 | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK HV | - | - | - | STMicroelectronics | 1000 | - | 10 A | 71 A | - | 5 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | - | - | - | - | - | D2PAK HV | - | - | Active | - | - | - | Details | - | 0.052205 oz | - | 1.2 kV | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60 μA @ 1200 V | 1.5 V @ 10 A | - | - | -40°C ~ 175°C | - | - | 1200 V | 10A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | 725pF @ 0V, 1MHz | - | Single | - | - | - | 1.2 | - | 0 ns | Schottky Silicon Carbide Diodes | 1.35 V | Schottky Diodes & Rectifiers | - | - | ||
![]() STPS640CSFY STMicroelectronics | 5403 |
| Datasheet | Surface Mount | TO-277, 3-PowerDFN | - | TO-277A (SMPC) | - | - | STPS640 | STMicroelectronics | 6000 | - | 3 A | 120 A | - | 75 uA | STMicroelectronics | - | + 150 C | STMicroelectronics | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.003175 oz | - | 40 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 75 μA @ 40 V | 490 mV @ 3 A | - | - | -40°C ~ 150°C | - | - | 40 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Cathod | - | - | - | 40 | - | - | Schottky Rectifiers | 490 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() STTH2004SW STMicroelectronics | 14 |
| - | - | - | - | - | - | - | STTH2004 | STMicroelectronics | 600 | - | - | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | ||
![]() STPS630CSFY STMicroelectronics | 4436 |
| Datasheet | Surface Mount | TO-277, 3-PowerDFN | - | TO-277A (SMPC) | - | - | STPS630 | STMicroelectronics | 6000 | - | 3 A | 120 A | - | 95 uA | STMicroelectronics | - | + 150 C | STMicroelectronics | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.003175 oz | - | 30 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 95 μA @ 30 V | 450 mV @ 3 A | - | - | -40°C ~ 150°C | - | - | 30 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Cathod | - | - | - | 30 | - | - | Schottky Rectifiers | 450 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() STPS660CSFY STMicroelectronics | 515 |
| Datasheet | Surface Mount | TO-277, 3-PowerDFN | - | TO-277A (SMPC) | - | - | STPS660 | STMicroelectronics | 6000 | - | 3 A | 120 A | - | 19 uA | STMicroelectronics | - | + 150 C | STMicroelectronics | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Active | AEC-Q101 | - | - | Details | - | 0.003175 oz | - | 60 V | - | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 19 μA @ 60 V | 610 mV @ 3 A | - | - | -40°C ~ 175°C | - | - | 60 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Dual Common Cathod | - | - | - | 60 | - | - | Schottky Rectifiers | 610 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() STPSC20H12G2-TR STMicroelectronics | 3 | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK HV | - | - | - | STMicroelectronics | 1000 | - | 20 A | 140 A | - | 10 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | - | - | - | - | - | D2PAK | - | - | Active | - | - | - | Details | - | 0.052205 oz | - | 1.2 kV | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120 μA @ 1200 V | 1.5 V @ 20 A | - | - | -40°C ~ 175°C | - | - | 1200 V | 20A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | 1650pF @ 0V, 1MHz | - | Single | - | - | - | 1.2 | - | 0 ns | Schottky Silicon Carbide Diodes | 1.35 V | Schottky Diodes & Rectifiers | - | - | ||
![]() STPS2H100AFY STMicroelectronics | 13990 |
| Datasheet | Surface Mount | SOD-128 | - | SOD128Flat | - | - | - | STMicroelectronics | 3000 | - | 2 A | 55 A | - | 1 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | - | - | - | - | - | SOD128Flat | - | - | Active | AEC-Q101 | - | - | Details | - | 0.000917 oz | - | 100 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 μA @ 100 V | 790 mV @ 2 A | - | - | -40°C ~ 175°C | - | - | 100 V | 2A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | - | - | Single | - | - | - | 100 | - | - | Schottky Diodes | 600 mV | Schottky Diodes & Rectifiers | - | - | ||
![]() STPSC10065G2-TR STMicroelectronics | 1475 |
| Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | D2PAK | - | - | - | STMicroelectronics | 1000 | - | 10 A | 210 A | - | 7 uA | STMicroelectronics | - | + 175 C | STMicroelectronics | - 40 C | SMD/SMT | - | 1 | - | - | Cut Tape (CT) | - | - | - | - | D2PAK | - | - | Active | - | - | - | Details | - | 0.052205 oz | - | 650 V | - | MouseReel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 130 μA @ 650 V | 1.45 V @ 10 A | - | - | -40°C ~ 175°C | - | - | 650 V | 10A | Schottky Diodes & Rectifiers | - | - 40 C to + 175 C | - | - | - | 670pF @ 0V, 1MHz | - | Single | - | - | - | 650 | - | 0 ns | Schottky Silicon Carbide Diodes | 1.3 V | Schottky Diodes & Rectifiers | - | - | ||
![]() KBU1003 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 50.0433 MHz | ±20ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() 1N1344B STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | - | 1.2 V | - | - | MICROSEMI CORP | - | - | 1N1344B | - | - | - | - | 1 | - | 200 °C | -65 °C | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-4 | - | - | NOT SPECIFIED | 5.14 | - | No | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | POWER | - | 8541.10.00.80 | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | O-MUPM-D1 | - | - | - | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 16 A | - | - | - | 1 | - | - | 200 V | DO-203AA | - | 200 A | - | - | - | - | - | 5 µs | - | - | - | - | - | - | ||
![]() 1N1196A STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | MICROSEMI CORP | - | - | 1N1196A | - | - | - | - | 1 | - | 200 °C | -65 °C | - | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | - | NOT SPECIFIED | 5.46 | - | No | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | POWER | - | 8541.10.00.80 | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | O-MUPM-D1 | - | - | - | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 40 A | - | - | - | 1 | - | - | 400 V | DO-203AB | - | 800 A | - | - | - | - | - | 5 µs | - | - | - | - | - | - | ||
![]() 1N1345B STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | - | 1.1 V | - | - | MICROSEMI CORP | - | - | 1N1345B | - | - | - | - | 1 | - | 200 °C | -65 °C | - | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-4 | - | - | NOT SPECIFIED | 5.52 | - | No | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 1 | O-MUPM-D1 | - | - | - | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 16 A | - | - | - | 1 | - | - | 300 V | DO-203AA | - | 200 A | - | - | - | - | - | 5 µs | - | - | - | - | - | - | ||
![]() 1N1187 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | - | 1.2 V | - | - | GENESIC SEMICONDUCTOR INC | - | - | 1N1187 | - | - | - | - | 1 | - | 190 °C | -65 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Contact Manufacturer | - | - | - | - | 4.86 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | GENERAL PURPOSE | - | - | - | - | - | UPPER | SOLDER LUG | - | compliant | - | - | - | - | O-MUPM-D1 | - | - | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 35 A | - | - | - | 1 | - | - | 300 V | DO-5 | - | 595 A | - | 10 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3913 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | - | 1.4 V | - | - | MICROSEMI CORP | - | - | 1N3913 | - | - | - | - | 1 | - | 150 °C | -65 °C | - | METAL | DO-5, 1PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | - | NOT SPECIFIED | 5.54 | - | No | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | FAST RECOVERY | - | 8541.10.00.80 | - | - | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | - | 2 | O-MUPM-D1 | - | - | - | Not Qualified | - | SINGLE | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | 50 A | - | - | - | 1 | - | - | 400 V | DO-203AB | - | 300 A | - | - | - | - | - | 0.2 µs | - | - | - | - | - | - |