- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Package / Case | Surface Mount | Number of pins | Number of Terminals | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Kind of connector | Leakage Current-Max | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Spatial orientation | Type of connector | Vrrm - Repetitive Reverse Voltage | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Profile | Product | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | Vf - Forward Voltage | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPST10H100SBYTR STMicroelectronics | 3026 | - | Datasheet | - | TO-252-3 | - | - | - | - | - | - | - | - | - | 10 A | 210 A | - | 26 uA | - | - | + 175 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 645 mV | - | - | ||
![]() STPST1H100AF STMicroelectronics | 3410 | - | Datasheet | - | SOD-123F-2 | - | - | - | - | - | - | - | - | - | 1 A | 25 A | - | 1.7 uA | - | - | + 175 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 650 mV | - | - | ||
![]() STPST2H100UF STMicroelectronics | 6014 | - | Datasheet | - | DO-214AA-2 | - | - | - | - | - | - | - | - | - | 2 A | 35 A | - | 2.7 uA | - | - | + 175 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 725 mV | - | - | ||
![]() STPSC40G12WLY STMicroelectronics | 212 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPST2H100ZFY STMicroelectronics | 1732 | - | Datasheet | - | SOD-128F-2 | - | - | - | - | - | - | - | - | - | 2 A | 35 A | - | 2.7 uA | - | - | + 175 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 725 mV | - | - | ||
![]() TYN412 STMicroelectronics | 4000 | - | Datasheet | gold-plated | - | NO | 35 | 3 | 1 | socket | 1x35 | 2.54mm | THT | 1.68 g | - | - | STMICROELECTRONICS | - | female | 3 mA | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | straight | pin strips | - | -40...163°C | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | 1.5A | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 12000 A | 400 V | 60V | 120 A | 200 V/us | 400 V | 12 A | 30 mA | 15 mA | 1.5 V | beryllium copper | - | 70 μs | 10 μA | - | 0.254µm | UL94V-0 | ||
![]() X0405BF STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 0.2 mA | - | - | - | - | 1 | 125 °C | -45 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | SFM | Yes | - | - | - | - | - | Yes | EAR99 | - | SENSITIVE GATE | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | - | NOT SPECIFIED | 3 | - | R-PSIP-T3 | Not Qualified | SINGLE | - | - | SCR | 4000 A | 200 V | - | 27 A | 30 V/us | 200 V | 4 A | 5 mA | 0.05 mA | 0.8 V | - | - | - | - | - | - | - | ||
![]() S1206NH STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 0.005 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 7600 A | 800 V | - | 132 A | - | 800 V | 12 A | 15 mA | 5 mA | 1.5 V | - | - | 100 µs | - | - | - | - | ||
![]() TYN806 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 2 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | Yes | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 6000 A | 800 V | - | 80 A | 200 V/us | 800 V | 6 A | 30 mA | 15 mA | 1.5 V | - | - | 70 µs | 10 µA | - | - | - | ||
![]() TS120-400F STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 4 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 100 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | SENSITIVE GATE | 8541.30.00.80 | - | DUAL | GULL WING | - | compliant | - | - | - | - | R-PDSO-G4 | Not Qualified | SINGLE | ANODE | - | SCR | 650 A | 400 V | - | 7.5 A | 50 V/us | 400 V | 1 A | 6 mA | 0.2 mA | 0.8 V | - | - | 200 µs | 100 µA | - | - | - | ||
![]() TLS106-2 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 0.3 mA | - | - | - | - | 1 | 110 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-W3 | RECTANGULAR | IN-LINE | Active | - | No | - | - | - | - | - | - | EAR99 | - | SENSITIVE GATE | 8541.30.00.80 | - | SINGLE | WIRE | - | compliant | - | - | - | - | R-PSIP-W3 | Not Qualified | SINGLE | - | - | SCR | 4000 A | 200 V | - | 35 A | 10 V/us | 200 V | 4 A | 5 mA | 0.2 mA | 1 V | - | - | 100 µs | 10 µA | - | - | - | ||
![]() TLS106-1 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 0.3 mA | - | - | - | - | 1 | 110 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-W3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | - | - | - | EAR99 | - | SENSITIVE GATE | 8541.30.00.80 | - | SINGLE | WIRE | - | compliant | - | - | - | - | R-PSIP-W3 | Not Qualified | SINGLE | - | - | SCR | 4000 A | 100 V | - | 35 A | 10 V/us | 100 V | 4 A | 5 mA | 0.2 mA | 1 V | - | - | 100 µs | 10 µA | - | - | - | ||
![]() TYN808RG STMicroelectronics | 700 | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 2 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | Yes | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-220AB | SCR | 8000 A | 800 V | - | 100 A | 150 V/us | 800 V | 8 A | 30 mA | 15 mA | 1.3 V | - | - | - | - | - | - | - | ||
![]() TYN1016 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 2 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-220AB | SCR | 10000 A | 1000 V | - | 190 A | 500 V/us | 1000 V | 16 A | 40 mA | 25 mA | 1.3 V | - | - | - | - | - | - | - | ||
![]() TS420-700H STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 1 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Active | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | 3 | - | R-PSIP-T3 | Not Qualified | SINGLE | ANODE | - | SCR | 2500 A | 700 V | - | 30 A | 5 V/us | 700 V | 4 A | 5 mA | 0.2 mA | 0.8 V | - | - | - | - | - | - | - | ||
![]() SK10200 Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTW68N-1000 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | 3 | UL RECOGNIZED | R-PSFM-T3 | Not Qualified | SINGLE | - | - | SCR | - | 1000 V | - | - | 250 V/us | 1000 V | 35 A | 75 mA | 50 mA | 1.5 V | - | - | 100 μs | 20 μA | - | - | - | ||
![]() TYN690 STMicroelectronics | 2000 | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 3 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 25000 A | 600 V | - | 200 A | 500 V/us | 600 V | 20 A | 40 mA | 25 mA | 1.5 V | - | - | 70 μs | 10 μA | - | - | - | ||
![]() TYN1040 STMicroelectronics | 56000 | - | Datasheet | - | - | NO | - | 3 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 4 mA | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-220AB | SCR | 25000 A | 1000 V | - | 460 A | 1000 V/us | 1000 V | 40 A | 75 mA | 35 mA | 1.3 V | - | - | - | - | - | - | - | ||
![]() P0118MN5AA4 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 4 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 0.1 mA | - | - | 1 | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | DUAL | GULL WING | - | compliant | - | - | 4 | - | R-PDSO-G4 | Not Qualified | SINGLE | ANODE | - | SCR | 500 A | 600 V | - | 8 A | 75 V/us | 600 V | 0.8 A | 5 mA | 0.005 mA | 0.8 V | - | - | - | - | - | - | - |