- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTW48-200M STMicroelectronics | In Stock | - | Datasheet | NO | - | STMICROELECTRONICS | 5 mA | - | 125 °C | -55 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 50000 A | 200 V | 500 A | - | - | - | 30 mA | 60 mA | 3 V | - | - | ||
![]() 2N3657 STMicroelectronics | In Stock | - | Datasheet | NO | - | STMICROELECTRONICS | 5.5 mA | - | 125 °C | -60 °C | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 16000 A | 300 V | 180 A | 200 V/us | - | - | 350 mA | 500 mA | 4.5 V | 10 μs | - | ||
![]() TYN683 STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 3 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 25000 A | 100 V | 200 A | 500 V/us | 100 V | 20 A | 40 mA | 25 mA | 1.5 V | 70 µs | 10 µA | ||
![]() P0118MN STMicroelectronics | In Stock | - | Datasheet | YES | 4 | STMICROELECTRONICS | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | DUAL | GULL WING | - | compliant | - | 4 | R-PDSO-G4 | Not Qualified | SINGLE | ANODE | - | SCR | - | 600 V | - | - | 600 V | 0.8 A | - | 0.005 mA | - | - | - | ||
![]() 2N3656 STMicroelectronics | In Stock | - | Datasheet | NO | 2 | STMICROELECTRONICS | 6 mA | 1 | 125 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D2 | Not Qualified | SINGLE | ANODE | TO-48 | SCR | 16000 A | 200 V | 180 A | 200 V/us | 200 V | 35 A | 350 mA | 180 mA | 1.5 V | 10 µs | 50 µA | ||
![]() P0118DA STMicroelectronics | 5000 | - | Datasheet | NO | 3 | STMICROELECTRONICS | 0.001 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | BOTTOM | THROUGH-HOLE | - | not_compliant | - | 3 | O-PBCY-T3 | Not Qualified | SINGLE | - | TO-92 | SCR | 500 A | 400 V | 8 A | 30 V/us | 400 V | 0.8 A | 5 mA | 0.005 mA | 0.8 V | 200 µs | - | ||
![]() S0817NH STMicroelectronics | 18900 | - | Datasheet | NO | 3 | STMICROELECTRONICS | 0.005 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 5100 A | 800 V | 88 A | 100 V/us | 800 V | 8 A | 25 mA | 15 mA | 1.5 V | 100 µs | - | ||
![]() TYP512 STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | Yes | e3 | Yes | EAR99 | MATTE TIN | HIGH RELIABILITY | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | 3 | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 12000 A | 50 V | 300 A | 200 V/us | 50 V | 12 A | 50 mA | 30 mA | 1.5 V | 100 µs | 10 µA | ||
![]() TYN1004 STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 4000 A | 1000 V | 60 A | 200 V/us | 1000 V | 4 A | 30 mA | 15 mA | 1.5 V | 70 µs | 10 µA | ||
![]() TYN110 STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 10000 A | 100 V | 100 A | 200 V/us | 100 V | 10 A | 30 mA | 15 mA | 1.5 V | 70 µs | 10 µA | ||
![]() X0402BF STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 0.2 mA | 1 | 125 °C | -45 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | SFM | Yes | - | Yes | EAR99 | - | SENSITIVE GATE | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | - | SCR | 4000 A | 200 V | 27 A | 30 V/us | 200 V | 4 A | 5 mA | 0.2 mA | 0.8 V | - | - | ||
![]() BTW49-400 STMicroelectronics | In Stock | - | Datasheet | NO | - | STMICROELECTRONICS | 6 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 15000 A | 400 V | 100 A | 200 V/us | - | - | - | 200 mA | 3 V | - | - | ||
![]() S0617MH STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 0.005 mA | 1 | 125 °C | -45 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 3800 A | 600 V | 65 A | 100 V/us | 600 V | 6 A | 50 mA | 15 mA | 1.5 V | 100 µs | - | ||
![]() S1217MH STMicroelectronics | 18900 | - | Datasheet | NO | 3 | STMICROELECTRONICS | 0.005 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 7600 A | 600 V | 132 A | 100 V/us | 600 V | 12 A | 15 mA | 15 mA | 1.5 V | 100 µs | - | ||
![]() S1210MH STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 1.5 mA | 1 | 125 °C | -45 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 7700 A | 600 V | 140 A | 100 V/us | 600 V | 12 A | 50 mA | 25 mA | 2 V | 50 µs | - | ||
![]() TYN604 STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 4000 A | 600 V | 60 A | 200 V/us | 600 V | 4 A | 30 mA | 15 mA | 1.5 V | 70 µs | 10 µA | ||
![]() S1206MH STMicroelectronics | In Stock | - | Datasheet | NO | 3 | STMICROELECTRONICS | 0.005 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 7600 A | 600 V | 132 A | - | 600 V | 12 A | 15 mA | 5 mA | 1.5 V | 100 μs | - | ||
![]() TYN688 STMicroelectronics | 56000 | - | Datasheet | NO | 3 | STMICROELECTRONICS | 3 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 25000 A | 400 V | 200 A | 500 V/us | 400 V | 20 A | 40 mA | 25 mA | 1.5 V | 70 μs | 10 μA | ||
![]() TYN692 STMicroelectronics | 56000 | - | Datasheet | NO | 3 | STMICROELECTRONICS | 3 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-220AB | SCR | 25000 A | 800 V | 200 A | 500 V/us | 800 V | 20 A | 40 mA | 25 mA | 1.5 V | 70 μs | 10 μA | ||
![]() BTW48-600M STMicroelectronics | In Stock | - | Datasheet | NO | - | STMICROELECTRONICS | 5 mA | - | 125 °C | -55 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 50000 A | 600 V | 500 A | - | - | - | 30 mA | 60 mA | 3 V | 50 µs | - |