- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Leakage Current-Max | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Vrrm - Repetitive Reverse Voltage | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Product Type | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Product | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPST1H100ZFY STMicroelectronics | 308 | - | Datasheet | SOD-123F-2 | - | - | - | - | 1 A | 25 A | - | 1.7 uA | - | - | + 175 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 650 mV | - | ||
![]() STPST12H100SF STMicroelectronics | 7146 | - | Datasheet | TO-277A-3 | - | - | - | - | 12 A | 230 A | - | 24 uA | - | - | + 175 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 640 mV | - | ||
![]() STPST15H100SB-TR STMicroelectronics | 1065 |
| Datasheet | TO-252-3 | - | - | - | - | 15 A | 230 A | - | 28 uA | - | - | + 175 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 665 mV | - | ||
![]() S2516MH STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 0.01 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 16000 A | 600 V | 270 A | 500 V/us | 600 V | 25 A | 100 mA | 50 mA | 1.5 V | - | 100 μs | - | - | - | ||
![]() TYN1010 STMicroelectronics | 42000 | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 2 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | HIGH RELIABILITY | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 10000 A | 1000 V | 100 A | 200 V/us | 1000 V | 10 A | 30 mA | 15 mA | 1.5 V | - | 70 μs | 10 μA | - | - | ||
![]() S2516DH STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 0.01 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 16000 A | 400 V | 270 A | 500 V/us | 400 V | 25 A | 100 mA | 50 mA | 1.5 V | - | 100 μs | - | - | - | ||
![]() BTW49-200 STMicroelectronics | In Stock | - | Datasheet | - | NO | - | - | - | - | - | STMICROELECTRONICS | - | 6 mA | - | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 15000 A | 200 V | 100 A | 200 V/us | - | - | - | 200 mA | 3 V | - | - | - | - | - | ||
![]() BTW49-600 STMicroelectronics | In Stock | - | Datasheet | - | NO | - | - | - | - | - | STMICROELECTRONICS | - | 6 mA | - | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 15000 A | 600 V | 100 A | 200 V/us | - | - | - | 200 mA | 3 V | - | - | - | - | - | ||
![]() 1N5819DIE2S STMicroelectronics | In Stock | - | - | - | - | - | Amphenol Air LB Germany | 1 | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | ||
![]() P0118DN5AA4 STMicroelectronics | In Stock | - | Datasheet | - | YES | 4 | - | - | - | - | STMICROELECTRONICS | - | 0.1 mA | - | - | - | 1 | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | DUAL | GULL WING | compliant | 4 | - | R-PDSO-G4 | Not Qualified | SINGLE | ANODE | - | - | SCR | 500 A | 400 V | 8 A | 75 V/us | 400 V | 0.8 A | 5 mA | 0.005 mA | 0.8 V | - | - | - | - | - | ||
![]() P0118DN STMicroelectronics | In Stock | - | Datasheet | - | YES | 4 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | DUAL | GULL WING | compliant | 4 | - | R-PDSO-G4 | Not Qualified | SINGLE | ANODE | - | - | SCR | - | 400 V | - | - | 400 V | 0.8 A | - | 0.005 mA | - | - | - | - | - | - | ||
![]() TYN0510 STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 2 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 10000 A | 50 V | 100 A | 200 V/us | 50 V | 10 A | 30 mA | 15 mA | 1.5 V | - | 70 μs | 10 μA | - | - | ||
![]() S2514DH STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 2.5 mA | - | - | - | - | - | 1 | 125 °C | -45 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 25000 A | 400 V | 270 A | 750 V/us | 400 V | 25 A | 115 mA | 75 mA | 2.5 V | - | - | - | - | - | ||
![]() TS820-400B-TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 2 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | SINGLE | GULL WING | unknown | - | - | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | - | - | SCR | - | 400 V | - | 5 V/us | 400 V | 8 A | 5 mA | 0.2 mA | 0.8 V | - | - | 10 μA | - | - | ||
![]() BTW68N-800 STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | unknown | 3 | UL RECOGNIZED | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | SCR | - | 800 V | - | 250 V/us | 800 V | 35 A | 75 mA | 50 mA | 1.5 V | - | 100 μs | 20 μA | - | - | ||
![]() TYN208G STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 2 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | Yes | - | e3 | - | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 5000 A | 200 V | 84 A | 500 V/us | 200 V | 8 A | 45 mA | 25 mA | 1.5 V | - | 70 μs | 10 μA | - | - | ||
![]() TN805-400B-TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 2 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | SINGLE | GULL WING | compliant | - | - | R-PSSO-G2 | Not Qualified | SINGLE | ANODE | - | - | SCR | - | 400 V | - | 50 V/us | 400 V | 8 A | 20 mA | 5 mA | 1.5 V | - | - | 10 µA | - | - | ||
![]() BTW39-700 STMicroelectronics | In Stock | - | Datasheet | - | NO | - | - | - | - | - | STMICROELECTRONICS | - | 5 mA | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 25000 A | 700 V | 200 A | 200 V/us | - | - | - | 80 mA | 3 V | - | 100 µs | - | - | - | ||
![]() X0403NE STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 0.2 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | SENSITIVE GATE | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-202 | SCR | 2400 A | 800 V | 25 A | 30 V/us | 800 V | 4 A | 5 mA | 0.2 mA | 0.8 V | - | 50 μs | - | - | - | ||
![]() TYN106 STMicroelectronics | In Stock | - | Datasheet | - | NO | 3 | - | - | - | - | STMICROELECTRONICS | - | 2 mA | - | - | - | - | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | TO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | - | Yes | - | e3 | Yes | EAR99 | MATTE TIN | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | TO-220AB | SCR | 6000 A | 100 V | 80 A | 200 V/us | 100 V | 6 A | 30 mA | 15 mA | 1.5 V | - | 70 µs | 10 µA | - | - |