- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | RoHS | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Max Supply Voltage | Element Configuration | Nominal Supply Current | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPSC20H12WL STMicroelectronics | 138263 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | DO-247-2 (Straight Leads) | - | - | - | - | - | - | Tube | ECOPACK®2 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STPSC20 | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 1200V | - | - | 1.5V @ 20A | - | 20A | - | -40°C~175°C | - | - | 1200V | - | - | - | - | - | 0ns | - | - | - | 1650pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH3002G STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | - | - | - | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH30 | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | - | - | 1.05V @ 30A | CATHODE | 30A | - | 175°C Max | 300A | - | - | - | - | 200V | 30A | 1 | 50 ns | 20μA | 200V | - | - | - | - | 200V | - | 300A | 50 ns | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | - | ||
![]() STPS30SM100STN STMicroelectronics | In Stock | - | Datasheet | - | - | Reverse | - | - | 3 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | 870 mV | - | - | - | - | - | 100 V | - | - | - | - | - | - | 530 A | - | - | - | - | - | No SVHC | - | - | ||
![]() STTA806G STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | SILICON | 1 | - | - | - | Tube | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 600V | - | GULL WING | 245 | - | 8A | 30 | STTA806 | 3 | R-PSSO-G2 | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 16W | 8A | 1.75V @ 8A | CATHODE | 8A | - | 150°C Max | 90A | - | - | - | 1.75V | 600V | 8A | 1 | 52 ns | 100μA | 600V | - | - | 90A | - | 600V | - | - | 52 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTA306B-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 600V | - | GULL WING | 260 | not_compliant | 3A | 30 | STTA306 | 3 | R-PSSO-G2 | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 2.8W | 3A | 1.85V @ 3A | CATHODE | - | - | 125°C Max | 35A | - | - | - | - | 600V | 3A | 1 | 50 ns | 20μA | - | - | - | - | - | 600V | - | - | 50 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SPV1001T40 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | SILICON | 1 | - | - | - | Tube | - | e3 | yes | Obsolete | Not Applicable | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | SPV1001 | 3 | R-PSFM-T3 | - | - | 40V | Common Anode | 16A | - | Standard | 1μA @ 40V | - | - | 920mV @ 8A | CATHODE | 16A | - | -45°C~175°C | - | - | - | 16A DC | 920mV | 40V | 16A | 1 | - | - | 40V | TO-220AB | - | 250A | - | - | 1μA | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH10R04FP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | 2 | SILICON | 1 | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH10 | 3 | - | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | - | 1.7V @ 10A | - | 10A | - | 175°C Max | 100A | - | - | - | 1.7V | 400V | 10A | 1 | 40 ns | 10μA | 400V | - | - | 100A | - | 400V | - | 100A | 40 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS3045DJF-TR STMicroelectronics | 21028 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-PowerVDFN | 8 | SILICON | 1 | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | DUAL | - | 260 | - | - | - | STPS3045 | 8 | R-PDSO-N3 | - | - | - | Common Anode | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 45V | - | - | 640mV @ 30A | CATHODE | 30A | 80mA | 150°C Max | 200A | - | - | - | 640mV | 45V | 30A | 1 | - | 300μA | 45V | - | - | 200A | - | - | - | 200A | - | 950μm | 6.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS0520M STMicroelectronics | 5781 |
| Datasheet | - | - | Surface Mount | Surface Mount | DO-216AA | 2 | SILICON | 1 | 150°C | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | 20V | - | GULL WING | 260 | - | 500mA | NOT SPECIFIED | STPS0520 | 2 | S-PSSO-G1 | Not Qualified | Standard | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 20V | - | 500mA | 385mV @ 500mA | CATHODE | - | 50μA | 150°C Max | 50A | - | - | - | - | 20V | 500mA | - | - | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BYW29-200 STMicroelectronics | 15000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 | 2 | SILICON | 1 | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | - | NOT APPLICABLE | not_compliant | 8A | NOT APPLICABLE | BYW29 | 3 | - | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.15V @ 10A | - | 8A | - | 150°C Max | 80A | 8A | - | - | 1.15V | 200V | 8A | 1 | 35 ns | 10μA | 200V | - | - | 80A | - | 200V | - | 80A | 35 ns | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT41WFILM STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SILICON | 1 | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 100V | DUAL | GULL WING | NOT SPECIFIED | - | 200mA | NOT SPECIFIED | BAT41 | 3 | - | Not Qualified | Standard | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | 200mA | 1V @ 200mA | - | - | 100nA | 150°C Max | 1A | - | - | 200mA DC | 1V | 100V | 200mA | - | - | 20μA | 100V | - | 10pF @ 1V 1MHz | 1A | 1A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMMBAT43 STMicroelectronics | 4977 | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTA512FP STMicroelectronics | 50 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | SILICON | 1 | - | - | - | Tube | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | 1.2kV | - | - | NOT SPECIFIED | not_compliant | 5A | NOT SPECIFIED | STTA512 | 3 | R-PSFM-T2 | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 13W | - | 2.2V @ 5A | - | - | - | 150°C Max | 45A | 5A | 1200V | - | - | 1.2kV | 5A | 1 | 95 ns | 100μA | - | TO-220AC | - | - | - | 1.2kV | - | - | 95 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BYT30PI-400RG STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | 2 | SILICON | 1 | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | 400V | - | - | - | - | 30A | - | BYT30 | 2 | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 35μA @ 400V | 50W | 30A | 1.5V @ 30A | ISOLATED | 30A | - | -40°C~150°C | 350A | - | - | - | 1.5V | 400V | 30A | 1 | 100 ns | 35μA | 400V | - | - | 350A | - | 400V | - | 350A | 50 ns | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20SM100SFP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | SILICON | 1 | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STPS20 | 3 | - | - | - | - | Common Anode | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 100V | - | - | 900mV @ 20A | ISOLATED | 20A | 30μA | 150°C Max | 350A | - | - | - | 900mV | 100V | 20A | 1 | - | 30μA | 100V | TO-220AB | - | 350A | - | - | - | 350A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BYT01-400RL STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | SILICON | 1 | - | 1.33W | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | 400V | - | WIRE | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | BYT01 | 2 | - | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | - | 1A | 1.5V @ 1A | ISOLATED | - | - | -40°C~150°C | 30A | - | - | - | 1.5V | 400V | 1A | - | 55 ns | 20μA | 400V | - | - | 30A | - | 400V | - | - | 55 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH40P03SFP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | SILICON | 1 | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | TIN | 175°C | -65°C | ULTRA FAST SOFT RECOVERY POWER | - | 8541.10.00.80 | 300V | SINGLE | - | NOT SPECIFIED | unknown | 40A | NOT SPECIFIED | STTH40 | 3 | R-PSFM-T3 | Not Qualified | - | - | Common Anode | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50μA @ 300V | - | - | 1.1V @ 40A | ISOLATED | - | - | 175°C Max | 120A | - | - | - | - | 300V | 40A | 1 | - | 50μA | - | TO-220AB | - | - | - | 300V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS69WFILM STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SILICON | 1 | 150°C | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | 15V | DUAL | GULL WING | NOT SPECIFIED | - | 10mA | NOT SPECIFIED | BAS69 | 3 | - | Not Qualified | Standard | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 230nA @ 15V | - | 10mA | 570mV @ 10mA | - | - | 230nA | 150°C Max | 2A | - | - | 10mA DC | 500mV | 15V | 10mA | - | - | 100μA | 15V | - | 1pF @ 0V 1MHz | - | 2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BYW80FP-200 STMicroelectronics | 22868 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | SILICON | 1 | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | - | NOT SPECIFIED | not_compliant | 20A | NOT SPECIFIED | BYW80 | 3 | R-PSFM-T2 | Not Qualified | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.15V @ 15A | ISOLATED | - | - | 150°C Max | 100A | - | - | - | - | 200V | 10A | 1 | 35 ns | 10μA | - | TO-220AC | - | - | - | 200V | - | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS125U STMicroelectronics | 1100 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |