- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | RoHS | Usage Level | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTA806DIRG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | 2 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 16 W | - | - | - | 8 A | - | - | 90 A | - | - | - | - | - | - | - | 52 ns | 100 µA | 600 V | - | 90 A | - | 600 V | - | - | - | 52 ns | - | - | - | No | - | - | - | ||
![]() BAS69KFILM STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | 1 | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | 150°C | -65°C | - | - | 8541.10.00.70 | 1pF | 15V | DUAL | FLAT | 225 | unknown | 10mA | NOT SPECIFIED | BAS69 | 2 | - | - | Not Qualified | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 230nA @ 15V | - | 10mA | 570mV @ 10mA | - | - | 230nA | 150°C Max | 2A | - | - | 10mA DC | 750mV | 15V | 10mA | - | - | 100μA | 15V | 1pF @ 0V 1MHz | 2A | 2A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8L06DIRG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | 2 | TO-220AC ins | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 175°C | -40°C | - | - | - | - | 600V | - | - | - | - | 8A | - | STTH8L06 | - | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 8μA @ 600V | - | 8A | 1.3V @ 8A | - | - | - | 175°C Max | 120A | - | 600V | 8A | - | 600V | 8A | - | 105 ns | 8μA | - | - | - | - | 600V | - | - | - | 105 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH4R02FP STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 Full Pack | 2 | - | SILICON | 1 | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | - | NOT SPECIFIED | - | 4A | NOT SPECIFIED | STTH4R02 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 4A | 1.05V @ 4A | ISOLATED | - | - | 175°C Max | 70A | - | - | - | - | 200V | 4A | 1 | 30 ns | 3μA | - | - | - | - | 200V | - | - | - | 30 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH802B STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | 1 | - | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | GULL WING | 260 | not_compliant | - | 30 | STTH802 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | - | - | 1.05V @ 8A | CATHODE | - | - | 175°C Max | 100A | 8A | - | - | 1.05V | 200V | 8A | 1 | 30 ns | 6μA | - | - | 100A | - | 200V | - | - | - | 30 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTA406RL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-201AD, Axial | - | - | SILICON | 1 | - | - | - | - | Tape & Reel (TR) | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 125°C | -40°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | - | 600V | - | WIRE | NOT SPECIFIED | not_compliant | 4A | NOT SPECIFIED | STTA406 | 2 | - | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 4A | 1.75V @ 4A | ISOLATED | - | - | 125°C Max | 80A | - | - | 4A DC | - | 600V | 4A | 1 | 55 ns | 50μA | - | - | - | - | 600V | - | - | - | 55 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH208RL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | SILICON | 1 | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -50°C | HIGH VOLTAGE ULTRA FAST RECOVERY | HIGH RELIABILITY, SNUBBER DIODE, FREE WHEELING DIODE | 8541.10.00.80 | - | 800V | - | WIRE | NOT SPECIFIED | not_compliant | 2A | NOT SPECIFIED | STTH2 | 2 | - | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | 2A | 1.65V @ 2A | ISOLATED | - | - | 175°C Max | 45A | - | - | - | - | 800V | 2A | 1 | 75 ns | 5μA | - | - | - | - | 800V | - | - | - | 75 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH2R02Q STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | - | SILICON | 1 | - | - | - | - | Tape & Box (TB) | - | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH2R | 2 | - | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | - | 1V @ 2A | ISOLATED | - | - | 175°C Max | 75A | 2A | - | - | - | 200V | 2A | 1 | 30 ns | 3μA | - | - | - | - | 200V | - | - | - | 30 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH312B STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | 1 | - | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | GULL WING | 260 | not_compliant | - | 30 | STTH312 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | - | - | 2V @ 3A | CATHODE | 3A | - | 175°C Max | 35A | 3A | 1200V | - | 2V | 1.2kV | 3A | 1 | 115 ns | 10μA | 1.2kV | - | 35A | - | 1.2kV | - | - | 35A | 115 ns | 2.4mm | 6.6mm | 6.2mm | - | - | ROHS3 Compliant | - | ||
![]() FERD30H100SH STMicroelectronics | In Stock | - | Datasheet | - | NRND (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | - | - | SILICON | 1 | 175°C | - | - | Industrial grade | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD30 | - | - | R-PSIP-T3 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | - | - | - | - | CATHODE | 30A | - | 175°C Max | - | - | - | - | - | 100V | 30A | 1 | - | - | - | - | - | - | - | 0.62V | 130μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC606G-TR STMicroelectronics | 32363 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | 1 | - | - | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | GULL WING | 245 | - | - | 30 | STPSC6 | 3 | - | R-PSSO-G2 | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 75μA @ 600V | - | - | 1.7V @ 6A | CATHODE | 6A | 75μA | -40°C~175°C | 27A | 6A | - | - | 1.7V | 600V | 6A | 1 | 0ns | 75μA | 600V | 375pF @ 0V 1MHz | 110A | - | - | - | - | - | - | 9.35mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTA1512PIRG STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | 3 | - | - | - | - | - | - | - | Bulk | TURBOSWITCH™ | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | - | - | 1.2kV | - | - | - | - | 15A | - | STTA151 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | - | 2.1V @ 15A | - | - | - | 150°C Max | - | - | 1200V | - | 2.1V | 1.2kV | 15A | - | 105 ns | - | - | - | 150A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STTH1210G-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 1 | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH1210 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | - | 2V @ 12A | CATHODE | - | - | 175°C Max | 80A | - | 1000V | - | 2V | 1kV | 12A | 1 | 90 ns | 10μA | - | - | 80A | - | 1kV | - | - | - | 48 ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYT08P-400 STMicroelectronics | 32565 | - | Datasheet | - | - | Tin | Through Hole | Through Hole | TO-220-2 | 2 | - | SILICON | 1 | - | - | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 400V | - | - | - | - | 8A | - | BYT08 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | 8A | 1.5V @ 8A | - | 8A | - | 150°C Max | 100A | - | - | - | 1.5V | 400V | 8A | 1 | 75 ns | 15μA | 400V | - | 100A | - | 1.4V | - | - | 100A | 75 ns | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1212G STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 2 | - | SILICON | 1 | - | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH1212 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1200V | - | - | 2.2V @ 12A | CATHODE | 12A | - | 175°C Max | 100A | - | 1200V | - | 2.2V | 1.2kV | 12A | 1 | 100 ns | 10μA | 1.2kV | - | 100A | - | 1.2kV | - | - | 100A | 100 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH8BC060D STMicroelectronics | 609 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | STTH8BC | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | - | - | 3.6V @ 8A | - | - | - | - | - | - | - | - | - | 600V | 8A | - | 40ns | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH1210G STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 1 | - | - | - | - | Tube | - | e3 | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | - | GULL WING | 245 | not_compliant | - | 30 | STTH1210 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | - | 2V @ 12A | CATHODE | 12A | - | 175°C Max | 80A | - | 1000V | - | - | 1kV | 12A | 1 | 90 ns | 10μA | 1kV | - | - | - | 1kV | - | - | 80A | 48 ns | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | - | ||
![]() STTH20P035FP STMicroelectronics | 12000 | - | - | 29 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STTH2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH30L06PI STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | 2 | - | SILICON | 1 | - | - | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | 600V | - | - | 245 | not_compliant | 30A | NOT SPECIFIED | STTH30 | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | - | 30A | 1.55V @ 30A | ISOLATED | - | - | 175°C Max | 160A | - | - | - | 1.55V | 600V | 30A | 1 | 90 ns | 25μA | - | - | 160A | - | 600V | - | - | - | 90 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTA2006PI STMicroelectronics | 899 | - | Datasheet | - | - | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | - | - | SILICON | 1 | 150°C | 40W | - | - | Bulk | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | SINGLE | - | 245 | not_compliant | 20A | NOT SPECIFIED | STTA200 | 2 | CECC | R-PSFM-T2 | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | - | 20A | 1.75V @ 20A | ISOLATED | - | - | 150°C Max | - | - | - | - | - | 600V | 20A | 1 | 60 ns | - | - | - | - | 180A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |