- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Frequency Band | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH1512D STMicroelectronics | 139 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | 12pF | - | 1.2kV | - | - | - | NOT SPECIFIED | not_compliant | 15A | NOT SPECIFIED | STTH1512 | 3 | - | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 15μA @ 1200V | - | 15A | 2.1V @ 15A | - | 15A | - | 175°C Max | 150A | - | 1200V | - | 2.1V | 1.2kV | 15A | 1 | 105 ns | 15μA | 1.2kV | - | - | - | - | - | 1.2kV | - | - | 200A | 53 ns | - | - | - | 15.75mm | - | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15L25G-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPV1512N STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 8-PowerVDFN | YES | - | - | SILICON | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK® | - | Active | 3 (168 Hours) | 2 | - | EAR99 | - | - | - | GENERAL PURPOSE | IR-NOM | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | SPV1512 | - | IEC-61000-4-5 | R-PDSO-N2 | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 12V | - | - | 140mV @ 16A | CATHODE | - | - | -40°C~150°C | - | 16A | 12V | 16A DC | - | - | - | 1 | - | - | - | 12V | - | - | - | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTA812DIRG STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 Insulated, TO-220AC | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TURBOSWITCH™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | - | 1.2kV | - | - | - | - | - | 8A | - | STTA812 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 1200V | 21.5W | - | 2.2V @ 8A | - | - | - | 150°C Max | 70A | - | 1200V | - | - | 1.2kV | 8A | - | 100 ns | 100μA | - | - | - | - | - | - | 1.2kV | - | - | - | 100 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SMAJ58CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH4L06QRL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STTH4L06 | 2 | - | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 3μA @ 600V | - | - | 1.3V @ 3A | ISOLATED | - | - | 175°C Max | - | 4A | - | - | 1.3V | 600V | 4A | 1 | 75 ns | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMAJ33CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | - | 36.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH30AC06SP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | TO-3P-3, SC-65-3 | NO | - | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | Tube | ECOPACK® | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH30 | - | - | R-PSFM-T3 | - | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 600V | - | - | 1.95V @ 30A | - | - | - | 175°C Max | - | 30A | 600V | 30A | - | - | - | 1 | 60ns | - | - | 600V | - | - | - | 270A | - | - | 20μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH50W06SW STMicroelectronics | 55 | - | Datasheet | - | Through Hole | Through Hole | TO-247-3 | - | 3 | 6.500007g | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | Not Applicable | 3 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | - | - | - | - | - | - | - | - | - | STTH50 | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 50μA @ 600V | - | - | 2.4V @ 50A | - | 50A | - | 175°C Max | 390A | - | - | - | 1.25V | 600V | 50A | 1 | 45 ns | 500μA | 600V | - | - | - | 390A | - | - | - | - | 390A | 200 ns | - | - | - | 20.15mm | 15.75mm | 5.15mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH20R04W STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH2 | 2 | - | R-PSFM-T2 | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 20μA @ 400V | - | - | 1.7V @ 20A | - | - | - | 175°C Max | 150A | - | - | - | 1.15V | 400V | 20A | 1 | 45 ns | 20μA | 400V | - | TO-247 | - | - | - | 400V | - | - | - | 45 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DTV1500HFP STMicroelectronics | 5880 | - | Datasheet | - | Through Hole | - | - | NO | 2 | - | SILICON | 2 | - | 1.7 V | STMICROELECTRONICS | STMicroelectronics | DTV1500HFP | 1 | - | 150 °C | PLASTIC/EPOXY | PLASTIC, TO-220FPAC, 2 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | NOT SPECIFIED | 5.79 | Compliant | Yes | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | 150 °C | -65 °C | HIGH VOLTAGE VERY FAST RECOVERY | - | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | THROUGH-HOLE | 245 | not_compliant | - | - | - | 3 | - | R-PSFM-T2 | Not Qualified | - | - | SINGLE | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | ISOLATED | 6 A | - | - | - | 6 A | - | - | - | - | - | 1 | 125 ns | 100 µA | 1.5 kV | 1500 V | TO-220AC | - | 80 A | 80 A | - | - | - | - | - | - | 0.125 µs | - | - | - | - | No | - | - | - | ||
![]() TMM6263FILM STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-213AA (Glass) | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 200°C | -65°C | - | MATCHED BATCH AVAILABLE | 8541.10.00.60 | 2.2pF | - | 60V | - | END | WRAP AROUND | 260 | - | 150mA | 30 | TMM626 | 2 | - | - | - | - | Standard | - | - | Single | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 200nA @ 50V | - | 15mA | 1V @ 15mA | ISOLATED | 15mA | 200nA | -65°C~200°C | 50mA | - | - | 15mA DC | 1V | 60V | 15mA | - | - | 200nA | 60V | - | - | 2.2pF @ 0V 1MHz | 50mA | - | - | - | - | - | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1003SG-TR STMicroelectronics | 170 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | MATTE TIN | - | - | EFFICIENCY | LOW LEAKAGE CURRENT, LOW POWER LOSS | 8541.10.00.80 | - | - | - | - | SINGLE | GULL WING | 245 | unknown | - | NOT SPECIFIED | STTH10 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 300V | - | - | 1.3V @ 10A | - | - | - | 175°C Max | - | - | - | - | - | 300V | 10A | 1 | 35 ns | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N5806U02A STMicroelectronics | 10000 | - | Datasheet | 30 Weeks | - | - | - | YES | - | - | SILICON | 2 | - | 0.8 V | STMICROELECTRONICS | STMicroelectronics | 1N5806U02A | 1 | - | 175 °C | UNSPECIFIED | ROHS COMPLIANT, HERMETIC SEALED, LCC2A, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | NOT SPECIFIED | 5.26 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | POWER ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-XBCC-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | 1 | 30 | - | - | 150 V | - | - | - | 35 A | - | Single | - | - | - | 150 | 0.03 µs | - | - | - | - | - | - | - | - | ||
![]() 1N5819UB1 STMicroelectronics | 31 |
| Datasheet | 40 Weeks, 1 Day | - | - | - | YES | - | - | SILICON | 2 | - | - | STMICROELECTRONICS | STMicroelectronics | 1N5819UB1 | 1 | - | 150 °C | PLASTIC/EPOXY | ROHS COMPLIANT, HERMETIC SEALED, LCC2B, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | NOT SPECIFIED | 5.72 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | SCHOTTKY | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-PDSO-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 45 V | - | - | - | - | - | Single | - | - | - | 45 | - | - | - | - | - | - | - | - | - | ||
![]() 1N5819U02B STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | - | - | YES | - | - | SILICON | 2 | - | 0.35 V | STMICROELECTRONICS | STMicroelectronics | 1N5819U02B | 1 | - | 150 °C | PLASTIC/EPOXY | ROHS COMPLIANT, HERMETIC SEALED, LCC2B, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | NOT SPECIFIED | 5.49 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-PDSO-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | 45 V | - | - | - | 25 A | - | Single | - | - | - | 45 | - | - | - | - | - | - | - | - | - | ||
![]() 1N5811U02B STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | - | - | YES | - | - | SILICON | 2 | - | 0.8 V | STMICROELECTRONICS | STMicroelectronics | 1N5811U02B | 1 | - | 175 °C | UNSPECIFIED | R-XBCC-N2 | RECTANGULAR | CHIP CARRIER | Active | - | NOT SPECIFIED | 5.46 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | POWER ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-XBCC-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | 1 | 35 | - | - | 150 V | - | - | - | 100 A | - | Single | - | - | - | 150 | 0.035 µs | - | - | - | - | - | - | - | - | ||
![]() STTH30R06D STMicroelectronics | 6666 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | 600V | - | - | - | NOT SPECIFIED | not_compliant | 30A | NOT SPECIFIED | STTH30 | 3 | - | - | Not Qualified | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 25μA @ 600V | - | 30A | 1.85V @ 30A | - | - | - | 175°C Max | 160A | - | - | - | - | 600V | 30A | 1 | 70 ns | 25μA | - | - | - | - | - | - | 600V | - | - | - | 70 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTA506B STMicroelectronics | 22500 | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | SOFT FACTOR IS 0.55, FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | - | GULL WING | 260 | not_compliant | 5A | 30 | STTA506 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | 600V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5A | Standard | 100μA @ 600V | 10W | 5A | 1.75V @ 5A | CATHODE | - | - | 150°C Max | 55A | - | - | - | 1.75V | 600V | 5A | 1 | 50 ns | 100μA | - | - | - | - | 55A | - | 600V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8R04FP STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | 2 | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | STTH8R04 | 3 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | - | - | 1.5V @ 8A | - | 8A | - | -40°C~175°C | 120A | 8A | - | - | 1.5V | 400V | 8A | 1 | 50 ns | 10μA | 400V | - | - | - | 120A | - | 400V | - | - | - | 50 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | - |