- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH8L06D STMicroelectronics | 3900 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 9.071847g | SILICON | - | 1 | - | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, UL RECOGNIZED | 8541.10.00.80 | - | 600V | - | - | - | - | 8A | - | STTH8L06 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 8μA @ 600V | 8A | 1.3V @ 8A | CATHODE | 8A | - | 175°C Max | 120A | - | - | - | 1.3V | 600V | 8A | 1 | 105 ns | 8μA | 600V | - | - | - | 120A | - | 600V | - | 120A | 105 ns | - | - | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH4R02SY STMicroelectronics | 5000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AB, SMC | - | - | - | SILICON | - | 1 | - | - | Cut Tape (CT) | Q Automotive | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | STTH4R02 | - | AEC-Q101 | R-PDSO-C2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 1.05V @ 4A | - | 4A | 20μA | -40°C~175°C | - | 4A | - | - | - | 200V | 4A | 1 | 30 ns | - | - | - | - | - | - | - | - | - | - | 16 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3150RL STMicroelectronics | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | 9.071847g | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | 150V | - | WIRE | - | - | 3A | - | STPS3150 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 150V | 3A | 820mV @ 3A | ISOLATED | 3A | 2μA | 175°C Max | 150A | - | - | - | 820mV | 150V | 3A | 1 | - | 2mA | 150V | - | - | - | 100A | - | - | - | 150A | - | - | - | 6.35mm | 9.5mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2L25U STMicroelectronics | 61 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | G23 | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | 25V | DUAL | C BEND | 260 | - | 2A | 30 | STPS2L25 | 2 | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90μA @ 25V | 2A | 450mV @ 2A | - | 2A | 90μA | 150°C Max | 75A | - | - | - | 450mV | 25V | 2A | 1 | - | 90μA | 25V | - | - | - | 75A | - | - | - | 75A | - | 150°C | - | 2.65mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1R02A STMicroelectronics | 151528 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | DUAL | C BEND | - | - | 1.5A | - | STTH1 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | 1.5A | 1V @ 1.5A | - | 1.5A | - | 175°C Max | 60A | - | - | - | 1.2V | 200V | 1.5A | 1 | 30 ns | 3μA | 200V | - | - | - | 60A | - | 200V | - | 60A | 30 ns | 175°C | - | 2.23mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH5L06FP STMicroelectronics | 17329 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-2 Full Pack, Isolated Tab | - | 2 | - | SILICON | - | 1 | - | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | - | - | - | 5A | - | STTH5L06 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 5A | 1.3V @ 5A | - | 5A | - | 175°C Max | 90A | - | - | - | 1.3V | 600V | 5A | 1 | 95 ns | 5μA | 600V | - | - | - | 90A | - | 600V | - | 90A | 95 ns | - | - | 9.3mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH108A STMicroelectronics | 20000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | 0°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 800V | DUAL | C BEND | 260 | - | 1A | 10 | STTH10 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | 1A | 1.65V @ 1A | - | 1A | - | 175°C Max | 20A | - | - | - | 1.25V | 800V | 1A | - | 75 ns | 5μA | 800V | - | - | - | 20A | - | 800V | - | 20A | 75 ns | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1150AY STMicroelectronics | 14201 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 1 | - | - | Cut Tape (CT) | Q Automotive | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | POWER | - | - | - | - | DUAL | C BEND | 260 | not_compliant | - | 30 | STPS1150 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 150V | - | 820mV @ 1A | - | 1A | - | 175°C Max | - | 1A | - | - | 890mV | 150V | 1A | 1 | - | 1μA | 150V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH30R04W STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | - | 2 | - | SILICON | - | 1 | - | - | Tube | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | HIGH RELIABILITY, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | - | - | - | - | - | STTH30 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | 1.45V @ 30A | - | 30A | - | -40°C~175°C | 300A | - | - | - | 1.45V | 400V | 30A | 1 | 100 ns | 15μA | 400V | - | - | - | 300A | - | 400V | - | 300A | 100 ns | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS70KFILM STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | 70V | DUAL | FLAT | 260 | - | 70mA | - | BAS70 | 2 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 70V | 70mA | 1V @ 15mA | - | 70mA | 10μA | 150°C Max | 1A | - | - | 70mA DC | 1V | 70V | 70mA | - | - | 10μA | 70V | - | - | 2pF @ 0V 1MHz | 1A | - | - | - | - | - | - | 70V | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1506DPI STMicroelectronics | 60 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | - | 2 | - | SILICON | - | 1 | - | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | 600V | - | - | - | - | 15A | - | STTH1506 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 15A | 3.6V @ 15A | ISOLATED | 15A | - | 150°C Max | 130A | - | - | - | 3.6V | 600V | 15A | 1 | 35 ns | 20μA | 600V | - | - | - | 130A | - | 600V | - | 130A | 35 ns | - | - | 12.85mm | 15.5mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2H100AY STMicroelectronics | 31149 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | Q Automotive | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | LOW LEAKAGE CURRENT | - | - | - | DUAL | C BEND | 260 | - | - | 30 | STPS2H100 | 2 | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | 790mV @ 2A | - | 2A | 1μA | -40°C~175°C | 75A | - | - | - | 880mV | 100V | 2A | 1 | - | 1μA | 100V | - | - | - | 75A | - | - | - | 75A | - | - | - | 2.45mm | 4.6mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1R06U STMicroelectronics | 83883 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | 4.535924g | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | - | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | DUAL | C BEND | 260 | - | 1A | - | STTH1 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1A | 1.7V @ 1A | - | 1A | - | 175°C Max | 20A | - | - | - | 1.7V | 600V | 1A | - | 45 ns | 1μA | 600V | - | - | - | 20A | - | 600V | - | 25A | 45 ns | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30M100DJF-TR STMicroelectronics | 24000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold, Tin | Surface Mount | Surface Mount | 8-PowerVDFN | - | 8 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | - | DUAL | - | - | - | - | - | STPS30 | 8 | - | R-PDSO-N5 | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 100V | - | 960mV @ 30A | CATHODE | 30A | 40mA | 150°C Max | 200A | - | - | - | 960mV | 100V | 30A | 1 | - | 100μA | 100V | - | - | - | 200A | - | - | - | 200A | - | - | - | 950μm | 6.15mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH15L06G-TR STMicroelectronics | 2000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | - | GULL WING | 245 | - | - | 30 | STTH15L06 | 3 | - | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 600V | - | 1.55V @ 15A | CATHODE | 20A | - | 175°C Max | 130A | - | - | - | 1.55V | 600V | 20A | 1 | 85 ns | 15μA | 600V | - | - | - | 150A | - | 600V | - | - | 85 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH310S STMicroelectronics | 38131 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | DO-214AB, SMC | - | 2 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -50°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | HIGH RELIABILITY, FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 1kV | DUAL | C BEND | 260 | - | 3A | 10 | STTH310 | 2 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | 3A | 1.7V @ 3A | - | 3A | - | -40°C~175°C | 45A | - | 1000V | - | 1.7V | 1kV | 3A | 1 | 75 ns | 10μA | 1kV | - | - | - | 45A | - | 1kV | - | 45A | 75 ns | - | - | 2.45mm | 7.15mm | 6.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH5L06B-TR STMicroelectronics | 10000 | - | Datasheet | - | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | - | 1 | - | - | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | GULL WING | 260 | - | 5A | 30 | STTH5L06 | 3 | - | R-PSSO-G2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 600V | 5A | 1.3V @ 5A | CATHODE | 5A | - | 175°C Max | 60A | - | - | - | 1.3V | 600V | 5A | 1 | 95 ns | 5μA | 600V | - | - | - | 60A | - | 600V | - | 65A | 95 ns | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT46 STMicroelectronics | 56000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 4.535924g | SILICON | - | 1 | - | 0.15W | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 125°C | -65°C | - | - | 8541.10.00.70 | 10pF | 100V | - | WIRE | - | - | 150mA | - | BAT46 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 75V | 150mA | 450mV @ 10mA | ISOLATED | 150mA | 5μA | -65°C~125°C | 750mA | - | - | 150mA DC | 1V | 100V | 150mA | - | - | 5μA | 100V | - | - | 10pF @ 0V 1MHz | 750mA | - | - | - | 1A | - | - | - | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3150UY STMicroelectronics | 217500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | - | 1 | - | - | Cut Tape (CT) | Q Automotive | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | EFFICIENCY | - | - | - | - | DUAL | C BEND | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS3150 | - | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 150V | - | 820mV @ 3A | - | 3A | 2mA | -40°C~175°C | 100A | - | - | - | 890mV | 150V | 3A | 1 | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH15RQ06DY STMicroelectronics | 3212 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-220-2 | NO | - | - | SILICON | - | 1 | 175°C | - | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH15R | - | - | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | 2.95V @ 15A | CATHODE | - | - | -40°C~175°C | - | - | 600V | 15A | - | - | - | 1 | 50ns | - | - | 600V | TO-220AC | - | - | 120A | - | 20μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |