- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Brand Name | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Frequency Band | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5811U01B STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | - | - | YES | - | - | SILICON | 2 | 0.8 V | STMICROELECTRONICS | STMicroelectronics | 1N5811U01B | 1 | - | 175 °C | UNSPECIFIED | ROHS COMPLIANT, HERMETIC SEALED, LCC2B, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | NOT SPECIFIED | 5.46 | - | - | - | - | - | - | - | EAR99 | - | - | - | POWER ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-XBCC-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | 1 | 35 | - | - | 150 V | - | - | - | 100 A | - | Single | - | - | - | 150 | 0.035 µs | - | - | - | - | - | - | - | - | ||
![]() 1N5811UB1 STMicroelectronics | 10000 | - | Datasheet | 30 Weeks | - | - | - | YES | - | - | SILICON | 2 | - | STMICROELECTRONICS | STMicroelectronics | 1N5811UB1 | 1 | - | 175 °C | UNSPECIFIED | ROHS COMPLIANT, HERMETIC SEALED, LCC2B, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | NOT SPECIFIED | 5.46 | - | - | - | - | - | - | - | EAR99 | - | - | - | POWER ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-XBCC-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | 1 | 35 | - | - | 150 V | - | - | - | 100 A | - | Single | - | - | - | 150 | 0.035 µs | - | - | - | - | - | - | - | - | ||
![]() 1N5819U01B STMicroelectronics | 10000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 45 | - | - | - | - | - | - | - | - | - | ||
![]() BYV54S200FSYHRB STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | - | - | NO | - | - | SILICON | 3 | 0.85 V | STMICROELECTRONICS | STMicroelectronics | BYV54S200FSYHRB | 1 | - | 150 °C | METAL | S-MSFM-P3 | SQUARE | FLANGE MOUNT | Active | TO-254AA | - | 5.74 | - | - | - | - | - | - | - | EAR99 | - | - | - | FAST RECOVERY | - | 8541.10.00.80 | - | Rectifier Diodes | - | SINGLE | PIN/PEG | - | compliant | - | - | - | 3 | - | S-MSFM-P3 | Not Qualified | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | 1 | - | - | - | 200 V | TO-254AA | - | - | 400 A | - | - | - | - | - | - | 0.06 µs | - | - | - | - | - | - | - | - | ||
![]() 1N5806UA1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | SILICON | 2 | 0.8 V | STMICROELECTRONICS | STMicroelectronics | 1N5806UA1 | 1 | - | 175 °C | UNSPECIFIED | ROHS COMPLIANT, HERMETIC SEALED, LCC2A, 2 PIN | RECTANGULAR | CHIP CARRIER | Active | - | NOT SPECIFIED | 5.28 | - | - | - | - | - | - | - | EAR99 | - | - | - | POWER ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-XBCC-N2 | Not Qualified | STMicroelectronics | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | 1 | 30 | - | - | 150 V | - | - | - | 35 A | - | Single | - | - | - | 150 | 0.03 µs | - | - | - | - | - | - | - | - | ||
![]() BYT30G-400-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | EFFICIENCY | LOW NOISE; FREE WHEELING DIODE | 8541.10.00.80 | - | - | 400V | - | GULL WING | 245 | not_compliant | 30A | 30 | BYT30 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 35μA @ 400V | - | 30A | 1.5V @ 30A | CATHODE | - | - | -40°C~150°C | 280A | - | - | - | - | 400V | 30A | 1 | 100 ns | 35μA | - | - | - | - | - | 350A | 400V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH8R06R STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | 2.9 V | - | - | - | 45 ns | 30 µA | 600 V | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() STTH4L06RL STMicroelectronics | 10 | - | Datasheet | - | Through Hole | Through Hole | DO-201AD, Axial | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | WIRE | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STTH4L06 | 2 | - | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 600V | - | - | 1.3V @ 3A | ISOLATED | - | - | 175°C Max | - | 4A | - | - | 1.3V | 600V | 4A | 1 | 75 ns | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS30SM60STN STMicroelectronics | In Stock | - | Datasheet | - | Reverse | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | 615 mV | - | - | - | - | - | 60 V | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() BAR28 STMicroelectronics | 6540 | - | Datasheet | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 200°C | -65°C | - | MATCHED BATCH AVAILABLE | 8541.10.00.60 | 2pF | - | 70V | - | WIRE | NOT SPECIFIED | - | 15mA | NOT SPECIFIED | BAR28 | 2 | - | - | Not Qualified | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 200nA @ 50V | - | 15mA | 1V @ 15mA | ISOLATED | - | 200nA | -65°C~200°C | 50mA | - | - | 15mA DC | 1V | 70V | 15mA | - | - | - | - | - | - | 2pF @ 0V 1MHz | 50mA | 0.05A | - | - | - | - | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTA512B STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | 1.2kV | - | GULL WING | 260 | not_compliant | 5A | 30 | STTA512 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 13W | - | 2.2V @ 5A | CATHODE | - | - | 150°C Max | 70A | 5A | 1200V | - | 2.2V | 1.2kV | 5A | 1 | 95 ns | 100μA | - | - | - | - | 45A | - | 1.2kV | - | - | - | 95 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40SM100CTN STMicroelectronics | In Stock | - | Datasheet | - | Reverse | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | 810 mV | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | 530 A | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() STPS40M60CTN STMicroelectronics | In Stock | - | Datasheet | - | Reverse | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | 730 mV | - | - | - | - | - | 60 V | - | - | - | - | - | - | - | - | 220 A | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() STTA2006PIRG STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | - | 2 | DOP3I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | TURBOSWITCH™ | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | - | - | - | 600V | - | - | - | - | 20A | - | STTA200 | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 40W | - | 1.75V @ 20A | - | - | - | 150°C Max | 180A | - | 600V | 20A | - | 600V | 20A | - | 60 ns | 100μA | - | - | - | - | - | - | 600V | - | - | - | 60 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH108RL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -50°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | - | 800V | - | WIRE | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | STTH10 | 2 | - | O-PALF-W2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 800V | - | 1A | 1.65V @ 1A | ISOLATED | - | - | 175°C Max | 25A | - | - | - | - | 800V | 1A | - | 75 ns | 5μA | - | - | - | - | - | - | 800V | - | - | - | 75 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX55C2V4 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW77G-200-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | GULL WING | 245 | not_compliant | 25A | 30 | BYW77 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 200V | - | - | 1.15V @ 40A | CATHODE | - | - | -40°C~150°C | 200A | - | - | - | 1.15V | 200V | 25A | 1 | 50 ns | 25μA | - | - | - | - | 200A | - | 200V | - | - | - | 50 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTA812D STMicroelectronics | 120 | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 1.2kV | - | - | NOT SPECIFIED | not_compliant | 8A | NOT SPECIFIED | STTA812 | 3 | CECC | - | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 21.5W | - | 2.2V @ 8A | CATHODE | 8A | - | 150°C Max | 70A | 8A | 1200V | - | 2.2V | 1.2kV | 8A | 1 | 100 ns | 100μA | 1.2kV | - | - | - | 70A | - | 1.2kV | - | - | 80A | 100 ns | - | - | - | 9.3mm | 10.4mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPSC20065GY-TR STMicroelectronics | 1203 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPSC2006 | - | - | R-PSSO-G2 | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 150μA @ 600V | - | - | 1.45V @ 20A | CATHODE | - | - | -40°C~175°C | - | 20A | 650V | 20A | - | - | - | 1 | 0ns | - | - | 650V | - | 1250pF @ 0V 1MHz | - | 70A | - | - | 300μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STTH5R06G STMicroelectronics | 100 | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 600V | - | GULL WING | 245 | not_compliant | 5A | 30 | STTH5R06 | 3 | - | R-PSSO-G2 | Not Qualified | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | - | 5A | 2.9V @ 5A | CATHODE | 5A | - | 175°C Max | 50A | - | - | - | - | 600V | 5A | 1 | 40 ns | 20μA | 600V | - | - | - | - | - | 600V | - | - | 50A | 25 ns | - | - | - | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | Lead Free |