- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | RoHS | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Recovery Time | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTA506B-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | SILICON | 1 | - | - | Tape & Reel (TR) | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | SOFT FACTOR IS 0.55, FREE WHEELING DIODE | 8541.10.00.80 | 600V | - | GULL WING | 260 | not_compliant | 5A | 30 | STTA506 | 3 | - | R-PSSO-G2 | Not Qualified | - | 600V | Single | Fast Recovery =< 500ns, > 200mA (Io) | 5A | Standard | 100μA @ 600V | 10W | 5A | 1.75V @ 5A | CATHODE | - | 150°C Max | 55A | - | - | - | - | 600V | 5A | 1 | 50 ns | 100μA | - | - | - | - | - | - | 600V | - | - | 50 ns | - | ROHS3 Compliant | Lead Free | ||
![]() STTH3R04Q STMicroelectronics | 20000 | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 1 | - | - | Tape & Box (TB) | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH3R | 2 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 5μA @ 400V | - | - | 1.5V @ 3A | ISOLATED | - | 175°C Max | 60A | 3A | - | - | 1.5V | 400V | 3A | 1 | 35 ns | 5μA | - | - | - | - | 60A | - | 400V | - | - | 35 ns | - | ROHS3 Compliant | - | ||
![]() BHK3012TV STMicroelectronics | In Stock | - | - | - | Chassis Mount | Chassis Mount | ISOTOP | - | - | - | - | - | - | Bulk | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BHK3012 | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | - | - | - | - | - | - | - | - | - | 1200V | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH106 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | - | SILICON | 1 | - | - | Tape & Box (TB) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | - | - | 8541.10.00.80 | 600V | - | WIRE | NOT SPECIFIED | not_compliant | 1A | NOT SPECIFIED | STTH10 | - | - | O-PALF-W2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 1μA @ 600V | - | 1A | 1.7V @ 1A | ISOLATED | - | 175°C Max | 25A | - | - | - | - | 600V | 1A | - | 45 ns | 1μA | - | - | - | - | - | - | 600V | - | - | 45 ns | - | Non-RoHS Compliant | Contains Lead | ||
![]() BZX83C5V6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH8R03G STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH10R04B-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | GULL WING | - | - | - | - | STTH10 | 2 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | - | - | 1.7V @ 10A | CATHODE | 10A | 175°C Max | 100A | - | - | - | 1.7V | 400V | 10A | 1 | 40 ns | 10μA | 400V | - | - | - | 100A | - | 400V | - | - | 40 ns | No | ROHS3 Compliant | - | ||
![]() STTA1212D STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-2 | - | 2 | SILICON | 1 | - | - | Tube | TURBOSWITCH™ | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 1.2kV | - | - | NOT SPECIFIED | not_compliant | 12A | NOT SPECIFIED | STTA121 | 3 | CECC | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100μA @ 1200V | 32.1W | - | 2.2V @ 12A | CATHODE | 12A | 150°C Max | 100A | - | 1200V | - | 2V | 1.2kV | 12A | 1 | 100 ns | 100μA | 1.2kV | - | - | - | 100A | - | 1.2kV | - | - | 100 ns | - | ROHS3 Compliant | Lead Free | ||
![]() BZX83C7V5 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH30RQ06G2Y-TR STMicroelectronics | 50 |
| Datasheet | 15 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STTH30 | - | - | R-PSSO-G2 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 40μA @ 600V | - | - | 2.95V @ 30A | CATHODE | - | -40°C~175°C | - | - | 600V | 30A | - | - | - | 1 | 55ns | - | - | 600V | - | - | - | 180A | - | - | 40μA | - | - | RoHS Compliant | - | ||
![]() STPS10M60SFY STMicroelectronics | 15000 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | FREE WHEELING DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPS10 | - | - | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 50μA @ 60V | - | - | 650mV @ 10A | CATHODE | - | -40°C~175°C | - | - | 60V | 10A | - | - | - | 1 | - | - | - | 60V | TO-277A | - | - | 230A | - | - | 50μA | - | - | RoHS Compliant | - | ||
![]() STPS10H60SFY STMicroelectronics | 15000 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPS10 | - | - | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 20μA @ 60V | - | - | 790mV @ 10A | CATHODE | - | -40°C~175°C | - | - | 60V | 10A | - | - | - | 1 | - | - | - | 60V | TO-277A | - | - | 210A | - | - | 20μA | - | - | - | - | ||
![]() STPS10M120SF STMicroelectronics | 12019 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | GENERAL PURPOSE | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPS10 | - | - | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 25μA @ 120V | - | - | 820mV @ 10A | CATHODE | - | - | - | - | 120V | 10A | - | - | - | 1 | - | - | - | 120V | TO-277A | - | - | 340A | - | - | 25μA | - | - | - | - | ||
![]() STTH802SF STMicroelectronics | 2397 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STTH802 | - | - | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 6μA @ 200V | - | - | - | CATHODE | - | 175°C Max | - | 8A | 200V | 8A | - | - | - | 1 | 35ns | - | - | 200V | TO-277A | - | - | 150A | - | 1.08V | 6μA | - | - | RoHS Compliant | - | ||
![]() STPS6M100SF STMicroelectronics | 15842 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | 1 | 175°C | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPS6 | - | - | R-PDSO-F3 | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 35μA @ 100V | - | - | - | CATHODE | - | 175°C Max | - | 6A | 100V | 6A | - | - | - | 1 | - | - | - | 100V | TO-277A | - | - | 200A | - | 0.8V | 35μA | - | - | RoHS Compliant | - | ||
![]() STBR3012G2-TR STMicroelectronics | 7000 | - | Datasheet | 11 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STBR30 | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 2μA @ 1200V | - | - | 1.3V @ 30A | - | - | 175°C Max | - | - | 1200V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STPSC10065GY-TR STMicroelectronics | 787 | - | Datasheet | 14 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | 1 | 175°C | - | Cut Tape (CT) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPSC1006 | - | - | R-PSSO-G2 | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 130μA @ 650V | - | - | 1.45V @ 10A | CATHODE | - | -40°C~175°C | - | 10A | 650V | 10A | - | - | - | 1 | 0ns | - | - | 650V | - | 670pF @ 0V 1MHz | - | 39A | - | - | 130μA | - | - | RoHS Compliant | - | ||
![]() STPSC12065G2Y-TR STMicroelectronics | 1094 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | 1 | 175°C | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPSC1206 | - | - | R-PSSO-G2 | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 150μA @ 650V | - | - | 1.45V @ 12A | CATHODE | - | -40°C~175°C | - | 12A | 650V | 12A | - | - | - | 1 | 0ns | - | - | 650V | - | 750pF @ 0V 1MHz | - | 40A | - | - | 150μA | - | - | RoHS Compliant | - | ||
![]() STPSC10C065RY STMicroelectronics | 1135 |
| Datasheet | 14 Weeks | - | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | NO | - | - | 1 | 175°C | - | Tube | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | POWER | - | - | - | SINGLE | - | NOT SPECIFIED | compliant | - | NOT SPECIFIED | STPSC10 | - | - | R-PSIP-T3 | - | SINGLE | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 100μA @ 650V | - | - | - | CATHODE | - | -40°C~175°C | - | 10A | 650V | 10A | - | - | - | 1 | 0ns | - | - | 650V | - | 480pF @ 0V 1MHz | - | 75A | - | 1.75V | 100μA | - | - | RoHS Compliant | - | ||
![]() STPSC4H065DLF STMicroelectronics | 10000 |
| Datasheet | 14 Weeks | - | Surface Mount | 8-PowerVDFN | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | STPSC4 | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | - | Silicon Carbide Schottky | 40μA @ 650V | - | - | 1.55V @ 4A | - | - | -40°C~175°C | - | - | 650V | 4A | - | - | - | - | 0ns | - | - | - | - | 245pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - |