- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Reverse Test Voltage | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS20LCD200CFP STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT49 STMicroelectronics | 20000 | - | Datasheet | - | - | - | - | NO | - | SILICON | 2 | 1 V | STMICROELECTRONICS | STMicroelectronics | BAT49 | 1 | - | 125 °C | -65 °C | CERAMIC, GLASS-SEALED | ROUND | LONG FORM | Obsolete | NOT SPECIFIED | 5.82 | - | Yes | - | - | e3 | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | SCHOTTKY | AXIAL | WIRE | NOT SPECIFIED | not_compliant | - | - | O-GALF-W2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 0.5 A | - | - | - | - | - | - | 80 V | DO-35 | - | - | 10 A | - | 200 µA | - | - | - | ||
![]() STPS10H100CR STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | 10 A | - | - | - | - | - | - | 3.5 µA | 100 V | - | - | - | 180 A | - | - | - | - | No | - | ||
![]() STPSC6H065DLF STMicroelectronics | 4888 |
| Datasheet | 14 Weeks | - | Surface Mount | 8-PowerVDFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | STPSC6 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | 1.55V @ 6A | - | - | -40°C~175°C | - | 650V | 6A | - | 0ns | - | - | - | - | 350pF @ 0V 1MHz | - | - | - | - | - | - | - | ||
![]() STPS1230SF STMicroelectronics | 4680 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STPS1230 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 360μA @ 30V | - | CATHODE | - | 150°C Max | - | 30V | 12A | 1 | - | - | - | 30V | TO-277A | - | - | 230A | 0.51V | 360μA | - | - | RoHS Compliant | ||
![]() STTH802SFY STMicroelectronics | 12000 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STTH802 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | - | CATHODE | - | -40°C~175°C | - | 200V | 8A | 1 | 35ns | - | - | 200V | TO-277A | - | - | 150A | 1.08V | 6μA | - | - | - | ||
![]() STPS1045SFY STMicroelectronics | 15000 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | FREE WHEELING DIODE | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STPS1045 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 45V | - | CATHODE | - | -40°C~175°C | - | 45V | 10A | 1 | - | - | - | 45V | TO-277A | - | - | 210A | 0.62V | 50μA | - | - | - | ||
![]() STTH15RQ06G2Y-TR STMicroelectronics | 1584 |
| Datasheet | 15 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | STTH15R | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 2.95V @ 15A | - | - | -40°C~175°C | - | 600V | 15A | - | 50ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STBR3008WY STMicroelectronics | 9000 | - | Datasheet | 11 Weeks | - | Through Hole | DO-247-2 (Straight Leads) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2μA @ 800V | 1.1V @ 30A | - | - | -40°C~175°C | - | 800V | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STTH60RQ06W STMicroelectronics | 9000 | - | Datasheet | 11 Weeks | - | Through Hole | DO-247-2 (Straight Leads) | NO | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | compliant | NOT SPECIFIED | STTH60 | R-PSFM-T2 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 80μA @ 600V | - | - | - | 175°C Max | 60A | 600V | 60A | 1 | 65ns | - | - | 600V | - | - | - | 425A | 2.95V | 80μA | - | - | RoHS Compliant | ||
![]() STPSC6H065BY-TR STMicroelectronics | 1145 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | STPSC6 | R-PSSO-G2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | - | CATHODE | - | -40°C~175°C | 6A | 650V | 6A | 1 | 0ns | - | - | 650V | - | 300pF @ 0V 1MHz | - | 52A | 1.65V | 60μA | - | - | RoHS Compliant | ||
![]() STPSC20H12G2Y-TR STMicroelectronics | 16500 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 1.2kV | 1.5V @ 20A | CATHODE | - | -40°C~175°C | 20A | 1200V | 20A | 1 | - | - | - | 1200V | - | 1650pF @ 0V 1MHz | - | 140A | - | 120μA | 1200V | - | RoHS Compliant | ||
![]() STPS10H60SF STMicroelectronics | 50000 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | LOW LEAKAGE CURRENT | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STPS10 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 60V | 790mV @ 10A | CATHODE | - | -40°C~175°C | - | 60V | 10A | 1 | - | - | - | 60V | TO-277A | - | - | 210A | - | 20μA | - | - | RoHS Compliant | ||
![]() STPS10M60SF STMicroelectronics | 64 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STPS10 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 60V | 650mV @ 10A | CATHODE | - | -40°C~175°C | - | 60V | 10A | 1 | - | - | - | 60V | TO-277A | - | - | 230A | - | 50μA | - | - | RoHS Compliant | ||
![]() STPS5H100SF STMicroelectronics | 3655 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STPS5 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8μA @ 100V | - | CATHODE | - | 175°C Max | 5A | 100V | 5A | 1 | - | - | - | 100V | TO-277A | - | - | 230A | 0.745V | 8μA | - | - | RoHS Compliant | ||
![]() STPS5L60SF STMicroelectronics | 100000 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | YES | - | SILICON | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | STPS5 | R-PDSO-F3 | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 470μA @ 60V | - | CATHODE | - | 150°C Max | 5A | 60V | 5A | 1 | - | - | - | 60V | TO-277A | - | - | 220A | 0.51V | 470μA | - | - | RoHS Compliant | ||
![]() STTH15RQ06G2-TR STMicroelectronics | 773 |
| Datasheet | 11 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | STTH15R | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 2.95V @ 15A | - | - | 175°C Max | - | 600V | 15A | - | 50ns | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STPSC8H065BY-TR STMicroelectronics | 1110 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | STPSC8H065 | R-PSSO-G2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 650V | - | CATHODE | - | -40°C~175°C | 8A | 650V | 8A | 1 | 0ns | - | - | 650V | - | 414pF @ 0V 1MHz | - | 69A | 1.65V | 80μA | - | - | RoHS Compliant | ||
![]() FERD40H100SFP STMicroelectronics | 869 | - | Datasheet | 15 Weeks | - | Through Hole | TO-220-3 Full Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EconoPACK™ 2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 190μA @ 100V | 675mV @ 20A | - | - | 175°C Max | - | 100V | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPS2150AFN STMicroelectronics | 142 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |