- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH15RQ06G2-TR STMicroelectronics | 773 |
| Datasheet | 11 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | ECOPACK®2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | STTH15R | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 2.95V @ 15A | - | - | 175°C Max | - | 600V | 15A | - | 50ns | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STPSC8H065BY-TR STMicroelectronics | 1110 |
| Datasheet | 14 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | - | - | - | - | POWER | - | - | SINGLE | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | STPSC8H065 | R-PSSO-G2 | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 650V | - | CATHODE | - | -40°C~175°C | 8A | 650V | 8A | 1 | 0ns | - | - | 650V | - | 414pF @ 0V 1MHz | - | 69A | 1.65V | 80μA | - | - | - | RoHS Compliant | ||
![]() 1N5380B STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FERD30M45D STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | TO-220-2 | NO | - | SILICON | - | - | - | - | 1 | 175°C | - | - | - | - | - | Tube | ECOPACK® | - | Active | Not Applicable | 2 | - | - | - | - | GENERAL PURPOSE | - | - | SINGLE | - | - | - | - | FERD30 | R-PSFM-T2 | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 1.2mA @ 45V | 420mV @ 15A | CATHODE | 30A | 175°C Max | - | 45V | - | 1 | - | - | - | 45V | TO-220AC | - | - | - | - | 1200μA | - | - | - | ROHS3 Compliant | ||
![]() BYT08P600 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 1.9 V | STMICROELECTRONICS | STMicroelectronics | BYT08P600 | 1 | - | 150 °C | Obsolete | 5.84 | Compliant | Yes | - | - | e3 | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.80 | Rectifier Diodes | - | - | - | not_compliant | - | - | - | SINGLE | Single | - | RECTIFIER DIODE | - | - | - | 8 A | - | 8 A | - | - | - | - | - | - | 600 V | - | - | - | 50 A | - | - | 50 ns | 0.075 µs | - | - | ||
![]() STPS20L60CR STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | 20 A | - | - | - | - | - | - | 350 µA | 60 V | - | - | - | 220 A | - | - | - | - | - | No | - | ||
![]() SMCJ15CA STMicroelectronics | 5000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS40M80CTN STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH1R06AF STMicroelectronics | 2980 | - | Datasheet | 10 Weeks | - | Surface Mount | SOD-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1.9V @ 1A | - | - | 175°C Max | - | 600V | 1A | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STTH1R06AFY STMicroelectronics | 8210 | - | Datasheet | 10 Weeks | - | Surface Mount | SOD-128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 1.9V @ 1A | - | - | -40°C~175°C | - | 600V | 1A | - | 45ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPS2L60AFN STMicroelectronics | 6475 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPSC2H065B-TR STMicroelectronics | 3001 | - | Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 650V | 1.55V @ 2A | - | - | -40°C~175°C | - | 650V | 2A | - | - | - | - | - | - | 135pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPSC16H065AW STMicroelectronics | 3850 |
| Datasheet | 14 Weeks | - | Through Hole | TO-247-3 | NO | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | ECOPACK®2 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | - | SINGLE | - | NOT SPECIFIED | compliant | NOT SPECIFIED | STPSC16 | R-PSFM-T3 | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140μA @ 650V | 1.75V @ 16A | - | - | -40°C~175°C | 16A | 650V | - | 1 | 0ns | - | - | 650V | - | - | - | 105A | - | 140μA | - | - | - | RoHS Compliant | ||
![]() STPS1L30AFN STMicroelectronics | 16662 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPSC2H12B2Y-TR STMicroelectronics | 14565 |
| Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 12μA @ 1.2kV | 1.5V @ 2A | - | - | -40°C~175°C | - | 1200V | 5A | - | - | - | - | - | - | 190pF @ 0V 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPS5L60UFN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() STPS1H100AFN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPS140AFN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPS1L60AFN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STPS4S200UFN STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |