- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Terminations
- Operating Temperature - Junction
- Package / Case
- Part Status
- RoHS Status
- Speed
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Recovery Time | Outside Diameter | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS2H100UY STMicroelectronics | 2500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | 1 | Tape & Reel (TR) | Q Automotive | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | POWER | LOW LEAKAGE CURRENT | - | - | - | - | DUAL | C BEND | 260 | - | 30 | STPS2H100 | 2 | AEC-Q101 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | - | 790mV @ 2A | - | 2A | 1μA | -40°C~175°C | 75A | - | - | - | 880mV | 100V | 2A | 1 | - | 1μA | 100V | - | - | 75A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM60SG-TR STMicroelectronics | 2174 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 1 | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | - | SINGLE | GULL WING | - | - | - | STPS30 | - | - | R-PSSO-G2 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 135μA @ 60V | - | - | 615mV @ 30A | CATHODE | 30A | - | 150°C Max | - | - | - | - | 615mV | 60V | 30A | 1 | - | 135μA | 60V | - | - | 600A | - | 600A | - | - | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS5L40 STMicroelectronics | 78 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-201AD, Axial | 2 | - | SILICON | 1 | Tape & Box (TB) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | 40V | - | - | WIRE | - | 5A | - | STPS5 | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 40V | - | 5A | 500mV @ 5A | ISOLATED | 5A | 200μA | 150°C Max | 150A | - | - | - | 500mV | 40V | 5A | 1 | - | 200μA | 40V | - | - | 150A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1512W STMicroelectronics | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | 2 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | 12pF | 1.2kV | - | - | - | - | 15A | - | STTH1512 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1200V | - | 15A | 2.1V @ 15A | CATHODE | 15A | - | 175°C Max | 150A | - | 1200V | - | 2.1V | 1.2kV | 15A | 1 | 105 ns | 15μA | 1.2kV | - | - | 200A | 1.2kV | 150A | 53 ns | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3L60UF STMicroelectronics | 3000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-221AA, SMB Flat Leads | 2 | - | SILICON | 1 | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | AVALANCHE CAPABILITY | 8541.10.00.80 | - | - | - | DUAL | - | 260 | - | 30 | STPS3L | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | - | 620mV @ 3A | - | 3A | 150μA | 150°C Max | - | 3A | - | - | 790mV | 60V | 3A | 1 | - | 150μA | 60V | - | - | 100A | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH3R02 STMicroelectronics | 6000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-201AD, Axial | 2 | - | SILICON | 1 | Tape & Box (TB) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | WIRE | - | - | - | STTH3R | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | - | 1V @ 3A | ISOLATED | 3A | - | 175°C Max | 75A | 3A | - | - | 1V | 200V | 3A | 1 | 30 ns | 3μA | 200V | - | - | 75A | 200V | 75A | 30 ns | - | - | 5.3mm | 9.5mm | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT48 STMicroelectronics | 10685 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | 2 | 4.535924g | SILICON | 1 | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | Axial | EAR99 | Matte Tin (Sn) - annealed | 125°C | -65°C | - | FAST SWITCHING | - | 20pF | 40V | 330mW | - | WIRE | - | 350mA | - | BAT48 | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 40V | 330mW | 350mA | 750mV @ 200mA | ISOLATED | 350mA | 25μA | -65°C~125°C | 2A | - | - | 350mA DC | 900mV | 40V | 350mA | - | 10 ns | 25μA | 40V | - | 20pF @ 0V 1MHz | 7.5A | - | 7.5A | - | 1.85 mm | 2mm | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH4R02B-TR STMicroelectronics | 2940 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 2 | - | SILICON | 1 | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | - | GULL WING | 260 | 4A | 30 | STTH4R02 | 3 | - | R-PSSO-G3 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 4A | 1.05V @ 4A | CATHODE | 4A | - | 175°C Max | 70A | - | - | - | 1.25V | 200V | 4A | 1 | 30 ns | 3μA | 200V | - | - | 70A | 200V | - | 30 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3H100U STMicroelectronics | 20000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | 2 | - | SILICON | 1 | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | GENERAL PURPOSE | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | DUAL | C BEND | 260 | - | 30 | STPS3H100 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 100V | - | - | 840mV @ 3A | - | 3A | 1mA | 175°C Max | 75A | 3A | - | - | 840mV | 100V | 3A | 1 | - | 1μA | 100V | - | - | 75A | - | 75A | - | - | - | 2.45mm | 4.6mm | 3.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS10L25D STMicroelectronics | 12888 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | 2 | 9.071847g | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | 25V | - | - | - | - | 10A | - | STPS10 | 3 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 25V | - | 10A | 460mV @ 10A | CATHODE | 10A | 800μA | 150°C Max | 200A | - | - | - | 350mV | 25V | 10A | 1 | - | 800μA | 25V | - | - | 200A | - | 200A | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH110 STMicroelectronics | 18000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | 4.535924g | SILICON | 1 | Tape & Box (TB) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -50°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 1kV | - | - | WIRE | - | 1A | - | STTH110 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 1A | 1.7V @ 1A | ISOLATED | 1A | - | 175°C Max | 20A | - | 1000V | - | 1.7V | 1kV | 1A | - | 75 ns | 10μA | 1kV | - | - | 20A | 1kV | 20A | 75 ns | - | - | 2.71mm | 5.2mm | 2.71mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH12R06G STMicroelectronics | 1900 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | - | GULL WING | 245 | 12A | 30 | STTH12R | 3 | - | R-PSSO-G2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 45μA @ 600V | - | 12A | 2.9V @ 12A | CATHODE | 12A | - | 175°C Max | 100A | - | - | - | 2.9V | 600V | 12A | 1 | 45 ns | 45μA | 600V | - | - | 100A | 600V | 100A | 25 ns | - | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3L60Q STMicroelectronics | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | 2 | - | SILICON | 1 | Tape & Box (TB) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | AVALANCHE CAPABILITY | 8541.10.00.80 | - | 60V | - | - | WIRE | - | 3A | - | STPS3L | 2 | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 60V | - | 3A | 620mV @ 3A | ISOLATED | 3A | 150μA | 150°C Max | 100A | - | - | - | 790mV | 60V | 3A | 1 | - | 150μA | 60V | - | - | 100A | - | 100A | - | - | - | 3.53mm | 6.75mm | 3.53mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH112RL STMicroelectronics | 2475 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | 2 | - | SILICON | 1 | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -50°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 1.2kV | - | - | WIRE | - | 1A | - | STTH112 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 1200V | - | 1A | 1.9V @ 1A | ISOLATED | 1A | - | 175°C Max | 20A | - | 1200V | - | 1.9V | 1.2kV | 1A | - | 75 ns | 5μA | 1.2kV | - | - | 20A | 1.2kV | - | 75 ns | - | 2.7mm | - | 5.2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH110A STMicroelectronics | 62293 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AC, SMA | 2 | - | SILICON | 1 | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | 175°C | -50°C | - | HIGH RELIABILITY, FRE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | - | 1kV | - | DUAL | C BEND | 260 | 1A | 10 | STTH110 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 1000V | - | 1A | 1.7V @ 1A | - | 1A | - | 175°C Max | 18A | - | 1000V | - | 1.7V | 1kV | 1A | - | 75 ns | 10μA | 1kV | - | - | 18A | 1kV | 18A | 75 ns | - | - | 2.03mm | 4.6mm | 2.95mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH6006W STMicroelectronics | 4950 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | DO-247-2 (Straight Leads) | 2 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE | - | 8541.10.00.80 | - | - | - | - | - | 225 | - | - | STTH6006 | 2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | - | 1.85V @ 60A | - | 60A | - | 175°C Max | 400A | - | - | - | 1.85V | 600V | 60A | 1 | 60 ns | 50μA | 600V | - | - | 400A | 600V | 400A | 60 ns | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1045B STMicroelectronics | 8000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 2 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | - | 8541.10.00.80 | - | 45V | - | SINGLE | GULL WING | 260 | 10A | 30 | STPS1045 | 3 | - | - | Standard | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 10A | 630mV @ 10A | CATHODE | 10A | 100μA | 175°C Max | 75A | - | - | - | 840mV | 45V | 10A | 1 | - | 100μA | 45V | - | - | 75A | - | 75A | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH15R06D STMicroelectronics | 1600 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-2 | 2 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 600V | - | - | - | - | 15A | - | STTH15R06 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 600V | - | 15A | 2.9V @ 15A | CATHODE | 15A | - | 175°C Max | 120A | - | - | - | 2.9V | 600V | 15A | 1 | 50 ns | 60μA | 600V | - | - | 150A | 600V | 30A | 50 ns | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH8R04D STMicroelectronics | 6666 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-2 | 2 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | - | 225 | - | - | STTH8R04 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | - | 1.5V @ 8A | CATHODE | 8A | - | -40°C~175°C | 120A | 8A | - | - | 1.5V | 400V | 8A | 1 | 50 ns | 10μA | 400V | - | - | 120A | 400V | - | 50 ns | - | - | 15.75mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20M100ST STMicroelectronics | 150 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 1 | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | SINGLE | - | - | - | - | STPS20 | 3 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 100V | - | - | 850mV @ 20A | CATHODE | 20A | 40μA | 150°C Max | 530A | - | - | - | 850mV | 100V | 20A | 1 | - | 40μA | 100V | TO-220AB | - | 530A | - | 530A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |