- Pin Count
- Configuration
- RoHS Status
- Packaging
- Part Status
- Type
- ECCN (US)
- Maximum Continuous Forward Current (A)
- Maximum Operating Temperature (°C)
- Military
- Mounting
- PCB changed
Attribute column
Manufacturer
STMicroelectronics Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | AEC Qualified | Automotive | ECCN (US) | Forward Voltage-Max (VF) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature (°C) | Military | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Tab | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Brand Name | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Case Connection | Forward Current | Max Surge Current | Output Current-Max | Forward Voltage | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Resistance @ If, F | Diode Capacitance-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DMV1500LFD STMicroelectronics | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | HIGH VOLTAGE VERY FAST RECOVERY | - | 8541.10.00.80 | 7pF | - | 1.5kV | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 4A | NOT SPECIFIED | DMV1500 | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 4A | - | Standard - 1 Pair Series Connection | - | - | ISOLATED | - | 35A | 4A | - | 1 | - | 20μA | - | - | TO-220AB | - | - | 50A | 600V | 1.5V | - | - | 350 ns | 1500V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPR1020CFP STMicroelectronics | 882 | - | Datasheet | - | Through Hole | - | - | 3 | - | - | No | - | EAR99 | - | - | - | - | - | - | 10 | - | 150 | No | -65 | - | Through Hole | - | - | - | - | - | 16.4(Max) | 10.4(Max) | - | - | 4.6(Max) | - | - | 3 | 1.25 | 50 | 50 | 30 | 200 | - | - | Compliant | - | - | TO-220FPAB | Tab | - | Tube | - | Obsolete | - | - | - | Switching Diode | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Common Cathode | - | Common Cathode | - | - | - | - | - | 50 A | - | 1.25 V | - | - | 50 µA | - | - | - | - | 50 A | - | 200 V | - | - | - | 30 ns | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() DMV1500L STMicroelectronics | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.80 | 7pF | - | 1.5kV | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | 4A | NOT SPECIFIED | DMV1500 | - | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 4A | - | Standard - 1 Pair Series Connection | - | - | ISOLATED | - | 35A | 4A | - | 1 | - | 20μA | - | - | TO-220AB | - | - | 50A | 600V | 1.8V | - | - | 350 ns | 1500V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DMV1500HFD5 STMicroelectronics | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack, Formed Leads | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | HIGH VOLTAGE VERY FAST RECOVERY | - | 8541.10.00.80 | 7pF | - | 1.5kV | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 6A | NOT SPECIFIED | DMV1500 | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 6A | - | Standard - 1 Pair Series Connection | - | - | ISOLATED | - | 35A | 6A | - | 1 | - | 20μA | - | - | TO-220AB | - | - | 80A | 600V | 1.4V | - | - | 350 ns | 1500V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STDD15-05WFILM STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | 150°C | -65°C | - | - | 8541.10.00.60 | - | - | 15V | - | DUAL | GULL WING | - | - | 10mA | - | STDD15 | 3 | - | - | - | - | - | 10mA | Common Cathode | Standard - 1 Pair Common Cathode | 500W | 10mA | - | 10mA | 2A | - | - | - | - | 35nA | 15V | - | - | 1pF @ 0V 1MHz | 2A | - | 15V | - | - | - | - | - | - | - | 15Ohm @ 5mA 100MHz | 1pF | No | ROHS3 Compliant | Lead Free | ||
![]() DTV1500MFP STMicroelectronics | 344 | - | Datasheet | - | Through Hole | - | - | 2 | - | - | - | - | EAR99 | - | - | - | Through Hole | - | - | 6 | - | 150 | No | -65 | - | Through Hole | - | - | - | - | - | 16.4(Max) | 10.4(Max) | - | - | 4.6(Max) | - | - | 2 | 2.2 | 75 | 100 | 135 | 1500 | - | - | Compliant | - | TO-220 | TO-220FPAC | Tab | - | Tube | - | Obsolete | - | - | - | Switching Diode | - | 150 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | Single | - | - | - | - | - | - | - | 2.2 V | - | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() 1N5822U02B STMicroelectronics | 1258 | - | Datasheet | 30 Weeks | - | - | YES | - | SILICON | 2 | - | - | EAR99 | 0.4 V | - | STMICROELECTRONICS | - | STMicroelectronics | 1N5822U02B | 3 | - | 150 | No | -65 | - | Surface Mount | 1 | 150 °C | - | UNSPECIFIED | R-XDSO-N2 | 2.23 | 5.4 | RECTANGULAR | SMALL OUTLINE | 3.62 | Active | LCC | 2 | 0.7@9.4A | 80 | 80 | - | 40 | NOT SPECIFIED | 5.32 | - | Yes | LCC | LCC | - | - | Waffle | - | Active | - | - | EAR99 | Schottky Diode | - | - | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-XDSO-N2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 3 A | - | 1 | - | - | - | 40 V | - | - | - | 80 A | - | - | Single | - | - | - | 40 | - | - | - | - | RoHS non-compliant | - | ||
![]() 1N6642U01D STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | - | YES | - | SILICON | 2 | No | - | EAR99 | 0.8 V | - | STMICROELECTRONICS | - | STMicroelectronics | 1N6642U01D | 0.3 | 100 | 175 | No | -65 | - | Surface Mount | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-N2 | 2.03 | 4.57 | RECTANGULAR | SMALL OUTLINE | 1.97 | Active | LCC | 2 | 1.2@0.1A | 2 | 0.05@75V | 20 | 100 | NOT SPECIFIED | 5.72 | - | - | LCC | LCC | - | - | Tray | - | Active | - | - | EAR99 | Switching Diode | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 2 | - | R-PDSO-N2 | Not Qualified | STMicroelectronics | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 0.3 A | - | - | 20 | - | - | 100 V | - | - | - | 2 A | - | - | Single | - | - | - | 100 | 0.02 µs | - | - | - | RoHS non-compliant | - | ||
![]() 1N5822U01B STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | - | YES | - | SILICON | 2 | - | - | EAR99 | 0.4 V | 8541.10.00.80 | STMICROELECTRONICS | - | STMicroelectronics | 1N5822U01B | 3 | - | 150 | No | -65 | - | Surface Mount | 1 | 150 °C | - | UNSPECIFIED | R-XDSO-N2 | 2.23 | 5.4 | RECTANGULAR | SMALL OUTLINE | 3.62 | Active | LCC | 2 | 0.7@9.4A | 80 | 80 | - | 40 | NOT SPECIFIED | 5.47 | - | - | LCC | LCC | - | - | Tray | - | Active | - | - | EAR99 | Schottky Diode | - | - | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | SCHOTTKY | DUAL | NO LEAD | NOT SPECIFIED | not_compliant | - | - | - | 2 | - | R-XDSO-N2 | Not Qualified | STMicroelectronics | Single | - | - | RECTIFIER DIODE | - | - | - | - | - | 3 A | - | 1 | - | - | - | 40 V | - | - | - | 80 A | - | - | Single | - | - | - | 40 | - | - | - | - | Yes with exemptions | - | ||
![]() DMV1500HFD STMicroelectronics | 15000 |
| Datasheet | - | - | TO-220-3 Full Pack | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | HIGH VOLTAGE VERY FAST RECOVERY | - | 8541.10.00.80 | 7pF | - | 1.5kV | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 6A | NOT SPECIFIED | DMV1500 | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 6A | - | Standard - 1 Pair Series Connection | - | - | ISOLATED | - | 35A | 6A | - | 1 | - | 20μA | - | - | TO-220AB | - | - | 80A | 600V | 1.4V | - | - | 350 ns | 1500V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20L60CG STMicroelectronics | 319 | - | Datasheet | - | - | - | - | - | - | - | - | No | EAR99 | - | - | - | Gull-wing | - | - | 20 | - | 150 | No | -65 | - | Surface Mount | - | - | - | - | - | 4.6(Max) | 10.4(Max) | - | - | 9.35(Max) | - | - | 2 | 0.74 | 220 | 350 | - | 60 | - | - | - | - | TO-263 | D2PAK | Tab | - | Tube | - | Obsolete | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() STPS16H100CFP STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 16 | - | 175 | No | -65 | - | Through Hole | - | - | - | - | - | 16.4(Max) | 10.4(Max) | - | - | 4.6(Max) | - | - | 3 | 0.88 | 200 | 3.6 | - | 100 | - | - | - | - | - | TO-220FPAB | Tab | - | Tube | - | Obsolete | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STPR820FP STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Through Hole | - | - | 8 | - | 150 | No | -65 | - | Through Hole | - | - | - | - | - | 16.4(Max) | 10.4(Max) | - | - | 4.6(Max) | - | - | 2 | 1.25@16A | 80 | 50 | 30 | 200 | - | - | - | - | TO-220 | TO-220FPAC | Tab | - | Tube | - | Obsolete | - | - | - | Switching Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BYW77G-200 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | SILICON | 2 | - | No | EAR99 | 1.15 V | - | STMICROELECTRONICS | Gull-wing | STMicroelectronics | BYW77G-200 | 25 | - | 150 | No | -40 | 1 | Surface Mount | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSSO-G2 | 4.6(Max) | 10.4(Max) | RECTANGULAR | SMALL OUTLINE | 9.35(Max) | Obsolete | TO-263 | 2 | 1.15@40A | 200 | 25 | 50 | 200 | 30 | 5.7 | - | Yes | TO-263 | D2PAK | Tab | - | Tube | e3 | Obsolete | - | - | EAR99 | Switching Diode | Matte Tin (Sn) | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | Rectifier Diodes | - | - | SINGLE | GULL WING | 245 | not_compliant | - | - | - | 3 | - | R-PSSO-G2 | Not Qualified | - | Single | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | 25 A | - | 1 | - | - | - | 200 V | - | - | - | 200 A | - | - | - | 25 µA | - | - | - | 0.05 µs | - | - | - | RoHS Compliant | - | ||
![]() 1N5822UB1 STMicroelectronics | 20 |
| Datasheet | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 3 | - | 150 | No | -65 | - | Surface Mount | - | - | - | - | - | 2.23 | 5.4 | - | - | 3.62 | - | - | 2 | 0.7@9.4A | 80 | 80 | - | 40 | - | - | - | - | LCC | LCC | - | - | Waffle | - | Active | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() BYW81-200CFSYHRB STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | SILICON | 3 | - | No | EAR99 | 1.2 V | - | STMICROELECTRONICS | - | STMicroelectronics | BYW81-200CFSYHRB | 30 | - | 150 | No | -55 | - | Through Hole | 2 | 150 °C | -55 °C | METAL | TO-254, 3 PIN | 13.84(Max) | 13.84(Max) | SQUARE | FLANGE MOUNT | 6.7(Max) | Active | - | 3 | 1.2@20A | 500 | 20 | 40 | 200 | - | 5.72 | - | Yes | - | TO-254 | Tab | - | Strip | - | Unconfirmed | - | - | EAR99 | Switching Diode | - | - | - | FAST RECOVERY | - | - | - | - | - | - | SINGLE | PIN/PEG | - | compliant | - | - | - | 3 | EUROPEAN SPACE AGENCY | S-MSFM-P3 | - | - | Dual Common Cathode | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | 1 | - | - | - | 200 V | TO-254AA | - | - | 250 A | - | - | - | 20 µA | - | - | - | 0.04 µs | - | - | - | RoHS non-compliant | - | ||
![]() STPS20H100CRC-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Through Hole | - | - | 20 | - | 175 | No | -65 | - | Through Hole | - | - | - | - | - | 8.95 | 10 | - | - | 4.4 | - | - | 3 | 0.88 | 250 | 4.5 | - | 100 | - | - | - | - | I2PAK | I2PAK | Tab | - | Tape and Reel | - | Obsolete | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() STPSC20H065CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Gull-wing | - | - | 20 | - | 175 | No | -40 | - | Surface Mount | - | - | - | - | - | 4.6(Max) | 10.4(Max) | - | - | 9.35(Max) | - | - | 2 | 1.75@10A | 470 | 100 | - | 650 | - | - | - | - | TO-263 | D2PAK | Tab | - | Tape and Reel | - | Obsolete | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Dual Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | ||
![]() DMV1500LFD5 STMicroelectronics | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack, Formed Leads | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | HIGH VOLTAGE VERY FAST RECOVERY | - | 8541.10.00.80 | 7pF | - | 1.5kV | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 4A | NOT SPECIFIED | DMV1500 | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 4A | - | Standard - 1 Pair Series Connection | - | - | ISOLATED | - | 35A | 4A | - | 1 | - | 20μA | - | - | TO-220AB | - | - | 50A | 600V | 1.5V | - | - | 350 ns | 1500V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DMV1500LF5 STMicroelectronics | In Stock | - | Datasheet | - | - | TO-220-3 Full Pack | NO | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tube | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.80 | 7pF | - | 1.5kV | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | 4A | NOT SPECIFIED | DMV1500 | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 4A | - | Standard - 1 Pair Series Connection | - | - | ISOLATED | - | 35A | 4A | - | 1 | - | 20μA | - | - | - | - | - | 50A | 600V | 1.8V | - | - | 350 ns | 1500V | - | - | - | - | - | ROHS3 Compliant | Lead Free |