- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Configuration
- Diode Type
- Number of Elements
- Operating Temperature-Max
- Polarity
- HTS Code
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
STMicroelectronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Material - Frame | Material - Blade | Approvals | Base Product Number | Breakdown Voltage / V | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Approval Agency | Polarity | Configuration | Number of Channels | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | RPM | JEDEC-95 Code | Bearing Type | Fan Type | Working Test Current | Air Flow | Noise | Voltage Range | Static Pressure | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Features | Mesh Length | Diode Capacitance-Min | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX85C3V9 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM85/C10 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMSZ5257BT1G. STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | Aluminum | Plastic | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | Box | - | - | - | - | - | - | - | Active | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | San Ace 60 | Square - 60mm L x 60mm H | - | - | 2 Wire Leads | - | - | 2.04 W | - | - | - | - | 0.170A | - | - | - | - | - | - | - | - | - | - | CSA, TUV, UR | - | - | - | - | - | - | - | 4600 RPM | - | Ball | Tubeaxial | - | 23.0 CFM (0.644m³/min) | 33.0dB(A) | 10.2 ~ 13.8VDC | 0.230 in H2O (57.3 Pa) | - | - | - | - | - | - | - | - | - | - | 25.00mm | - | - | ||
![]() 1N4372A STMicroelectronics | In Stock | - | Datasheet | NO | - | - | SILICON | 2 | - | - | - | - | - | MICROSEMI CORP | - | - | 1N4372A | - | 1 | - | 1 | 175 °C | - | - | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Obsolete | DO-7 | 0.5 W | - | 3 V | NOT SPECIFIED | 5.02 | - | No | - | - | - | - | - | e0 | - | - | EAR99 | TIN LEAD | - | METALLURGICALLY BONDED | 8541.10.00.50 | - | - | - | - | AXIAL | WIRE | NOT SPECIFIED | - | unknown | - | 2 | O-LALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | ISOLATED | 5% | - | DO-35 | - | - | 20 mA | - | - | - | - | - | - | 29 Ω | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N827 STMicroelectronics | In Stock | - | Datasheet | YES | - | - | SILICON | 3 | - | - | - | - | - | MICROSEMI CORP | - | - | 1N827 | - | - | - | 1 | 175 °C | -65 °C | - | UNSPECIFIED | S-XXSS-N3 | SQUARE | SPECIAL SHAPE | Active | DO-204AH | 0.475 W | - | 6.2 V | NOT SPECIFIED | 1.75 | - | No | - | - | - | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | - | METALLURGICALLY BONDED | 8541.10.00.50 | - | - | - | - | UNSPECIFIED | NO LEAD | NOT SPECIFIED | - | not_compliant | - | 2 | S-XXSS-N3 | Not Qualified | - | - | SINGLE | - | ZENER DIODE | - | ISOLATED | 4.84% | - | DO-204AH | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.062 mV/°C | - | - | - | - | - | - | ||
![]() 1N5234B STMicroelectronics | 126850 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C.11 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX55/C47 STMicroelectronics | 1011 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZM85/C7V5 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85-C-5V6 STMicroelectronics | In Stock | - | Datasheet | - | 2 | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 5.6 V | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() BZX85C18 STMicroelectronics | In Stock | - | Datasheet | - | 2 | - | - | - | - | - | CSA | - | 18 V | - | - | Hubbell | 02201003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 Inches | - | - | No SVHC | Lead Free | ||
![]() 1N5250B STMicroelectronics | 20000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C5V6 STMicroelectronics | 6000 | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23P0125VFFN | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4753A STMicroelectronics | 3608 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5358B STMicroelectronics | In Stock | - | Datasheet | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() BZX84C-3V6 STMicroelectronics | 8000000 | - | - | - | - | - | - | - | - | - | - | 052134 | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX85C15 STMicroelectronics | In Stock | - | Datasheet | - | 2 | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() ESDA25DB3 STMicroelectronics | In Stock | - | Datasheet | YES | - | - | SILICON | 20 | - | - | - | - | - | STMICROELECTRONICS | - | STMicroelectronics | ESDA25DB3 | - | - | - | 20 | 125 °C | - | - | PLASTIC/EPOXY | PLASTIC, SO-20 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | - | - | - | NOT SPECIFIED | 5.75 | Compliant | Yes | - | - | - | - | - | - | - | SMD/SMT | EAR99 | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | DUAL | GULL WING | NOT SPECIFIED | - | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | BIDIRECTIONAL | COMMON CATHODE, 20 ELEMENTS | 18 | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | 500 W | 2 µA | - | 25 V | - | 30 V | - | - | - | 50 pF | - | - | - | ||
![]() 1N5254B STMicroelectronics | 5000 | - | Datasheet | - | 2 | - | - | - | - | - | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MM5Z9V1B STMicroelectronics | 11224 | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | MM5Z9V1B | - | 1 | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | - | 9.04 V | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | - | - | - | ZENER | DUAL | FLAT | - | - | compliant | - | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | - | 2.1% | - | - | - | - | 5 mA | - | - | - | - | - | 0.5 µA | 30 Ω | - | 6 V | - | 7 mV/°C | - | - | - | - | - | - |