- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Configuration
- Diode Type
- Number of Elements
- Operating Temperature-Max
- Polarity
- HTS Code
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
STMicroelectronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage / V | Breakdown Voltage-Nom | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | Risk Rank | RoHS | Rohs Code | Shaft Length | Voltage Rating (DC) | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Actuator Type | Brand Name | Polarity | Configuration | Inductance | DC Resistance (DCR) | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | Number of Turns | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Number of Gangs | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Shaft Diameter | Diode Capacitance-Min | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5366B STMicroelectronics | In Stock | - | Datasheet | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | P10 | ±10% | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | Pin | - | - | Slotted Shaft | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3 mm | - | - | - | ||
![]() BZX85C15 STMicroelectronics | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() BZX55C4V3 STMicroelectronics | 1585 | - | Datasheet | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 4.3 V | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BZX55C5V1 STMicroelectronics | 88888888 | - | Datasheet | - | Surface Mount | - | 2 | - | - | - | 5.1 V | - | 2GHz | - | - | - | - | Central Technologies | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | 5.1 V | -40°C ~ 125°C | ct0805htf | ±2% | - | - | - | Wirewound | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 nH | 390mOhm | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1N5230B STMicroelectronics | 392000 | - | Datasheet | 1 Week | - | NO | - | SILICON | 2 | - | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | 017AG | 1N5230B | - | - | 1 | 200 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | 0.5 W | - | 4.7 V | 0.47 | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Tin (Sn) | - | 8541.10.00.50 | Voltage Reference Diodes | - | ZENER | AXIAL | WIRE | compliant | 2 | - | - | O-LALF-W2 | Not Qualified | - | ON Semiconductor | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | ISOLATED | 5% | - | - | DO-204AH | 20 mA | - | - | 19 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 755CD STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5254B STMicroelectronics | 5000 | - | Datasheet | - | - | - | 2 | - | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 27 V | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MM5Z9V1B STMicroelectronics | 11224 | - | - | - | - | YES | - | SILICON | 2 | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | - | MM5Z9V1B | - | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.3 W | - | 9.04 V | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | LOW LEAKAGE CURRENT | - | - | - | ZENER | DUAL | FLAT | compliant | - | - | - | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | 2.1% | - | - | - | 5 mA | - | 0.5 µA | 30 Ω | - | - | - | 6 V | - | - | 7 mV/°C | - | - | - | - | - | ||
![]() SMCJ85A-TR STMicroelectronics | 5750 | - | Datasheet | - | - | YES | - | SILICON | 2 | 1 | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | - | - | - | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | not_compliant | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 85 V | DO-214AB | - | 1500 W | - | - | - | 94 V | 178 V | - | 6.5 W | - | - | - | - | - | - | - | ||
![]() BZX84B6V8 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | SILICON | 3 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.35 W | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | DUAL | GULL WING | unknown | - | - | - | R-PDSO-G3 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | 2% | - | - | - | 5 mA | - | 2 μA | - | - | - | - | - | - | - | 3.4 mV/°C | 80 Ω | - | - | - | - | ||
![]() SM4T33 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | 33 V | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | compliant | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 27 V | - | - | 400 W | 5 µA | - | - | 31.4 V | 59 V | - | - | 36.3 V | - | - | - | 510 pF | - | - | ||
![]() SM4T24A STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | 24 V | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | compliant | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 21 V | - | - | 400 W | 5 µA | - | - | 22.8 V | 42.8 V | - | - | 25.2 V | - | - | - | 725 pF | - | - | ||
![]() 1N5240D STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 200 °C | -65 °C | - | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | - | 10 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | AXIAL | WIRE | unknown | - | - | - | O-LALF-W2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | ISOLATED | 1% | - | - | DO-35 | 20 mA | - | 3 µA | - | - | - | - | - | - | - | 7.5 mV/°C | 600 Ω | - | - | - | - | ||
![]() SK28A Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Obsolete | - | 0.5 W | - | 28 V | - | - | No | - | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM4T6V8CA STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | 6.8 V | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | compliant | - | - | - | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 5.8 V | - | - | 400 W | 1000 µA | - | - | - | 13.4 V | - | - | - | - | - | - | 1750 pF | - | - | ||
![]() 1.5KE12CP STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | 12 V | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 175 °C | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | AXIAL | WIRE | compliant | 2 | UL RECOGNIZED | - | O-PALF-W2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | ISOLATED | - | - | 10 V | - | - | 1500 W | 5 µA | - | - | 11.4 V | 21.7 V | - | - | 13.2 V | - | - | - | 3000 pF | - | - | ||
![]() SM4T150CA STMicroelectronics | 60000 | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | 150 V | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | - | - | - | No | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | compliant | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | BIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 128 V | - | - | 400 W | 5 µA | - | - | 143 V | 265 V | - | - | 158 V | - | - | - | 72.5 pF | - | - | ||
![]() BZX83C16 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 175 °C | -55 °C | - | GLASS | HERMETIC SEALED, GLASS, CB-102, 2 PIN | ROUND | LONG FORM | Obsolete | - | 0.5 W | - | 16 V | - | - | No | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | 8541.10.00.50 | - | - | - | AXIAL | WIRE | not_compliant | - | - | - | O-LALF-W2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | ISOLATED | 5.56% | - | - | DO-35 | 5 mA | - | - | 40 Ω | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ36A-TR STMicroelectronics | 90000 | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | - | - | - | - | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 5 W | - | - | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | MATTE TIN | - | 8541.10.00.50 | - | - | - | DUAL | C BEND | compliant | 2 | - | - | R-PDSO-C2 | Not Qualified | - | - | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | 36 V | DO-214AA | - | 4000 W | - | - | - | 40 V | 76 V | - | - | - | - | - | - | - | - | - | ||
![]() GZ12B STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | - | Obsolete | - | 10 W | - | 120 V | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.50 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SINGLE | - | - | ZENER DIODE | - | - | 10% | - | - | - | 16 mA | - | - | 56 Ω | - | - | - | - | - | - | - | - | - | - | - | - |