- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Configuration
- Diode Type
- Number of Elements
- Operating Temperature-Max
- Polarity
- HTS Code
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
STMicroelectronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Diode Capacitance-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4T36A STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 36 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 31 V | - | - | 400 W | 5 µA | - | 34.2 V | 64.3 V | - | 37.8 V | - | - | 480 pF | ||
![]() SM15T6V8CA-TR STMicroelectronics | 500 | - | Datasheet | YES | SILICON | 2 | 6.8 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5.8 V | DO-214AB | - | 1500 W | 500 µA | - | 6.45 V | 10.5 V | 5.8 V | 7.14 V | - | - | - | ||
![]() 1N5243C STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | STMICROELECTRONICS | - | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 13 V | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-35 | 9.5 mA | - | 0.5 µA | - | - | - | - | - | 10.27 mV/°C | 600 Ω | - | ||
![]() SM4T100C STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 100 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 81 V | - | - | 400 W | 5 µA | - | 95 V | 178 V | - | 110 V | - | - | 100 pF | ||
![]() SM4T22C STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 22 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 18 V | - | - | 400 W | 5 µA | - | 20.9 V | 39.3 V | - | 24.2 V | - | - | 400 pF | ||
![]() ESDA19-5SC6 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 6 | 20 V | - | STMICROELECTRONICS | 1 | 4 | - | - | PLASTIC/EPOXY | SOT-23, 6 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | SOT-23 | - | - | Yes | e3 | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 6 | - | R-PDSO-G6 | Not Qualified | BIDIRECTIONAL | COMMON BIPOLAR TERMINAL, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | 150 W | - | - | 19 V | - | - | 21 V | - | - | - | ||
![]() GZ10AR STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | - | STMICROELECTRONICS | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 10 W | 10 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | SINGLE | ZENER DIODE | - | 10% | - | - | 200 mA | - | - | 1.3 Ω | - | - | - | - | - | - | - | ||
![]() SM2Z30 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | STMICROELECTRONICS | - | 1 | 175 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 2 W | 30 V | Yes | e3 | EAR99 | Matte Tin (Sn) | HIGH SURGE CAPABILITY | 8541.10.00.50 | DUAL | C BEND | - | not_compliant | - | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 6.67% | - | DO-214AC | 25 mA | - | - | 15 Ω | - | - | - | - | - | - | - | ||
![]() SM15T24A-TR STMicroelectronics | 10000 | - | Datasheet | YES | SILICON | 2 | - | - | STMICROELECTRONICS | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 6.3 W | - | Yes | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | UL RECOGNIZED | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | DO-214AB | - | 1500 W | - | - | 22.8 V | - | - | 25.2 V | - | - | - | ||
![]() SK152 Thomson Consumer Electronics | In Stock | - | Datasheet | NO | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | 1 | - | - | - | - | - | - | Obsolete | - | 10 W | 17 V | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTZ13A STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | 13 V | - | STMICROELECTRONICS | - | 1 | 175 °C | - | PLASTIC/EPOXY | PLASTIC, DO-27A, CB-197, 2 PIN | ROUND | LONG FORM | Obsolete | - | 5 W | - | No | e0 | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 11.1 V | DO-27 | - | 1500 W | - | - | 12.4 V | 18.2 V | - | 13.7 V | - | - | - | ||
![]() SM15T33CA-TR STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 33 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 28.2 V | DO-214AB | - | 1500 W | 0.2 μA | - | 31.4 V | 45.7 V | 28.2 V | 34.7 V | - | - | - | ||
![]() SM4T6V8 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 6.8 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5.5 V | - | - | 400 W | 1000 μA | - | - | 13.4 V | - | - | - | - | 3500 pF | ||
![]() SM4T36 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 36 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 29 V | - | - | 400 W | 5 μA | - | 34.2 V | 64.3 V | - | 39.6 V | - | - | 480 pF | ||
![]() 1.5KE440P STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | 440 V | - | STMICROELECTRONICS | - | 1 | 175 °C | - | PLASTIC/EPOXY | PLASTIC, CB429, 2 PIN | ROUND | LONG FORM | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | compliant | - | 2 | UL RECOGNIZED | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 376 V | - | - | 1500 W | 5 μA | - | 418 V | 776 V | - | 484 V | - | - | 360 pF | ||
![]() SM4T27A STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 27 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 23 V | - | - | 400 W | 5 μA | - | 25.7 V | 48.3 V | - | 28.4 V | - | - | 625 pF | ||
![]() ZPY24 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | STMICROELECTRONICS | - | 1 | 200 °C | -55 °C | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.3 W | 24 V | Yes | e3 | EAR99 | MATTE TIN | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-41 | 25 mA | - | 0.5 µA | 14 Ω | - | - | - | - | 28.8 mV/°C | - | - | ||
![]() SM15T27A-TR STMicroelectronics | 10000 | - | Datasheet | YES | SILICON | 2 | 27 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 23.1 V | DO-214AB | - | 1500 W | 0.2 µA | - | 25.7 V | 37.5 V | 23.1 V | 28.4 V | - | - | - | ||
![]() SM15T100A-TR STMicroelectronics | 10000 | - | Datasheet | YES | SILICON | 2 | 100 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | MATTE TIN | - | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 85.5 V | DO-214AB | - | 1500 W | 0.2 μA | - | 95 V | 137 V | 85.5 V | 105 V | - | - | - | ||
![]() SM4T15 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 15 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 12 V | - | - | 400 W | 5 μA | - | 14.3 V | 27.2 V | - | 16.5 V | - | - | 1200 pF |