- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Configuration
- Diode Type
- Number of Elements
- Operating Temperature-Max
- Polarity
- HTS Code
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
STMicroelectronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Date Of Intro | Gross weight | Ihs Manufacturer | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Position | Diode Type | Case Connection | Voltage Tol-Max | Operating temperature range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Shaft diameter | Diode Capacitance-Min | Housing diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK212 Thomson Consumer Electronics | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | 1 | - | - | - | - | - | - | Obsolete | - | 10 W | 120 V | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | - | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GZ47A STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 10 W | 47 V | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | SINGLE | - | ZENER DIODE | - | 10% | - | - | - | 43 mA | - | - | 13 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX55C22CECCL SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GZ33AR STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 10 W | 33 V | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | SINGLE | - | ZENER DIODE | - | 10% | - | - | - | 62 mA | - | - | 7.5 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX46C5V1 STMicroelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 175 °C | -55 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 5.1 V | No | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 5.88% | - | - | DO-35 | 20 mA | - | - | 17 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM4T150 STMicroelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 150 V | - | - | STMICROELECTRONICS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 121 V | - | - | 400 W | 5 µA | - | 143 V | 265 V | - | - | 165 V | - | - | - | 145 pF | - | - | ||
![]() SM15T27CA-TR STMicroelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 27 V | 2020-04-27 | - | STMICROELECTRONICS | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | e3 | - | - | - | MATTE TIN | - | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 23.1 V | DO-214AB | - | 1500 W | 0.2 µA | - | 25.7 V | 37.5 V | 23.1 V | - | 28.4 V | - | - | - | - | - | - | ||
![]() SM4T68 STMicroelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 68 V | - | - | STMICROELECTRONICS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 55 V | - | - | 400 W | 5 µA | - | 64.6 V | 121 V | - | - | 74.8 V | - | - | - | 270 pF | - | - | ||
![]() SM15T36A-TR STMicroelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 36 V | 2020-04-27 | - | STMICROELECTRONICS | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | e3 | - | - | - | MATTE TIN | - | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 30.8 V | DO-214AB | - | 1500 W | 0.2 µA | - | 34.2 V | 49.9 V | 30.8 V | - | 37.8 V | - | - | - | - | - | - | ||
![]() ZPY6V8 STMicroelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 200 °C | -55 °C | GLASS | - | ROUND | LONG FORM | Obsolete | - | 1.3 W | 6.8 V | Yes | - | e3 | - | EAR99 | - | MATTE TIN | - | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | - | - | - | DO-41 | 100 mA | - | 0.5 µA | 2 Ω | - | - | - | - | - | 4.76 mV/°C | - | - | - | - | - | ||
![]() DTZ18A STMicroelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | 18 V | - | - | STMICROELECTRONICS | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | PLASTIC, DO-27A, CB-197, 2 PIN | ROUND | LONG FORM | Obsolete | - | 5 W | - | No | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | O-PALF-W2 | - | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 15.3 V | DO-27 | - | 1500 W | - | - | 17.1 V | 25.2 V | - | - | 18.9 V | - | - | - | - | - | - | ||
![]() GZ6AR STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 10 W | 6.8 V | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | SINGLE | - | ZENER DIODE | - | 10% | - | - | - | 330 mA | - | - | 1 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM15T6V8A-TR STMicroelectronics | 56000 | - | Datasheet | YES | - | SILICON | 2 | - | 6.8 V | 2020-04-27 | - | STMICROELECTRONICS | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | e3 | - | - | - | MATTE TIN | - | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 5.8 V | DO-214AB | - | 1500 W | 500 µA | - | 6.45 V | 10.5 V | 5.8 V | - | 7.14 V | - | - | - | - | - | - | ||
![]() SMBJ188CA-TR STMicroelectronics | 90000 | - | Datasheet | YES | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 5 W | - | Yes | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8541.10.00.50 | DUAL | C BEND | - | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 188 V | DO-214AA | - | 4000 W | - | - | 209 V | 388 V | - | - | - | - | - | - | - | - | - | ||
![]() BZX83C10 STMicroelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 175 °C | -55 °C | GLASS | HERMETIC SEALED, GLASS, CB-102, 2 PIN | ROUND | LONG FORM | Obsolete | - | 0.5 W | 10 V | No | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 6% | - | - | DO-35 | 5 mA | - | - | 15 Ω | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE30CP STMicroelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | - | 30 V | - | - | STMICROELECTRONICS | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | No | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | AXIAL | WIRE | - | compliant | 2 | UL RECOGNIZED | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 26 V | - | - | 1500 W | 5 µA | - | 28.5 V | 53.5 V | - | - | 33 V | - | - | - | 1450 pF | - | - | ||
![]() SM15T33A-TR STMicroelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 33 V | 2020-04-27 | - | STMICROELECTRONICS | 1 | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | - | e3 | - | - | - | MATTE TIN | - | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 28.2 V | DO-214AB | - | 1500 W | 0.2 µA | - | 31.4 V | 45.7 V | 28.2 V | - | 34.7 V | - | - | - | - | - | - | ||
![]() SM4T22 STMicroelectronics | In Stock | - | Datasheet | YES | - | SILICON | 2 | - | 22 V | - | - | STMICROELECTRONICS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 18 V | - | - | 400 W | 5 µA | - | 20.9 V | 39.3 V | - | - | 24.2 V | - | - | - | 800 pF | - | - | ||
![]() BZX84C16 STMicroelectronics | In Stock | - | Datasheet | YES | plastic, insert with threaded hole - metal | SILICON | 3 | 1 | - | - | 7.30 | STMICROELECTRONICS | - | on splined shaft (type F) | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 16 V | No | 48*32*22.5/2500 | e0 | No | EAR99 | instrument handle with screw fixing | TIN LEAD | black | - | 8541.10.00.50 | DUAL | GULL WING | - | not_compliant | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | pointer - white stripe | ZENER DIODE | - | 5% | -25…+85 °C | - | - | 5 mA | - | 0.05 μA | 40 Ω | - | - | - | 0.35 W | - | 12.8 mV/°C | 200 Ω | 6.4 mm | - | Ф26.6 mm | 15.4 mm | ||
![]() 1N5338B STMicroelectronics | In Stock | - | Datasheet | NO | - | SILICON | 2 | 1 | - | - | - | STMICROELECTRONICS | - | - | - | 175 °C | -65 °C | PLASTIC/EPOXY | - | ROUND | LONG FORM | Obsolete | - | - | 5.1 V | No | - | e0 | - | EAR99 | - | TIN LEAD | - | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | ZENER DIODE | ISOLATED | 5% | - | - | - | 240 mA | - | 1 μA | 1.5 Ω | - | - | - | 5 W | - | 0.51 mV/°C | 400 Ω | - | - | - | - |