- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Configuration
- Diode Type
- Number of Elements
- Operating Temperature-Max
- Polarity
- HTS Code
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
STMicroelectronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Voltage Temp Coeff-Max | Knee Impedance-Max | Diode Capacitance-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM15T15A-TR STMicroelectronics | 10000 | - | Datasheet | YES | SILICON | 2 | 15 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 12.8 V | DO-214AB | - | 1500 W | 0.2 µA | - | 14.3 V | 21.2 V | 12.8 V | 15.8 V | - | - | - | ||
![]() SM15T30A-TR STMicroelectronics | 10000 | - | Datasheet | YES | SILICON | 2 | 30 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 25.6 V | DO-214AB | - | 1500 W | 0.2 µA | - | 28.5 V | 41.5 V | 25.6 V | 31.5 V | - | - | - | ||
![]() SM15T12A-TR STMicroelectronics | 10000 | - | Datasheet | YES | SILICON | 2 | 12 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 10.2 V | DO-214AB | - | 1500 W | 0.2 µA | - | 11.4 V | 16.7 V | 10.2 V | 12.6 V | - | - | - | ||
![]() SM15T27CA STMicroelectronics | 22500 | - | Datasheet | YES | SILICON | 2 | 27 V | - | STMICROELECTRONICS | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | DO-214AB | 6.3 W | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | C BEND | - | not_compliant | - | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 23 V | DO-214AB | - | 1500 W | 5 µA | - | 25.7 V | 48.3 V | - | 28.4 V | - | - | 1600 pF | ||
![]() 1N5235C STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | STMICROELECTRONICS | - | 1 | 200 °C | -65 °C | GLASS | O-LALF-W2 | ROUND | LONG FORM | Obsolete | - | 0.5 W | 6.8 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | - | O-LALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 2% | - | DO-35 | 20 mA | - | 3 µA | - | - | - | - | - | 3.4 mV/°C | 750 Ω | - | ||
![]() SM15T27CA-TR STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 27 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 23.1 V | DO-214AB | - | 1500 W | 0.2 µA | - | 25.7 V | 37.5 V | 23.1 V | 28.4 V | - | - | - | ||
![]() BZX55C22CECCL SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GZ33AR STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | - | STMICROELECTRONICS | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 10 W | 33 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | SINGLE | ZENER DIODE | - | 10% | - | - | 62 mA | - | - | 7.5 Ω | - | - | - | - | - | - | - | ||
![]() SM4T150C STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 150 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 121 V | - | - | 400 W | 5 µA | - | 143 V | 265 V | - | 165 V | - | - | 72.5 pF | ||
![]() SM4T68 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 68 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 55 V | - | - | 400 W | 5 µA | - | 64.6 V | 121 V | - | 74.8 V | - | - | 270 pF | ||
![]() SMC10A-TR STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | STMICROELECTRONICS | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | 6.5 W | - | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | DO-214AB | - | 1500 W | - | - | 11.1 V | - | - | - | - | - | - | ||
![]() 1.5KE16P STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | 16 V | - | STMICROELECTRONICS | - | 1 | 175 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | No | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | compliant | - | 2 | UL RECOGNIZED | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 14 V | - | - | 1500 W | 5 µA | - | 15.2 V | 28.9 V | - | 17.6 V | - | - | 4700 pF | ||
![]() SM4T39 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 39 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 32 V | - | - | 400 W | 5 µA | - | 37.1 V | 69.7 V | - | 42.9 V | - | - | 450 pF | ||
![]() SM4T6V8C STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | 6.8 V | - | STMICROELECTRONICS | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5 W | - | No | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | - | compliant | - | - | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5.5 V | - | - | 400 W | 1000 µA | - | - | 13.4 V | - | - | - | - | 1750 pF | ||
![]() SMBJ12AVCL STMicroelectronics | 34995 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GZ6AR STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | - | STMICROELECTRONICS | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | 10 W | 6.8 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | SINGLE | ZENER DIODE | - | 10% | - | - | 330 mA | - | - | 1 Ω | - | - | - | - | - | - | - | ||
![]() SM15T6V8A-TR STMicroelectronics | 56000 | - | Datasheet | YES | SILICON | 2 | 6.8 V | 2020-04-27 | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | Yes | e3 | - | - | MATTE TIN | UL LISTED | - | DUAL | C BEND | 245 | unknown | - | - | IEC-61000-4-2, 4-4, 4-5; MIL-STD-750; MIL-STD-883 | R-PDSO-C2 | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 5.8 V | DO-214AB | - | 1500 W | 500 µA | - | 6.45 V | 10.5 V | 5.8 V | 7.14 V | - | - | - | ||
![]() SMBJ188CA-TR STMicroelectronics | 90000 | - | Datasheet | YES | SILICON | 2 | - | - | STMICROELECTRONICS | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AA | 5 W | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8541.10.00.50 | DUAL | C BEND | - | not_compliant | - | 2 | - | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 188 V | DO-214AA | - | 4000 W | - | - | 209 V | 388 V | - | - | - | - | - | ||
![]() BZX83C10 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | STMICROELECTRONICS | - | 1 | 175 °C | -55 °C | GLASS | HERMETIC SEALED, GLASS, CB-102, 2 PIN | ROUND | LONG FORM | Obsolete | - | 0.5 W | 10 V | No | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | AXIAL | WIRE | - | not_compliant | - | - | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 6% | - | DO-35 | 5 mA | - | - | 15 Ω | - | - | - | - | - | - | - | ||
![]() 1.5KE30CP STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 2 | 30 V | - | STMICROELECTRONICS | - | 1 | 175 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 5 W | - | No | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | compliant | - | 2 | UL RECOGNIZED | O-PALF-W2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 26 V | - | - | 1500 W | 5 µA | - | 28.5 V | 53.5 V | - | 33 V | - | - | 1450 pF |