- Base Part Number
- Current - Breakover
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Trigger Device Type
- Voltage - Breakover
Attribute column
Manufacturer
STMicroelectronics Thyristors - DIACs, SIDACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Max Output Current | Configuration | Case Connection | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Hold Current | Trigger Device Type | Current - Hold (Ih) (Max) | Voltage - Breakover | Current - Breakover | DC Off-state Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB3 STMicroelectronics | 565000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 137.013245mg | 32V | 1 | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.30.00.80 | - | - | WIRE | - | - | 2A | - | DB3 | - | - | 2A | SINGLE | ISOLATED | - | - | - | DIAC | - | 28V~36V | 50μA | - | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMMDB3 STMicroelectronics | 2500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | DO-213AA | - | 2 | - | 32V | 1 | -40°C~125°C TJ | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 8541.30.00.80 | - | END | WRAP AROUND | 260 | - | 2A | 30 | TMMDB3 | 2 | - | 2A | SINGLE | ISOLATED | - | - | - | DIAC | - | 28V~36V | 50μA | - | 1.62mm | 3.4mm | 1.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMDB3 STMicroelectronics | 3387 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 200.998119mg | - | 1 | -40°C~125°C TJ | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 150mW | DUAL | GULL WING | 260 | - | 1A | 30 | SMDB | - | - | 1A | SINGLE | - | - | 1A | - | DIAC | - | 28V~36V | 10μA | - | 950μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TMMDB3TG STMicroelectronics | 934 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | DO-213AA | - | 2 | - | - | 1 | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.30.00.80 | - | END | WRAP AROUND | 260 | - | 2A | 30 | TMMDB3 | 2 | - | 2A | SINGLE | ISOLATED | - | - | - | DIAC | - | 30V~34V | 15μA | - | 1.62mm | 3.4mm | 1.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DB3TG STMicroelectronics | 45060 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 137.013245mg | - | 1 | -40°C~125°C TJ | Cut Tape (CT) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.30.00.80 | - | - | WIRE | - | - | 2A | - | DB3 | - | - | 2A | SINGLE | ISOLATED | - | - | - | DIAC | - | 30V~34V | 15μA | - | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DB4 STMicroelectronics | 980 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 137.013245mg | 40V | 1 | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.30.00.80 | - | - | WIRE | - | - | 2A | - | DB4 | - | - | 2A | SINGLE | ISOLATED | - | - | - | DIAC | - | 35V~45V | 50μA | - | 2mm | 4.5mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LIC01-215B-TR STMicroelectronics | 1000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | -20°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | LIC01 | - | - | - | - | - | 180V | - | - | SILICON SURGE PROTECTOR | 50mA | 215V~255V | 500μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LIC01-215H STMicroelectronics | 1000 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | - | 3 | - | - | 1 | -20°C~125°C TJ | Tube | ASD™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | SINGLE | - | 260 | - | - | 30 | LIC01 | 3 | - | 1.2A | SINGLE | - | 180V | - | 50mA | SILICON SURGE PROTECTOR | - | 215V~255V | 500μA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LIC01-195H STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | TO-251-3 Short Leads, IPak, TO-251AA | NO | 3 | - | - | 1 | -20°C~125°C TJ | Tube | ASD™ | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | - | SINGLE | THROUGH-HOLE | 260 | not_compliant | - | 30 | LIC01 | 3 | Not Qualified | 1.2A | SINGLE | - | - | - | 50mA | SILICON SURGE PROTECTOR | - | 195V~230V | 500μA | 180V | - | - | - | - | - | ROHS3 Compliant | Lead Free |