- Current - Gate Trigger (Igt) (Max)
- Current - Non Rep. Surge 50, 60Hz (Itsm)
- Mounting Type
- Number of SCRs/Diodes
- Operating Temperature
- Package / Case
- Packaging
- Pin Count
- Structure
- Voltage - Gate Trigger (Vgt) (Max)
- Additional Feature
- Base Part Number
Attribute column
Manufacturer
STMicroelectronics Thyristors - SCRs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Number of Elements | Number of SCRs/Diodes | Package Type | Product Status | Qualification | RoHS | Voltage-Off State | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Current Rating | Base Part Number | Pin Count | Configuration | Case Connection | Circuit Type | Product Type | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Hold Current | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | On-State Current-Max | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Structure | Repetitive Peak Off-state Voltage | Current - On State (It (AV)) (Max) | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | Desc. of Screw Terminals | Desc. of Quick-Connects | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | Product Category | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSS50-1200 STMicroelectronics | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | - | - | - | - | 2 | 2 SCRs | - | - | - | - | 1.2kV | -40°C~125°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 4 | Nickel (Ni) | UL RECOGNIZED | - | - | UPPER | UNSPECIFIED | - | MSS50 | 4 | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | - | - | 1.2kV | 70A | 80mA | SCR | 1.3V | 600A 630A | 50mA | 70000A | - | - | 1-Phase Controller - All SCRs | 1200V | - | 630 A | 500V/us | - | 2G-2AK | 0 | 100 μs | 50μA | - | No | ROHS3 Compliant | - | ||
![]() STTD6050H-12M2Y STMicroelectronics | 990 | - | Datasheet | - | Surface Mount | 9-PowerSMD | - | STMicroelectronics | 200 | STMicroelectronics | STMicroelectronics | - | 2 SCRs, 2 Diodes | ACEPACK SMIT | Active | AEC-Q101 | Details | 1.2 kV | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | 60 | - | 9 | - | - | - | Bridge Rectifiers | - | - | - | - | 1.3 V | 500A, 525A | 50 mA | - | 100 mA | 60 A | Bridge, Single Phase - SCRs/Diodes (Layout 1) | - | 38 A | - | - | 1.2kV | - | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() MSS50-800 STMicroelectronics | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | - | - | - | - | 2 | 2 SCRs | - | - | - | - | - | -40°C~125°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 4 | Nickel (Ni) | UL RECOGNIZED | - | 1.2kV | UPPER | UNSPECIFIED | 70A | MSS50 | 4 | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | SCR | - | 800V | 70A | 80mA | SCR | 1.3V | 600A 630A | 50mA | 70000A | 80mA | - | 1-Phase Controller - All SCRs | - | - | 630 A | 500V/us | - | 2G-2AK | 0 | 100 μs | 50μA | - | No | ROHS3 Compliant | Lead Free | ||
![]() MSS40-1200 STMicroelectronics | In Stock | - | Datasheet | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | - | - | - | - | 2 | 2 SCRs | - | - | - | - | - | -40°C~125°C TJ | Tube | - | Obsolete | 1 (Unlimited) | 4 | Nickel (Ni) | UL RECOGNIZED | - | 1.2kV | UPPER | UNSPECIFIED | 55A | MSS40 | 4 | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | SCR | - | 1.2kV | 55A | 80mA | SCR | 1.3V | 400A 420A | 50mA | 55000A | 80mA | - | 1-Phase Controller - All SCRs | 1200V | - | - | 500V/us | - | 2G-2AK | 0 | 100 μs | 50μA | - | No | ROHS3 Compliant | Lead Free |