- Package / Case
- Part Status
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Packaging
- Base Part Number
- Mount
- Mounting Type
- RoHS Status
- Transistor Type
- Number of Pins
- Vce Saturation (Max) @ Ib, Ic
Attribute column
Manufacturer
STMicroelectronics Transistors - Bipolar (BJT) - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Voltage | Max Output Current | Polarity | Power Supplies | Configuration | Number of Channels | Power Dissipation | Output Current | Power - Max | Max Output Voltage | Transistor Application | Max Input Voltage | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Input Characteristics | Interface IC Type | Driver Number of Bits | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Turn On Time | DC Current Gain-Min (hFE) | Turn Off Time | Continuous Collector Current | Built-in Protections | Output Current Flow Direction | VCEsat-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ULN2003A STMicroelectronics | 10000 | - | Datasheet | 15 Weeks | - | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | SILICON | 50V | 1.1V | - | - | 7 | -40°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | 2.25W | DUAL | - | - | - | - | 500mA | - | ULN2003 | 16 | - | 50V | - | NPN | - | COMPLEX | 7 | - | 500mA | - | - | SWITCHING | - | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | 50μA | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | 1.6 V | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULQ2003D1013TR STMicroelectronics | 25000 | - | Datasheet | - | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 665.986997mg | SILICON | 50V | 1.1V | - | - | 7 | 150°C TJ | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | - | LOGIC LEVEL COMPATIBLE | 50V | - | DUAL | GULL WING | 260 | - | - | 500mA | 30 | ULQ2003 | 16 | - | 50V | - | NPN | - | COMPLEX | 7 | - | 500mA | - | - | SWITCHING | - | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | 1.6 V | 1.6mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2803A STMicroelectronics | 4400 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | 1.270087g | SILICON | 50V | 1.1V | - | - | 8 | -20°C~150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | - | LOGIC LEVEL COMPATIBLE | 50V | 2.25W | DUAL | - | - | - | - | 500mA | - | ULN2803 | 18 | - | 50V | - | NPN | - | - | 2 | - | 500mA | - | - | SWITCHING | - | 8 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | - | - | - | - | 50V | - | - | - | 500mA | - | - | 1.6 V | 3.68mm | 23.24mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2001D1013TR STMicroelectronics | 7500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | SILICON | 50V | 1.1V | - | 1000 | 7 | -40°C~85°C TA | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | - | LOGIC LEVEL COMPATIBLE | 50V | - | DUAL | GULL WING | 260 | - | - | 500mA | - | ULN2001 | 16 | - | 50V | - | NPN | - | COMPLEX | 3 | - | 500mA | - | - | SWITCHING | - | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | 50μA | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.65mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2064B STMicroelectronics | 20 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | 1.627801g | SILICON | 50V | 1.4V | - | - | 4 | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | 4.3W | DUAL | - | - | - | - | 1.5A | - | ULN206 | 16 | - | 50V | - | NPN | - | - | 4 | - | 1.75A | 1W | - | SWITCHING | - | 4 NPN Darlington (Quad) | 50V | 1.75A | - | - | 1.4V @ 2mA, 1.25A | - | - | - | - | - | - | - | - | 1.75A | - | - | - | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2801A STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | 4.535924g | SILICON | 50V | 1.1V | - | 1000 | 8 | -20°C~150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | Tin (Sn) | - | 50V | 2.25W | DUAL | - | - | - | - | 500mA | - | ULN2801 | 18 | - | 50V | - | NPN | - | COMPLEX | - | - | 500mA | - | - | - | - | 8 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | 500mA | - | - | 1.6 V | 6.35mm | 2.54mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2002D1013TR STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | SILICON | 50V | 1.1V | - | - | 7 | -40°C~85°C TA | Cut Tape (CT) | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | LOGIC LEVEL COMPATIBLE | 50V | - | DUAL | GULL WING | 260 | - | - | 500mA | 30 | ULN2002 | 16 | - | 50V | - | NPN | - | COMPLEX | 7 | - | - | - | - | SWITCHING | - | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | 50μA | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.65mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2804A STMicroelectronics | 22 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | 1.270087g | SILICON | 50V | 1.1V | - | - | 8 | -20°C~150°C TJ | Tube | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) - annealed | LOGIC LEVEL COMPATIBLE | 50V | 2.25W | DUAL | - | - | - | - | 500mA | - | ULN2804 | 18 | - | 50V | - | NPN | - | COMPLEX | - | - | 500mA | - | - | SWITCHING | - | 8 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | - | - | - | - | 50V | - | - | - | 500mA | - | - | - | 3.68mm | 23.24mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2068B STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | 1.627801g | - | 50V | 1.4V | - | - | - | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | 4.3W | DUAL | - | - | 4 | 5V | 1.5A | - | ULN206 | 16 | - | 50V | - | NPN | 5V | - | 4 | - | 1.75A | 1W | - | - | - | 4 NPN Darlington (Quad) | 50V | 1.75A | - | - | 1.4V @ 2mA, 1.25A | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | - | 50V | 1 μs | - | 1.5 μs | 1.75A | TRANSIENT | - | - | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2069B STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | 1.627801g | - | 80V | 1.5V | - | - | - | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | 4.3W | DUAL | - | - | 4 | 5V | 1.5A | - | ULN206 | 16 | - | 80V | - | NPN | 5V | - | 4 | - | - | 1W | - | - | - | 4 NPN Darlington (Quad) | 80V | 1.75A | - | - | 1.5V @ 2.25mA, 1.5A | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | - | - | 1 µs | - | 1.5 µs | 1.5A | TRANSIENT | SINK | - | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2002A STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | - | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | SILICON | 50V | 1.1V | - | - | 7 | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | - | LOGIC LEVEL COMPATIBLE | 50V | - | DUAL | - | - | - | - | 500mA | - | ULN2002 | 16 | - | 50V | - | NPN | - | COMPLEX | 7 | - | - | - | - | SWITCHING | - | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | 50μA | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | 1.6 V | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULQ2003D1013TRY STMicroelectronics | 32435 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | SILICON | - | 1.1V | 500mA | - | 7 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | - | - | - | - | ULQ2003 | - | - | - | - | NPN | - | COMPLEX | - | - | - | - | - | SWITCHING | - | 7 NPN Darlington | 50V | - | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 10mm | 4mm | No | - | ROHS3 Compliant | - | ||
![]() ULQ2803A STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | - | Tin | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | - | SILICON | - | 1.1V | - | - | 8 | -40°C~105°C | Tube | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | - | LOGIC LEVEL COMPATIBLE | 50V | 2.25W | DUAL | - | - | - | - | 500mA | - | ULQ2803 | 18 | - | 50V | - | NPN | - | - | - | - | 500mA | - | - | SWITCHING | - | 8 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | - | 1.6V @ 500μA, 350mA | - | - | - | 30V | 30V | - | - | - | 500mA | - | - | 1.6 V | 3.67mm | 23.24mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ULN2065B STMicroelectronics | 5 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | 1.627801g | - | 80V | 1.5V | - | - | - | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | - | 50V | 4.3W | DUAL | - | - | 4 | - | 1.5A | - | ULN206 | 16 | - | 80V | - | NPN | - | - | 4 | - | 1.75A | 1W | - | - | - | 4 NPN Darlington (Quad) | 80V | 1.75A | - | - | 1.5V @ 2.25mA, 1.5A | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | - | - | 1 µs | - | 1.5 µs | 1.5A | TRANSIENT | - | - | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() L603C STMicroelectronics | 2476 | - | Datasheet | - | - | - | Through Hole | Through Hole | PDIP | 18 | 18-DIP | - | SILICON | 90V | 2V | - | - | 8 | -25°C~150°C TJ | Tube | - | e3 | Obsolete | 1 (Unlimited) | 18 | EAR99 | Matte Tin (Sn) | LOGIC LEVEL COMPATIBLE | 90V | 1.8W | DUAL | - | NOT SPECIFIED | - | - | 400mA | NOT SPECIFIED | L603 | 18 | Not Qualified | - | - | NPN | - | COMPLEX | - | 1.8W | - | - | - | SWITCHING | - | 8 NPN Darlington | 90V | 400mA | - | - | 2V @ 500μA, 300mA | - | - | - | - | - | - | 1000 | - | 400mA | - | - | 2 V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2066B STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | - | SILICON | - | 1.4V | - | - | 4 | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | - | DUAL | - | - | - | - | 1.5A | - | ULN206 | 16 | - | 50V | - | NPN | - | - | - | 4.3W | 1.5A | 1W | - | SWITCHING | - | 4 NPN Darlington (Quad) | 50V | 1.75A | - | - | 1.4V @ 2mA, 1.25A | - | - | - | - | - | - | - | - | 1.75A | - | - | - | 5.1mm | 20mm | 7.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ULN2067B STMicroelectronics | 5000 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | 1.627801g | SILICON | 80V | 1.5V | - | - | 4 | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | 4.3W | DUAL | - | - | - | - | 1.5A | - | ULN206 | 16 | - | 80V | - | NPN | - | - | - | - | 1.5A | 1W | - | SWITCHING | - | 4 NPN Darlington (Quad) | 80V | 1.75A | - | - | 1.5V @ 2.25mA, 1.5A | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULN2074B STMicroelectronics | 25 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 16-PowerDIP (0.300, 7.62mm) | 16 | - | 9.071847g | SILICON | 50V | 1.4V | - | - | 4 | -20°C~85°C TA | Tube | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | LOGIC LEVEL COMPATIBLE | 50V | 1W | DUAL | - | - | - | - | 1.5A | - | ULN207 | 16 | - | 50V | - | NPN | - | - | - | 4.3W | - | - | - | SWITCHING | - | 4 NPN Darlington (Quad) | 50V | 1.75A | - | - | 1.4V @ 2mA, 1.25A | - | - | - | - | - | - | - | - | 1.75A | - | - | - | 5.1mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULQ2004A STMicroelectronics | 9643 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | SILICON | 50V | 1.1V | - | - | 7 | 150°C TJ | Tube | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | LOGIC LEVEL COMPATIBLE | 50V | 2.25W | DUAL | - | - | - | - | 500mA | - | ULQ2004 | 16 | - | 50V | 600mA | NPN | - | COMPLEX | 8 | - | - | - | 50V | SWITCHING | 30V | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | - | 1.7V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | - | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ULN2004A STMicroelectronics | 6075 | - | Datasheet | 15 Weeks | - | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | SILICON | 50V | 1.1V | - | - | 7 | -40°C~85°C TA | Tube | - | e4 | Active | 1 (Unlimited) | 16 | EAR99 | - | LOGIC LEVEL COMPATIBLE | 50V | - | DUAL | - | - | - | - | 500mA | - | ULN2004 | 16 | - | 50V | - | NPN | - | COMPLEX | 7 | - | 500mA | - | - | SWITCHING | - | 7 NPN Darlington | 50V | 500mA | 1000 @ 350mA 2V | 50μA | 1.6V @ 500μA, 350mA | - | - | - | - | - | - | - | - | - | - | - | 1.6 V | 4.59mm | 20mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free |