- Base Part Number
- Collector Emitter Voltage (VCEO)
- Collector-Emitter Breakdown Voltage
- Emitter Base Voltage (VEBO)
- Max Collector Current
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Transistor Element Material | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power - Max | Transistor Application | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | JEDEC-95 Code | Vce Saturation (Max) @ Ib, Ic | Transition Frequency | Max Breakdown Voltage | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Junction Temperature (Tj) | VCEsat-Max | Turn Off Time-Max (toff) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD139 STMicroelectronics | 204000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-225AA, TO-126-3 | 3 | 90.718474mg | SILICON | SOT-32-0016114E | 80V | 500mV | - | 40 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 80V | 1.25W | - | - | - | 1.5A | - | - | BD139 | 3 | - | - | - | Single | 1.25W | ISOLATED | - | AMPLIFIER | - | NPN | NPN | 80V | 1.5A | 40 @ 150mA 2V | 100nA ICBO | - | 500mV @ 50mA, 500mA | 250MHz | - | 80V | 5V | 150°C | - | - | 13.2mm | 7.8mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIP127 STMicroelectronics | 1912750 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Through Hole | TO-220-3 | 3 | 9.071847g | SILICON | - | 100V | 2V | - | 1000 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | -100V | 65W | - | - | - | -5A | - | - | TIP127 | 3 | - | PNP | - | Single | 65W | - | 2W | SWITCHING | - | - | PNP - Darlington | 100V | 5A | 1000 @ 3A 3V | 500μA | TO-220AB | 4V @ 20mA, 5A | - | - | 100V | 5V | - | 4 V | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIP122 STMicroelectronics | 7020 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | 6.000006g | SILICON | - | 100V | 4V | - | 1000 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 100V | 65W | - | - | - | 5A | - | - | TIP122 | 3 | - | NPN | - | Single | 2W | - | - | SWITCHING | - | - | NPN - Darlington | 100V | 5A | 1000 @ 3A 3V | 500μA | TO-220AB | 4V @ 20mA, 5A | - | - | 100V | 5V | 150°C | 4 V | - | 19.68mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU508AW STMicroelectronics | 12000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | - | 700V | 1V | - | 10 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 125W | - | - | - | - | - | - | BU508 | 3 | - | - | - | Single | 125W | - | - | SWITCHING | - | NPN | NPN | 700V | 8A | 10 @ 100mA 5V | 200μA | - | 1V @ 1.6A, 4.5A | - | - | - | 9V | 150°C | - | - | 24.45mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD140-16 STMicroelectronics | 20000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Through Hole | Through Hole | TO-225AA, TO-126-3 | 3 | - | SILICON | SOT-32-0016114E | 80V | -500mV | 1.5A | 25 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 1.25W | - | - | - | - | - | - | BD140 | - | - | - | - | Single | 1.25W | - | - | AMPLIFIER | - | PNP | PNP | -80V | -3A | 40 @ 2V 150MA | 100nA ICBO | - | 500mV @ 50mA, 500mA | 75MHz | 80V | -80V | -5V | 150°C | - | - | 13.2mm | 7.8mm | 2.7mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TIP147 STMicroelectronics | 208710 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | 3 | 9.071847g | SILICON | - | 100V | 2V | - | 500 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | -100V | 125W | - | - | - | -10A | - | - | TIP147 | 3 | - | PNP | - | Single | 125W | - | - | SWITCHING | - | - | PNP - Darlington | 100V | 10A | 1000 @ 5A 4V | 2mA | - | 3V @ 40mA, 10A | - | - | 100V | 5V | - | 3 V | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STB13007DT4 STMicroelectronics | 4000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | TO-263-P011P6 | 400V | 3V | - | 8 | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 400V | 80W | - | GULL WING | 245 | 8A | - | 30 | STB13007 | 4 | R-PSSO-G2 | - | - | Single | 80W | - | - | SWITCHING | - | NPN | NPN | 400V | 8A | 8 @ 5A 5V | 100μA | - | 3V @ 1A, 5A | - | 400V | 700V | 9V | 150°C | - | - | 4.83mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIP142 STMicroelectronics | 136680 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.500007g | SILICON | - | 100V | 2V | - | 500 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | Tin (Sn) | 100V | 125W | - | - | - | 10A | - | - | TIP142 | 3 | - | NPN | - | Single | 125W | - | - | SWITCHING | - | - | NPN - Darlington | 100V | 10A | 1000 @ 5A 4V | 2mA | - | 3V @ 40mA, 10A | - | - | 100V | 5V | - | 3 V | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STN9260 STMicroelectronics | 7851 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 4 | - | SILICON | - | 600V | - | - | 50 | 1 | 150°C TJ | Cut Tape (CT) | e3 | Active | 1 (Unlimited) | 4 | - | EAR99 | Matte Tin (Sn) - annealed | - | 1.6W | DUAL | GULL WING | 260 | - | - | 30 | STN92 | 4 | - | - | SINGLE | - | 1.6W | COLLECTOR | - | SWITCHING | - | PNP | PNP | 600V | 500mA | 50 @ 20mA 5V | 10μA | - | 1V @ 10mA, 100mA | - | 600V | - | -7V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2STF1360 STMicroelectronics | 30000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-243AA | 3 | - | SILICON | - | 60V | 180mV | - | 160 | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 80V | 1.4W | - | FLAT | 260 | 3A | 130MHz | 30 | 2STF13 | 3 | - | - | - | Single | 1.4W | COLLECTOR | - | SWITCHING | 130MHz | NPN | NPN | 60V | 3A | 160 @ 1A 2V | 100nA ICBO | - | 500mV @ 150mA, 3A | 130MHz | 60V | 80V | 6V | 150°C | - | - | 1.6mm | 4.6mm | 2.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BUL216 STMicroelectronics | 29900 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | 90.718474mg | SILICON | - | 800V | 1V | - | 12 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 800V | 90W | - | - | - | 4A | - | - | BUL216 | 3 | - | - | - | Single | 90W | - | - | SWITCHING | - | NPN | NPN | 800V | 4A | 12 @ 400mA 5V | 250μA | TO-220AB | 3V @ 660mA, 2A | - | - | 1.6kV | 9V | - | 3 V | 4020ns | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BUV48A STMicroelectronics | 1200 | - | Datasheet | - | NRND (Last Updated: 8 months ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | 4.535924g | SILICON | - | 450V | 1.5V | - | - | 1 | 150°C TJ | Tube | e3 | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | - | 450V | 125W | - | - | - | 15A | - | - | BUV48 | 3 | - | - | - | Single | 125W | - | - | SWITCHING | - | NPN | NPN | 450V | 15A | 8 @ 8A 5V | 200μA | - | 5V @ 2.4A, 12A | - | - | 1kV | 7V | - | 5 V | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIP32C STMicroelectronics | 282150 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | SILICON | - | 100V | -1.2V | 3A | 10 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | -100V | 40W | - | - | - | -3A | - | - | TIP32 | 3 | - | PNP, NPN | - | Single | 2W | - | - | SWITCHING | 3MHz | - | PNP | -100V | -3A | 10 @ 3A 4V | 300μA | TO-220AB | 1.2V @ 375mA, 3A | 3MHz | - | -100V | -5V | 150°C | - | - | 19.68mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MJD32CT4 STMicroelectronics | 20000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | SILICON | - | 100V | -1.2V | - | 20 | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | -100V | 15W | - | GULL WING | 260 | -3A | - | 30 | MJD32 | 3 | R-PSSO-G2 | - | - | Single | 15W | COLLECTOR | - | SWITCHING | - | PNP | PNP | 100V | 3A | 10 @ 3A 4V | 50μA | TO-252AA | 1.2V @ 375mA, 3A | - | 100V | 100V | 5V | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIP41C STMicroelectronics | 803050 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 453.59237kg | SILICON | - | 100V | 1.5V | - | 15 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 100V | 65W | - | - | - | 6A | - | - | TIP41 | 3 | - | - | - | Single | 65W | - | - | SWITCHING | - | NPN | NPN | 100V | 6A | 15 @ 3A 4V | 700μA | TO-220AB | 1.5V @ 600mA, 6A | 3MHz | - | 100V | 5V | 150°C | - | - | 19.68mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU508AF STMicroelectronics | 1380 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | ISOWATT218FX | 3 | - | SILICON | - | 700V | - | - | - | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 50W | - | - | - | - | - | - | BU508 | 3 | - | - | - | Single | 50W | ISOLATED | - | SWITCHING | - | NPN | NPN | 700V | 8A | 10 @ 100mA 5V | 200μA | - | 1V @ 1.6A, 4.5A | - | - | 9V | 9V | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TIP35C STMicroelectronics | 151080 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 9.071847g | SILICON | - | 100V | 1.8V | - | 10 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 100V | 125W | - | - | - | 25A | 3MHz | - | TIP35 | - | - | - | - | Single | 125W | - | - | SWITCHING | 3MHz | NPN | NPN | 100V | 25A | 10 @ 15A 4V | 1mA | - | 4V @ 5A, 25A | 3MHz | - | 100V | 5V | - | 4 V | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MJD117T4 STMicroelectronics | 5000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | -100V | 3V | 2A | 200 | 1 | 150°C TJ | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | -100V | 20W | - | GULL WING | 260 | -2A | - | 30 | MJD117 | 3 | R-PSSO-G2 | PNP | - | Single | 20W | COLLECTOR | - | SWITCHING | 25MHz | - | PNP - Darlington | 100V | 4A | 1000 @ 2A 3V | 20μA | - | 3V @ 40mA, 4A | - | 100V | 100V | 5V | 150°C | 3 V | - | 2.63mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MJE350 STMicroelectronics | 6000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-225AA, TO-126-3 | 3 | 4.535924g | SILICON | - | 300V | 500mV | - | 30 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | -300V | 20.8W | - | - | - | -500mA | - | - | MJE350 | 3 | - | - | - | Single | 2.8W | ISOLATED | 20.8W | SWITCHING | - | PNP | PNP | 300V | 500mA | 30 @ 50mA 10V | 100μA ICBO | - | - | - | - | 300V | 3V | - | - | - | 11.05mm | 7.8mm | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BD140 STMicroelectronics | 437500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-225AA, TO-126-3 | 3 | 4.535924g | SILICON | - | 80V | 500mV | 1.5A | 40 | 1 | 150°C TJ | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | -80V | 1.25W | - | - | - | -1.5A | - | - | BD140 | - | - | - | - | Single | 1.25W | ISOLATED | - | AMPLIFIER | - | PNP | PNP | 80V | 3A | 40 @ 150mA 2V | 100nA ICBO | - | 500mV @ 50mA, 500mA | 75MHz | 80V | 80V | 5V | - | - | - | 10.8mm | 7.8mm | 2.7mm | No | No SVHC | ROHS3 Compliant | Lead Free |