- Base Part Number
- Continuous Drain Current (ID)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Transistor Element Material | Manufacturer Package Identifier | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | Dual Supply Voltage | Avalanche Energy Rating (Eas) | Max Junction Temperature (Tj) | Nominal Vgs | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STW9NK90Z STMicroelectronics | 6000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 9.071847g | SILICON | - | 8A Tc | 10V | 1 | 160W Tc | 55 ns | -55°C~150°C TJ | Tube | SuperMESH™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 1.3Ohm | Tin (Sn) | AVALANCHE RATED | 900V | - | - | - | - | 8A | - | STW9N | 3 | - | - | - | Single | ENHANCEMENT MODE | 160W | - | 22 ns | N-Channel | SWITCHING | 1.3 Ω @ 3.6A, 10V | 4.5V @ 100μA | 2115pF @ 25V | 72nC @ 10V | 13ns | - | ±30V | 28 ns | 8A | - | TO-247AC | 30V | 8A | - | 900V | - | - | 220 mJ | - | - | 20.15mm | 15.75mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STD20NF20 STMicroelectronics | 12500 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | 18A Tc | 10V | 1 | 110W Tc | 40 ns | -55°C~175°C TJ | Tape & Reel (TR) | STripFET™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | 125mOhm | - | - | 200V | - | GULL WING | 260 | not_compliant | 18A | 30 | STD20N | 3 | R-PSSO-G2 | Not Qualified | - | Single | ENHANCEMENT MODE | 90W | - | 15 ns | N-Channel | SWITCHING | 125m Ω @ 10A, 10V | 4V @ 250μA | 940pF @ 25V | 39nC @ 10V | 30ns | - | ±20V | 10 ns | 18A | 3V | - | 20V | - | - | 200V | 72A | - | - | - | - | 2.4mm | 6.6mm | 6.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STP80NF10 STMicroelectronics | 88600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 453.59237kg | SILICON | - | 80A Tc | 10V | 1 | 300W Tc | 116 ns | -55°C~175°C TJ | Tube | STripFET™ II | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 15mOhm | Matte Tin (Sn) | - | 100V | - | - | - | - | 80A | - | STP80N | 3 | - | - | - | Single | ENHANCEMENT MODE | 300W | - | 26 ns | N-Channel | SWITCHING | 15m Ω @ 40A, 10V | 4V @ 250μA | 5500pF @ 25V | 182nC @ 10V | 80ns | - | ±20V | 60 ns | 80A | 3V | TO-220AB | 20V | - | - | 100V | - | - | - | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STW9N150 STMicroelectronics | 3960 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | - | 8A Tc | 10V | 1 | 320W Tc | 86 ns | -55°C~150°C TJ | Tube | PowerMESH™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 2.5Ohm | Tin (Sn) | - | - | - | - | - | - | - | - | STW9N | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 320W | - | 41 ns | N-Channel | SWITCHING | 2.5 Ω @ 4A, 10V | 5V @ 250μA | 3255pF @ 25V | 89.3nC @ 10V | 14.7ns | 1500V | ±30V | 52 ns | 8A | 4V | - | 30V | 8A | - | 1.5kV | - | - | 720 mJ | 150°C | - | 24.45mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STW11NK100Z STMicroelectronics | 9600 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 9.071847g | SILICON | - | 8.3A Tc | 10V | 1 | 230W Tc | 98 ns | -55°C~150°C TJ | Tube | SuperMESH™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 1.38Ohm | Tin (Sn) | AVALANCHE RATED, HIGH VOLTAGE | 1kV | - | - | - | - | 8.3A | - | STW11N | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 230W | - | 27 ns | N-Channel | SWITCHING | 1.38 Ω @ 4.15A, 10V | 4.5V @ 100μA | 3500pF @ 25V | 162nC @ 10V | 18ns | 1000V | ±30V | 55 ns | 8.3A | 3.75V | TO-247AC | 30V | 9A | - | 1kV | - | - | 550 mJ | 150°C | - | 24.45mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STH3N150-2 STMicroelectronics | 88000 | - | Datasheet | 23 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab) Variant | 3 | - | SILICON | H2PAK-2-8159712 | 2.5A Tc | 10V | 1 | 140W Tc | 45 ns | 150°C TJ | Cut Tape (CT) | PowerMESH™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | GULL WING | - | - | - | - | STH3N | - | R-PSSO-G2 | - | 1 | Single | ENHANCEMENT MODE | 140W | DRAIN | 24 ns | N-Channel | SWITCHING | 9 Ω @ 1.3A, 10V | 5V @ 250μA | 939pF @ 25V | 29.3nC @ 10V | 47ns | 1500V | ±30V | 61 ns | 2.5A | 4V | - | 30V | - | 9Ohm | 1.5kV | - | - | 450 mJ | 150°C | - | 5mm | 10.4mm | 15.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STP12NM50FP STMicroelectronics | 3500 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | SILICON | - | 12A Tc | 10V | 1 | 35W Tc | - | -65°C~150°C TJ | Tube | MDmesh™ | e3 | Active | 1 (Unlimited) | 3 | - | - | 350mOhm | Matte Tin (Sn) - annealed | AVALANCHE RATED | 500V | - | - | - | - | 12A | - | STP12 | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 35W | ISOLATED | 20 ns | N-Channel | SWITCHING | 350m Ω @ 6A, 10V | 5V @ 50μA | 1000pF @ 25V | 39nC @ 10V | 10ns | - | ±30V | - | 12A | 4V | TO-220AB | 30V | - | - | 500V | 48A | - | 400 mJ | 150°C | - | 20mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STW45NM60 STMicroelectronics | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 9.071847g | SILICON | - | 45A Tc | 10V | 1 | 417W Tc | - | 150°C TJ | Tube | MDmesh™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 110mOhm | Tin (Sn) | - | 600V | - | - | - | - | 45A | - | STW45N | 3 | - | - | - | Single | ENHANCEMENT MODE | 417W | - | 30 ns | N-Channel | SWITCHING | 110m Ω @ 22.5A, 10V | 5V @ 250μA | 3800pF @ 25V | 134nC @ 10V | 20ns | 650V | ±30V | 23 ns | 45A | 4V | TO-247AC | 30V | - | - | 600V | - | - | 850 mJ | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STP11NK50ZFP STMicroelectronics | 3000 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | SILICON | TO-220FP-7012510 | 10A Tc | 10V | 1 | 30W Tc | 41 ns | -55°C~150°C TJ | Tube | SuperMESH™ | e3 | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | 520MOhm | - | AVALANCHE RATED | - | - | - | - | - | - | - | STP11N | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 30W | ISOLATED | 14.5 ns | N-Channel | SWITCHING | 520m Ω @ 4.5A, 10V | 4.5V @ 100μA | 1390pF @ 25V | 68nC @ 10V | 18ns | - | ±30V | 15 ns | 10A | 3.75V | TO-220AB | 30V | - | - | 500V | 40A | - | - | 150°C | - | 20mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STP12NM50 STMicroelectronics | 4000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | SILICON | - | 12A Tc | 10V | 1 | 160W Tc | - | -65°C~150°C TJ | Tube | MDmesh™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 350mOhm | Tin (Sn) | AVALANCHE RATED | 500V | - | - | - | - | 12A | - | STP12 | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 160W | - | 20 ns | N-Channel | SWITCHING | 350m Ω @ 6A, 10V | 5V @ 50μA | 1000pF @ 25V | 39nC @ 10V | 10ns | - | ±30V | - | 12A | 4V | TO-220AB | 30V | - | - | 500V | 48A | - | 400 mJ | 150°C | - | 19.68mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STP4N150 STMicroelectronics | 7000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | - | 4A Tc | 10V | 1 | 160W Tc | 45 ns | 150°C TJ | Tube | PowerMESH™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 7Ohm | - | - | 1.5kV | - | - | - | - | 4A | - | STP4N | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 160W | ISOLATED | 35 ns | N-Channel | SWITCHING | 7 Ω @ 2A, 10V | 5V @ 250μA | 1300pF @ 25V | 50nC @ 10V | 30ns | 1500V | ±30V | 45 ns | 4A | 4V | TO-220AB | 30V | 4A | - | 1.5kV | - | - | - | 150°C | - | 19.68mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STW15NK90Z STMicroelectronics | 1170 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 4.535924g | SILICON | - | 15A Tc | 10V | 1 | 350W Tc | 135 ns | -55°C~150°C TJ | Tube | SuperMESH™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 400mOhm | Matte Tin (Sn) - annealed | AVALANCHE RATED, HIGH VOLTAGE | 1kV | - | - | - | - | 13A | - | STW15N | 3 | - | - | - | Single | ENHANCEMENT MODE | 350W | - | 42 ns | N-Channel | SWITCHING | 550m Ω @ 7.5A, 10V | 4.5V @ 150μA | 6100pF @ 25V | 256nC @ 10V | 27ns | - | ±30V | 35 ns | 7.5A | 3.75V | TO-247AC | 30V | - | - | 900V | 60A | - | - | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STN3NF06L STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 4 | 4.535924g | SILICON | - | 4A Tc | 5V 10V | 1 | 3.3W Tc | 20 ns | -55°C~150°C TJ | Cut Tape (CT) | STripFET™ II | e3 | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Matte Tin (Sn) - annealed | LOW THRESHOLD | 60V | DUAL | GULL WING | 260 | - | 4A | - | STN3N | 4 | - | - | - | Single | ENHANCEMENT MODE | 3.3W | DRAIN | 9 ns | N-Channel | SWITCHING | 100m Ω @ 1.5A, 10V | 2.8V @ 250μA | 340pF @ 25V | 9nC @ 5V | 25ns | - | ±16V | 10 ns | 4A | 2.8V | - | 16V | 4A | - | 60V | - | - | - | - | - | 1.8mm | 6.5mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STD30NF06LT4 STMicroelectronics | 45000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | SILICON | DPAK_P032P | 35A Tc | 5V 10V | 1 | 70W Tc | 65 ns | -55°C~175°C TJ | Tape & Reel (TR) | STripFET™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | 28mOhm | Matte Tin (Sn) | LOGIC LEVEL COMPATIBLE | 60V | - | GULL WING | 260 | - | 35A | 30 | STD30N | 3 | R-PSSO-G2 | - | 1 | Single | ENHANCEMENT MODE | 70W | - | 30 ns | N-Channel | SWITCHING | 28m Ω @ 18A, 10V | 2.5V @ 250μA | 1600pF @ 25V | 31nC @ 5V | 105ns | - | ±20V | 25 ns | 35A | 1.7V | TO-252AA | 20V | - | - | 60V | - | - | - | 175°C | 2.5 V | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STB120NF10T4 STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | 13.607771g | SILICON | - | 110A Tc | 10V | 1 | 312W Tc | 132 ns | -55°C~175°C TJ | Tape & Reel (TR) | STripFET™ II | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 10.5mOhm | - | - | 100V | - | GULL WING | 245 | - | 120A | 30 | STB120N | 4 | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 312W | DRAIN | 25 ns | N-Channel | SWITCHING | 10.5m Ω @ 60A, 10V | 4V @ 250μA | 5200pF @ 25V | 233nC @ 10V | 90ns | - | ±20V | 68 ns | 110A | 4V | - | 20V | - | - | 100V | 480A | 100V | 550 mJ | - | 4 V | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STD10NF10T4 STMicroelectronics | 87500 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | SILICON | - | 13A Tc | 10V | 1 | 50W Tc | 32 ns | -55°C~175°C TJ | Tape & Reel (TR) | STripFET™ II | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 130mOhm | - | - | 100V | - | GULL WING | 260 | - | 13A | 30 | STD10 | 3 | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 50W | DRAIN | 16 ns | N-Channel | SWITCHING | 130m Ω @ 5A, 10V | 4V @ 250μA | 460pF @ 25V | 21nC @ 10V | 25ns | - | ±20V | 8 ns | 13A | 3V | - | 20V | - | - | 100V | 52A | 100V | 70 mJ | - | 3 V | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STD13NM60N STMicroelectronics | 25000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | 11A Tc | 10V | 1 | 90W Tc | 30 ns | 150°C TJ | Tape & Reel (TR) | MDmesh™ II | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | 360mOhm | Matte Tin (Sn) - annealed | - | - | - | GULL WING | 260 | - | - | 30 | STD13 | 3 | R-PSSO-G2 | - | 1 | Single | ENHANCEMENT MODE | 90W | - | 3 ns | N-Channel | SWITCHING | 360m Ω @ 5.5A, 10V | 4V @ 250μA | 790pF @ 50V | 30nC @ 10V | 8ns | - | ±25V | 10 ns | 5.5A | 3V | - | 25V | - | - | 600V | 44A | - | 200 mJ | 150°C | - | 2.63mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STD10P6F6 STMicroelectronics | 20000 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | 10A Tc | 10V | 1 | 35W Tc | 16.5 ns | 175°C TJ | Tape & Reel (TR) | DeepGATE™, STripFET™ VI | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 180MOhm | - | - | - | - | GULL WING | - | - | - | - | STD10 | - | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 35W | DRAIN | - | P-Channel | SWITCHING | 160m Ω @ 5A, 10V | 4V @ 250μA | 340pF @ 48V | 6.4nC @ 10V | 7ns | - | ±20V | 10 ns | 10A | -4V | - | 20V | - | - | 60V | 40A | - | 80 mJ | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STD3NK100Z STMicroelectronics | 25000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | - | 2.5A Tc | 10V | 1 | 90W Tc | 39 ns | -55°C~150°C TJ | Tape & Reel (TR) | SuperMESH™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | 6Ohm | - | - | - | - | GULL WING | 260 | - | - | 30 | STD3N | 3 | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 90W | - | 15 ns | N-Channel | SWITCHING | 6 Ω @ 1.25A, 10V | 4.5V @ 50μA | 601pF @ 25V | 18nC @ 10V | 7.5ns | 1000V | ±30V | 32 ns | 2.5A | 3.75V | - | 30V | - | - | 1kV | - | - | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STW4N150 STMicroelectronics | 7140 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | - | 4A Tc | 10V | 1 | 160W Tc | 45 ns | 150°C TJ | Tube | PowerMESH™ | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | 7Ohm | Tin (Sn) | - | 1.5kV | - | - | - | - | 4A | - | STW4N | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 160W | ISOLATED | 35 ns | N-Channel | SWITCHING | 7 Ω @ 2A, 10V | 5V @ 250μA | 1300pF @ 25V | 50nC @ 10V | 30ns | 1500V | ±30V | 45 ns | 4A | 4V | - | 30V | 4A | - | 1.5kV | - | - | - | 150°C | - | 24.45mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free |