- Collector- Emitter Voltage VCEO Max
- Collector-Emitter Saturation Voltage
- Configuration
- Continuous Collector Current Ic Max
- Continuous Collector Current at 25 C
- Factory Pack Quantity
- Gate-Emitter Leakage Current
- Maximum Gate Emitter Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
Attribute column
Manufacturer
STMicroelectronics Transistors - IGBTs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Collector- Emitter Voltage VCEO Max | Collector-Emitter Saturation Voltage | Continuous Collector Current at 25 C | Continuous Collector Current Ic Max | Factory Pack Quantity | Gate-Emitter Leakage Current | Maximum Gate Emitter Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Unit Weight | Packaging | Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STGHU30M65DF2AG STMicroelectronics | 63 | - | Datasheet | HU3PAK-7 | 650 V | 1.6 V | 87 A | 57 A | 600 | 250 nA | 20 V | + 175 C | - 55 C | SMD/SMT | 441 W | AEC-Q101 | RoHS Compliant | 0.081836 oz | Reel | Single | ||
![]() STGWA30M65DF2AG STMicroelectronics | 41 | - | Datasheet | TO-247-3 | 650 V | 2.02 V | 87 A | 57 A | 30 | 250 nA | 20 V | + 175 C | - 55 C | Through Hole | 441 W | AEC-Q101 | RoHS Compliant | 0.215171 oz | Tube | Single |