- Current - Continuous Drain (Id) @ 25℃
- Drain to Source Voltage (Vdss)
- Drive Voltage (Max Rds On, Min Rds On)
- FET Feature
- FET Type
- Filter Type
- Gate Charge (Qg) (Max) @ Vgs
- Ihs Manufacturer
- Input Capacitance (Ciss) (Max) @ Vds
- Manufacturer
- Manufacturer Part Number
- Mounting Type
Attribute column
Manufacturer
STMicroelectronics Ceramic Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | Part Status | Technology | Reach Compliance Code | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Filter Type | Drain to Source Voltage (Vdss) | Vgs (Max) | FET Feature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFCV-2895 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 8-PowerSMD, Flat Leads | 8-DFN (5x6) | 47A (Tc) | 4.5V, 10V | MINI-CIRCUITS | Mini-Circuits | BFCV-2895+ | Active | 26W (Tc) | 5.7 | Yes | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | Obsolete | MOSFET (Metal Oxide) | compliant | N-Channel | 7.2 mOhm @ 20A, 10V | 2.2V @ 250µA | 830pF @ 15V | 12.8nC @ 10V | CERAMIC BPF | 30V | ±20V | -- | ||
![]() LFCG-612 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |