- Packaging
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Applications
- ESD Protection
- Number of Channels
- Package / Case
- Series
- Type
Attribute column
Manufacturer
STMicroelectronics EMI/RFI Filters (LC, RC Networks)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Breakdown Voltage / V | Reverse Stand-off Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Approval Agency | Physical Dimension | Polarity | Power Supplies | Number of Channels | Inductance | Max Supply Voltage | Test Frequency | DC Resistance (DCR) | Operating Supply Current | Current | Number of Bits | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Direction | Test Current | Differential Output | Series Resistance | DC Resistance (DCR) (Max) | Max Breakdown Voltage | ESD Protection | Attenuation Value | Rated Voltage | Output Impedance | Insulation Resistance-Min | Filter Order | Values | Resistance - Channel (Ω) | Min Breakdown Voltage | Center / Cutoff Frequency | Number of Signal Lines | Pull-up Resistance-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMIF04-1502M8 STMicroelectronics | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | IPAD™ | 0.067Lx0.059W 1.70mmx1.50mm | - | - | Obsolete | 1 (Unlimited) | 8 | Flat | EAR99 | Low Pass | - | - | - | Data Lines for Mobile Devices | - | - | 16.5μF | TAPE AND REEL | - | - | - | - | 4 | - | - | - | - | - | - | EMIF04 | - | - | UL; IEC | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 187Ohm | - | Yes | - | 10V | - | - | 2nd | R = 170 Ω, C = 14pF | 170 | - | - | - | - | 0.026 0.65mm | 1.7mm | 1.5mm | No | - | ROHS3 Compliant | - | ||
![]() ST1284-02A8RL STMicroelectronics | 4245 | - | Datasheet | - | - | - | - | Surface Mount | 28-LSSOP (0.154, 3.90mm Width) | YES | 28 | - | - | 0°C~70°C | Tape & Reel (TR) | ST1284 | 0.389Lx0.154W 9.89mmx3.90mm | - | e3 | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Low Pass | TIN | - | - | Data Lines for Mobile Devices | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.635mm | - | - | - | NOT SPECIFIED | - | 28 | Not Qualified | - | - | - | 5V | 17 | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | Yes | - | - | - | - | - | R = 33 Ω, 4.7k Ω, C = 180pF | - | - | - | 17 | 4700Ohm | 0.069 1.75mm | 9.9mm | 3.9116mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() USBUF02W6 STMicroelectronics | 12000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | USBUF | 0.079Lx0.049W 2.00mmx1.25mm | 10% | e3 | Active | 1 (Unlimited) | 6 | Gull Wing | EAR99 | Low Pass | Matte Tin (Sn) - annealed | - | - | USB | - | - | 47pF | - | - | DUAL | - | 260 | 1 | 3.3V | - | 2.4mm | - | - | - | - | 6 | - | - | - | - | 3.3V | 2 | - | - | 30MHz | 33Ohm | - | - | - | - | - | - | - | - | YES | - | - | - | Yes | -28dB @ 900MHz | - | - | - | 2nd | R = 22 Ω, C = 47pF | 22 | - | - | 2 | - | 0.043 1.09mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() USBUF01W6 STMicroelectronics | 2945 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 6V | - | -40°C~125°C | Cut Tape (CT) | USBUF | 0.079Lx0.049W 2.00mmx1.25mm | - | e3 | Active | 1 (Unlimited) | 6 | Gull Wing | EAR99 | Low Pass | Matte Tin (Sn) | - | - | USB | - | - | 47pF | - | - | DUAL | - | 260 | 1 | 3.3V | - | 2.2mm | - | 1GHz | - | - | 6 | - | - | - | Unidirectional | 3.3V | 2 | - | - | - | - | - | - | - | - | 6.8V | - | - | - | YES | - | - | - | Yes | -28dB @ 900MHz | - | - | - | 2nd | R = 33 Ω, C = 47pF | 33 | - | - | 2 | - | 0.043 1.09mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMIF02-USB03F2 STMicroelectronics | 10 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 11-WFBGA, FCBGA | - | 11 | - | - | -40°C~85°C | Tape & Reel (TR) | IPAD™ | 0.076Lx0.057W 1.94mmx1.44mm | 5% | - | Active | 1 (Unlimited) | - | Flat | EAR99 | Low Pass | - | - | - | USB | - | 8504.50.80.00 | - | TAPE AND REEL | - | - | - | - | 2 | - | - | 1.57mm | - | - | - | EMIF02 | - | - | IEC | - | - | - | 2 | - | - | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2nd | R = 33 Ω, C = 20pF | 33 | - | - | - | - | 0.028 0.70mm | 1.94mm | 1.44mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() KBMF01SC6 STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | 6V | - | 0°C~70°C | Tape & Reel (TR) | IPAD™ | 0.115Lx0.064W 2.93mmx1.63mm | - | e4 | Active | 1 (Unlimited) | 5 | Gull Wing | EAR99 | Low Pass | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Data Lines for Mobile Devices | - | 8504.50.80.00 | - | TAPE AND REEL | 100mW | - | - | - | 2 | - | - | 3mm | - | - | - | KBMF01 | - | - | IEC | - | - | - | 2 | - | - | - | - | - | - | - | 10μA | - | - | - | 50mA | - | - | - | - | Yes | - | - | - | - | 2nd | R = 39 Ω, C = 120pF | 39 | 6V | - | - | - | 0.057 1.45mm | 3.05mm | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() USBDF01W5 STMicroelectronics | 1000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 6V | - | -40°C~85°C | Tape & Reel (TR) | IPAD™ | 0.079Lx0.049W 2.00mmx1.25mm | - | e3 | Active | 1 (Unlimited) | 5 | Gull Wing | EAR99 | Low Pass | - | - | - | USB | - | - | 47pF | - | - | DUAL | - | 260 | 1 | 5V | - | 2.2mm | - | 1GHz | 30 | USBDF | 5 | - | - | - | Unidirectional | 5V | 2 | - | - | - | 33Ohm | - | - | - | - | - | - | - | - | YES | - | - | - | Yes | -25dB @ 900MHz | - | - | - | 2nd | R = 33 Ω, C = 47pF | 33 | - | - | 2 | - | 0.043 1.09mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMIF08-LCD04M16 STMicroelectronics | 100 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 16-UFDFN Exposed Pad | - | 16 | 6V | 3V | -40°C~85°C | Cut Tape (CT) | IPAD™ | 0.130Lx0.053W 3.30mmx1.35mm | - | - | Active | 1 (Unlimited) | 16 | Flat | EAR99 | Low Pass | - | - | - | Data Lines for Mobile Devices | - | - | 18pF | TAPE AND REEL | - | - | - | - | 8 | - | - | - | 100nA | - | - | EMIF08 | - | - | UL; IEC | L3.3XB1.35XH0.55 (mm)/L0.13XB0.053XH0.022 (inch) | - | - | 8 | 0.012 µH | - | - | - | - | - | - | 100nA | - | - | Unidirectional | - | - | 20Ohm | - | 16V | Yes | -35dB @ 900MHz ~ 2GHz | - | 50Ohm Ω | - | 3rd | L = 12nH, C = 18pF | 12.5 | 6V | 400MHz Cutoff | - | - | 0.022 0.55mm | 3.3mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMIF02-SPK03F2 STMicroelectronics | 500 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 5-WFBGA, FCBGA | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | EMIF | 0.050Lx0.035W 1.26mmx0.89mm | - | - | Active | 1 (Unlimited) | - | Flat | EAR99 | Low Pass | - | - | - | Audio | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | EMIF02 | - | - | - | - | - | - | 2 | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | Yes | -40dB @ 900MHz | 6V | - | - | 3rd | C = 250pF | 0.07 | - | - | - | - | 0.028 0.70mm | - | 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() EMIF03-SIM02M8 STMicroelectronics | 220 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | - | 6V | - | -40°C~85°C | Tape & Reel (TR) | IPAD™ | 0.067Lx0.059W 1.70mmx1.50mm | - | e4 | Active | 1 (Unlimited) | 8 | Flat | EAR99 | Low Pass | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Data Lines for Mobile Devices | - | 8504.50.80.00 | 20pF | TAPE AND REEL | - | - | - | - | 3 | - | - | - | 200nA | - | - | EMIF03 | - | - | IEC | L1.7XB1.5XH0.6 (mm)/L0.067XB0.059XH0.024 (inch) | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2nd | R = 47 Ω, 100 Ω, C = 17pF | 47 100 | - | - | - | - | 0.024 0.60mm | 1.7mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST1284-01A8RL STMicroelectronics | 30 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LSSOP (0.154, 3.90mm Width) | - | 28 | - | - | 0°C~70°C | Tape & Reel (TR) | ST1284 | 0.389Lx0.154W 9.89mmx3.90mm | - | e3 | Obsolete | 3 (168 Hours) | 28 | Gull Wing | EAR99 | Low Pass | MATTE TIN | - | - | Data Lines for Mobile Devices | - | - | - | - | 100mW | DUAL | - | 260 | 1 | 5V | 0.635mm | 6.2mm | - | - | 30 | - | 28 | - | - | - | - | 5V | 17 | - | 5.5V | - | - | 10μA | - | 8 | 10μA | - | - | - | 50mA | NO | - | - | - | Yes | - | - | - | - | - | R = 33 Ω, 4.7k Ω, C = 180pF | - | 6V | - | 17 | 4700Ohm | 0.069 1.75mm | 9.9mm | 3.9116mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMIF02-MIC03F2 STMicroelectronics | 4312 | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 5-WFBGA, FCBGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | EMIF | 0.058Lx0.042W 1.47mmx1.07mm | - | - | Active | 1 (Unlimited) | - | Flat | EAR99 | Low Pass | - | - | - | Data Lines for Mobile Devices | - | 8504.50.80.00 | 100μF | TAPE AND REEL | - | - | - | - | 2 | - | - | 1.07mm | - | - | - | EMIF02 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2nd | R = 68 Ω, C = 100pF | 68 | - | - | - | - | 0.028 0.70mm | 1.47mm | - | - | - | ROHS3 Compliant | - | ||
![]() EMIF02-02OABRY STMicroelectronics | 60 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 6-VDFN | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | IPAD™ | 0.118Lx0.118W 3.00mmx3.00mm | - | - | Active | 3 (168 Hours) | - | - | EAR99 | Low Pass | - | - | - | Automotive | AEC-Q101 COMPLIANT | - | - | TR | - | - | - | - | 1 | - | - | - | - | - | - | EMIF02 | - | - | IEC | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 3rd | - | - | - | - | - | - | 0.035 0.90mm | 3.05mm | 3.05mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() EMIF02-1003M6 STMicroelectronics | 373 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 8 months ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | EMIF | 0.057Lx0.039W 1.45mmx1.00mm | - | e4 | Active | 1 (Unlimited) | 6 | Flat | EAR99 | Low Pass | - | - | - | Data Lines for Mobile Devices | - | 8504.50.80.00 | 30μF | TAPE AND REEL | - | - | - | - | 2 | - | - | 1mm | - | - | - | EMIF02 | - | - | UL; IEC | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 26dB @ 900MHz | - | - | - | 2nd | R = 100 Ω, C = 30pF | 100 | - | 900MHz Cutoff | - | - | 0.024 0.60mm | 1.45mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMIF06-1005M12 STMicroelectronics | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 12-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | IPAD™ | 0.098Lx0.059W 2.50mmx1.50mm | - | e4 | Active | 1 (Unlimited) | 12 | Flat | EAR99 | Low Pass | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Data Lines for Mobile Devices | - | 8504.50.80.00 | 52μF | TAPE AND REEL | - | - | - | - | 6 | - | - | 1.5mm | - | - | - | EMIF06 | - | - | IEC | - | - | - | 6 | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | 110Ohm | - | Yes | -34dB @ 900MHz ~ 1.8GHz | - | - | - | 2nd | R = 100 Ω, C = 45pF (Total) | 100 | - | - | - | - | 0.024 0.60mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMIF01-10005W5 STMicroelectronics | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | 7V | 3V | -40°C~85°C | Tape & Reel (TR) | EMIF | 0.079Lx0.049W 2.00mmx1.25mm | - | e3 | Active | 1 (Unlimited) | 5 | Gull Wing | EAR99 | Low Pass | Matte Tin (Sn) - annealed | - | - | Data Lines for Mobile Devices | - | - | 50pF | TAPE AND REEL | - | - | - | - | 1 | - | - | 2.4mm | - | - | - | EMIF01 | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 1μA | - | 10A | Bidirectional | 1mA | - | - | - | 8V | Yes | 24 dB | - | - | - | 2nd | R = 100 Ω, C = 50pF | 100 | 6V | - | - | - | 0.043 1.09mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMIF08-VID01F2 STMicroelectronics | 2698 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 20-WFBGA, FCBGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | EMIF | 0.154Lx0.051W 3.92mmx1.29mm | - | - | Active | 1 (Unlimited) | - | Flat | EAR99 | Low Pass | - | - | - | Data Lines for Mobile Devices | - | - | 16μF | TAPE AND REEL | - | - | - | - | 8 | - | - | 1.29mm | - | - | - | EMIF08 | - | - | IEC | L3.92XB1.29XH0.65 (mm)/L0.154XB0.051XH0.026 (inch) | - | - | 8 | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | 120Ohm | - | Yes | -33dB @ 900MHz | - | - | 120MOhm | 2nd | R = 100 Ω, C = 16pF (Total) | 100 | - | - | - | - | 0.028 0.70mm | 3.92mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMIF06-MSD02N16 STMicroelectronics | 527 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 8 months ago) | Gold | Surface Mount | Surface Mount | 16-UFDFN Exposed Pad | - | 16 | 8V | - | -30°C~85°C | Tape & Reel (TR) | IPAD™ | 0.138Lx0.047W 3.50mmx1.20mm | - | e4 | Active | 1 (Unlimited) | 16 | Flat | EAR99 | Low Pass | - | - | - | Data Lines for Mobile Devices | - | 8504.50.80.00 | 20pF | TR | - | - | - | - | 1 | - | - | 1.25mm | - | - | - | EMIF06 | 16 | - | - | L3.55XB1.25XH0.55 (mm)/L0.14XB0.049XH0.022 (inch) | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8V | Yes | - | - | - | - | 2nd | R = 45 Ω, C = 20pF (Total) | 45 | - | - | - | - | 0.022 0.55mm | 3.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMIF02-SPK02F2 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-WFBGA, FCBGA | - | - | - | - | - | Tape & Reel (TR) | EMIF | 0.050Lx0.035W 1.26mmx0.89mm | - | - | Active | 1 (Unlimited) | - | Flat | EAR99 | Low Pass | - | 125°C | -30°C | Data Lines for Mobile Devices | - | 8504.50.80.00 | - | TAPE AND REEL | - | - | - | - | 2 | - | - | 890μm | - | - | - | EMIF02 | - | - | IEC | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8Ohm | - | Yes | 45dB @ 900MHz | - | - | - | 3rd | R = 800m Ω, C = 315pF | 0.35 | - | 20MHz Cutoff | - | - | 0.028 0.72mm | - | 0.89mm | No | - | ROHS3 Compliant | - | ||
![]() EMIF08-1005M16 STMicroelectronics | 29990 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Surface Mount | Surface Mount | 16-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | EMIF | 0.130Lx0.059W 3.30mmx1.50mm | - | e4 | Active | 1 (Unlimited) | 16 | Flat | EAR99 | Low Pass | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Data Lines for Mobile Devices | - | - | 45pF | TAPE AND REEL | - | - | - | - | 8 | - | - | 1.6mm | - | - | - | EMIF08 | - | - | IEC | L3.4XB1.6XH0.6 (mm)/L0.134XB0.063XH0.024 (inch) | - | - | 8 | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | 110Ohm | - | Yes | -34dB @ 900MHz ~ 1.8GHz | - | - | - | 2nd | R = 100 Ω, C = 45pF (Total) | 100 | - | 100MHz Cutoff | - | - | 0.024 0.60mm | 3.4mm | - | No | - | ROHS3 Compliant | - |