- Applications
- Current - Supply
- Factory Pack QuantityFactory Pack Quantity
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Packaging
- Product Status
- RoHS
- Series
Attribute column
Manufacturer
STMicroelectronics Wireless Charging Coils
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Applications | Voltage - Supply | Output Voltage | Operating Supply Voltage | Operating Supply Current | Output Current | Output Power | Current - Supply | Product | Standard |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STWLC98JR STMicroelectronics | 4199 |
| - | Surface Mount | VFQFPN-68 | 90-FCBGA (4.3x3.9) | 5000 | 4.1 V to 24 V | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | Bulk | Active | Details | - | Reel | - | Wireless Power Receiver | - | 5 V | 4.1 V to 24 V | - | 500 mA | 15 W | - | Receiver | Qi 1.2.4, Qi 1.3 | ||
![]() STWBC86JR STMicroelectronics | 3033 | - | - | Surface Mount | 72-UFBGA, WLCSP | 72-WLCSP (3.26x3.67) | 5000 | - | - | STMicroelectronics | - | - | - | Bulk | Active | Details | - | MouseReel | - | Wireless Power Transmitter | 4.75V ~ 20V | - | - | - | - | - | - | - | - | ||
![]() STWBC2-HP STMicroelectronics | 1680 | - | - | Surface Mount | 68-VFQFN Exposed Pad | 68-VFQFPN (8x8) | 3500 | - | - | STMicroelectronics | - | Yes | SMD/SMT | Bulk | Active | Details | -40°C ~ 125°C | Reel | - | Wireless Power Transmitter | 4.1V ~ 24V | 20 V | - | - | - | 70 W | 500µA | Transmitter | Qi |