- Mounting Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Function
- Interface
- Number of Channels
- Voltage - Supply
- Base Part Number
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
STMicroelectronics Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Output Power | Logic Function | Resolution | Specifications | Gain | Consumer IC Type | Signal to Noise Ratio (SNR) | Number of Bands | Harmonic Distortion | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDA7462D STMicroelectronics | 3 | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -40°C~85°C TA | Tube | - | e4 | no | Obsolete | 3 (168 Hours) | 28 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Consumer Audio | - | - | 7.5V~10.2V | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | TDA7462 | Audio Signal Processor, Compander | Not Qualified | - | - | 9V | 7.5V | 2 | I2C | - | 35mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 17.9mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA7437N STMicroelectronics | 8026 | - | Datasheet | - | - | - | Surface Mount | 44-LQFP Exposed Pad | YES | 44 | - | - | -40°C~85°C TA | Tray | - | e4 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive Audio, Consumer Audio | - | - | 6V~10.2V | QUAD | GULL WING | NOT SPECIFIED | 0.8mm | NOT SPECIFIED | TDA7437 | Audio Tone Processor | Not Qualified | - | - | 9V | 6V | 2 | I2C | - | - | 13mA | - | - | - | - | - | TONE CONTROL CIRCUIT | - | 3 | 0.01% | 95 dB | 1.6mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() TDA7432D STMicroelectronics | 307 | - | Datasheet | - | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | -40°C~85°C TA | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive Audio, Consumer Audio | - | - | 7V~10.2V | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | TDA7432 | Audio Tone Processor | Not Qualified | - | - | 9V | 6V | 2 | I2C | - | 11mA | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | 2 | 0.05% | 80 dB | - | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA7442D STMicroelectronics | 12320 | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -10°C~70°C TA | Tube | - | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Consumer Audio | - | - | 7V~10.2V | DUAL | GULL WING | - | - | - | TDA7442 | Audio Tone Processor | - | - | - | 9V | 7V | 2 | I2C | - | - | - | - | - | - | 0.5dB | - | TONE CONTROL CIRCUIT | - | 2 | 0.01% | 90 dB | - | 17.9mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() STA381BWSTR STMicroelectronics | 8469 |
| Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | 139.989945mg | 0°C~70°C TA | Tape & Reel (TR) | Sound Terminal™ | e3 | - | Obsolete | 3 (168 Hours) | 48 | - | Matte Tin (Sn) - annealed | - | - | Pre-Amplifier | IT ALSO OPERATES AT 3.3V DIGITAL SUPPLY | - | 4.5V~25.5V | QUAD | - | 260 | 0.5mm | 40 | STA381 | Fully Integrated Processor | - | - | - | 3.318V | 4.5V | 2 | I2C, I2S | - | - | 60mA | 20W | - | - | Full Flexible Amplification | 48 dB | CONSUMER CIRCUIT | 100 dB | - | - | - | 1mm | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() STA304A STMicroelectronics | 27840 | - | Datasheet | - | - | - | Surface Mount | 44-LQFP | YES | 44 | - | - | -20°C~125°C TJ | Tray | DDX™ | e4 | - | Obsolete | 1 (Unlimited) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Pre-Amplifier | - | 8542.39.00.01 | 3V~3.6V | QUAD | GULL WING | 260 | 0.8mm | NOT SPECIFIED | STA304 | Fully Integrated Processor | Not Qualified | - | - | 3.3V | 3V | 6 | I2C, I2S | - | - | - | - | - | - | Direct Digital Amplification | - | CONSUMER CIRCUIT | - | - | - | - | - | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() TDA7318D STMicroelectronics | 2287 | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive Audio, Consumer Audio | - | - | 6V~10V | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | TDA7318 | Audio Tone Processor | Not Qualified | - | 10V | 9V | 6V | 2 | I2C | - | - | 11mA | - | - | - | 1.25dB | - | TONE CONTROL CIRCUIT | - | 2 | 0.09% | 103 dB | - | 17.9mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() TDA7401013TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | 28-SO | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | Audio Systems | - | - | 6V~10.2V | - | - | - | - | - | TDA7401 | Audio Signal Processor | - | - | - | - | - | 4 | I2C | - | 9mA | - | 65W | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TDA7476 STMicroelectronics | 14 | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | - | Bulk | - | e4 | no | Obsolete | 3 (168 Hours) | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | Automotive Audio | - | - | 18V | DUAL | GULL WING | - | 1.27mm | - | TDA7476 | Audio Signal Processor | - | - | 14.4V | 14V | 14.4V | 5 | I2C | - | - | - | 1.5W | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() STA333W13TR STMicroelectronics | 3589 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 36-BFSOP (0.295, 7.50mm Width) Exposed Pad | - | 36 | - | - | 0°C~70°C TA | Tape & Reel (TR) | Sound Terminal™ | - | - | Active | 3 (168 Hours) | 36 | - | - | - | - | Pre-Amplifier | - | - | 4.5V~20V | DUAL | GULL WING | - | - | - | STA333 | Fully Integrated Processor | - | - | 18V | 3.318V | 4.5V | 2 | I2C, I2S | 30mA | - | - | 20W | - | - | Direct Digital Amplification | 48 dB | CONSUMER CIRCUIT | - | - | - | - | - | 10.5mm | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() STA308A STMicroelectronics | 515 | - | Datasheet | - | - | - | Surface Mount | 64-LQFP | YES | 64 | - | - | -40°C~125°C TJ | Tray | DDX™ | e3 | - | Obsolete | 3 (168 Hours) | 64 | EAR99 | Tin (Sn) | - | - | Pre-Amplifier | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 0.5mm | 30 | STA308 | Fully Integrated Processor | - | - | 3.6V | 3.3V | 3V | 8 | I2C, I2S | - | - | - | - | - | - | Direct Digital Amplification | - | TONE CONTROL CIRCUIT | - | 5 | - | - | 1.6mm | 10mm | 10mm | No | ROHS3 Compliant | - | ||
![]() TDA7402 STMicroelectronics | 95 | - | Datasheet | - | - | - | Surface Mount | 44-LQFP Exposed Pad | YES | 44 | - | - | -40°C~85°C TA | Tray | - | e4 | yes | Obsolete | 3 (168 Hours) | 44 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive Audio | - | - | 7.5V~10V | QUAD | GULL WING | 260 | 0.8mm | 30 | TDA7402 | Audio Signal Processor | Not Qualified | - | 10V | 9V | 7.5V | 4 | I2C | - | 65mA | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 1.6mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() TDA7729TR STMicroelectronics | 10000 | - | - | 13 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Automotive Audio | - | - | 4.5V~13V | - | - | - | - | - | TDA7729 | Audio Signal Processor | - | - | - | - | - | 6 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA308 STMicroelectronics | 5690 | - | Datasheet | - | - | - | Surface Mount | 64-LQFP | YES | 64 | - | - | -40°C~125°C TJ | Tray | DDX™ | e4 | - | Obsolete | 3 (168 Hours) | 64 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Pre-Amplifier | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 0.5mm | NOT SPECIFIED | STA308 | Fully Integrated Processor | Not Qualified | - | 2.7V | 2.53.3V | 2.3V | 8 | I2C, I2S | - | - | - | 85W | - | - | Direct Digital Amplification | - | TONE CONTROL CIRCUIT | - | 2 | - | - | 1.6mm | 10mm | 10mm | - | ROHS3 Compliant | - | ||
![]() E-TDA7402 STMicroelectronics | 9595 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | - | -40°C~85°C TA | Tray | - | e3 | - | Obsolete | 3 (168 Hours) | 44 | - | Matte Tin (Sn) - annealed | - | - | Automotive Audio | - | - | 7.5V~10V | QUAD | GULL WING | 260 | 0.8mm | 30 | TDA7402 | Audio Signal Processor | - | - | 10V | 9V | 7.5V | 2 | I2C | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | 1.6mm | 10mm | 10mm | No | ROHS3 Compliant | - | ||
![]() E-TDA7476013TR STMicroelectronics | 1000 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | Tape & Reel (TR) | Automotive | - | - | Active | 3 (168 Hours) | 24 | - | - | 150°C | -40°C | Automotive Audio | - | - | 18V | DUAL | GULL WING | - | - | - | TDA7476 | Audio Signal Processor | - | - | - | - | - | 2 | I2C | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | 15.4mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() TDA7438D STMicroelectronics | 44 | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | 0°C~70°C TA | Tube | - | e4 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Automotive Audio, Consumer Audio | - | - | 6V~10.2V | DUAL | GULL WING | - | - | - | TDA7438 | Audio Tone Processor | - | - | - | 9V | 6V | 2 | I2C | - | 7mA | - | - | - | - | - | - | TONE CONTROL CIRCUIT | - | 3 | 0.01% | 100 dB | - | 17.9mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() TDA7718TR STMicroelectronics | 2250 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Automotive Audio | - | - | 7.5V~10V | - | - | - | - | - | TDA7718 | Audio Signal Processor | - | - | - | - | - | 3 | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA321 STMicroelectronics | 1670 | - | Datasheet | - | - | - | Surface Mount | 64-LQFP Exposed Pad | YES | 64 | - | 342.689036mg | -40°C~125°C TJ | Tray | Sound Terminal™ | e4 | - | Active | 3 (168 Hours) | 64 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | Pre-Amplifier | - | - | 3V~3.6V | QUAD | GULL WING | 260 | 0.5mm | - | STA321 | Fully Integrated Processor | - | - | 3.6V | 3.3V | 2.5V | 8 | I2C, I2S | 10mA | - | - | 53mW | - | 2 B | Full Flexible Amplification | 36 dB | CONSUMER CIRCUIT | 75 dB | - | - | - | 1.6mm | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() STA120D13TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | YES | 28 | - | - | -30°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 28 | - | - | - | - | Digital Audio Interfacing | - | - | 3V~3.6V | DUAL | GULL WING | - | - | - | STA120 | Audio Receiver | - | 3.6V | - | - | 3V | 1 | Serial | - | - | - | - | Receiver | - | 25kHz ~ 96kHz | - | CONSUMER CIRCUIT | - | - | - | - | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free |