- Packaging
- Part Status
- Type
- RoHS Status
- Pin Count
- Mount
- Operating Temperature
- Absolute Propagation Delay Time (ns)
- Base Part Number
- Differential - Input:Output
- Fanout
- HTS
Attribute column
Manufacturer
STMicroelectronics Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Absolute Propagation Delay Time (ns) | Category | ECCN (US) | Fanout | Frequency(Max) | HTS | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (mA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Number of Outputs per Chip | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Usage Level | Voltage Rating (DC) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Operating Supply Voltage | Dielectric | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Nominal Supply Current | Propagation Delay | Quiescent Current | Family | Input | Ratio - Input:Output | Differential - Input:Output | Prop. Delay@Nom-Sup | Screening Level | Max Junction Temperature (Tj) | Number of True Outputs | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STCD1040RDM6F STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | 12-WFDFN | 12 | TDFN-12-8070542 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e4 | Obsolete | 1 (Unlimited) | 12 | - | Fanout Buffer (Distribution) | - | - | - | - | 2.5V~3.6V | DUAL | GULL WING | 260 | 1 | 2.8V | 0.5mm | - | 52MHz | 30 | STCD10 | 12 | - | 2.8V | - | 3.6V | - | 2.5V | 1 | 2.8mA | 20 μs | 4mA | - | Clock | 1:4 | No/No | - | - | 150°C | 4 | 85°C | 800μm | 3mm | 2mm | No | ROHS3 Compliant | Lead Free | ||
![]() STLVD111BFR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | e3 | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Tin (Sn) | - | - | - | 2.375V~2.625V | QUAD | GULL WING | 235 | 1 | 2.5V | 0.8mm | - | 900MHz | 30 | STLVD | 32 | 10 | 2.5V | - | 2.625V | - | 2.375V | - | 160mA | 2.5 ns | - | 111 | LVDS | 1:10 | Yes/Yes | 3 ns | - | - | - | - | - | 7mm | 7mm | No | ROHS3 Compliant | - | ||
![]() STCD1020RDG6F STMicroelectronics | 881 |
| Datasheet | - | Surface Mount | Surface Mount | 8-TDFN | 8 | - | - | - | - | - | 52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | e3 | Obsolete | 1 (Unlimited) | 8 | - | Fanout Buffer (Distribution) | Matte Tin (Sn) - annealed | - | - | - | 2.5V~3.6V | DUAL | - | 260 | - | 2.8V | 0.5mm | - | - | 30 | STCD10 | - | 2 | 2.8V | - | - | - | - | 1 | - | - | 2.6mA | - | Clock | 1:2 | No/No | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() STCD2400F35F STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WFBGA, WLCSP | 12 | - | - | - | - | - | 52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | 16 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | 2.5V~5.1V | BOTTOM | BALL | - | - | - | 0.4mm | - | - | - | STCD24 | - | - | - | - | - | 3/5V | - | 1 | - | - | - | - | Clock | 1:4 | No/No | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DATAPACK/F9217402VXA STMicroelectronics | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 100 V | - | - | 5 % | - | - | - | - | - | - | - | 150 °C | -55 °C | 39 pF | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | - | - | ||
![]() RHFAC2525K1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | 4.5(Typ) | Skew Clock Driver | EAR99 | 1:8 | - | 8542.39.00.01 | Flat | 6 | 150 | - | 4.5(Typ) | - | 2 | -55 | Surface Mount | - | 8 | 2.72(Max) | 9.73(Max) | 6.5(Max) | 14 | - | FPAK | CFPAK | - | 3.3|2.5|5 | Military grade | - | -55 to 150 °C | Tape and Reel | - | - | Active | - | - | - | Fanout Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() RHFAC2525K01V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | 8.5 | - | EAR99 | 1:8 | - | 8542.39.00.01 | Flat | 5.5 | 125 | 500 | 8.5@4.5V | 0.05 | 2 | -55 | Surface Mount | - | 8 | 2.72(Max) | 9.73(Max) | 6.5(Max) | 14 | - | FPAK | CFPAK | Military | 3.3|2.5|5 | - | - | - | Tape and Reel | - | - | Active | - | - | - | Fanout Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() RHFAC2525K02V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | 8.5 | - | EAR99 | 1:8 | - | 8542.39.00.01 | Flat | 5.5 | 125 | 500 | 8.5@4.5V | 0.05 | 2 | -55 | Surface Mount | - | 8 | 1.95(Max) + 0.38 | 9.95 | 6.91 | 14 | - | FPAK | CFPAK | Military | 5|2.5|3.3 | - | - | - | Tape and Reel | - | - | Active | - | - | - | Fanout Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() 5962F9217402VXC STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | 8.5 | - | - | 1:8 | - | 8542.39.00.01 | Flat | 5.5 | 125 | 500 | 8.5@4.5V | 0.05 | 2 | -55 | Surface Mount | - | 8 | 2.92(Max) | 9.91(Max) | 6.6(Max) | 14 | - | FPAK | CFPAK | Military | 2.5|3.3|5 | - | - | - | Strip | - | - | Active | - | - | - | Fanout Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |