- Converter Type
- Pin Count
- Number of Bits
- Resolution
- RoHS Status
- Sampling Rate
- Number of Functions
- Terminal Form
- Terminal Pitch
- Terminal Position
- Width
- Input Type
Attribute column
Manufacturer
STMicroelectronics Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Dielectric Material | Number of Terminals | Analog Supply Voltage | Base Product Number | Body Orientation | Brand | Contact Classification | Contact Materials | Digital Supply Voltage | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Mfr | Moisture Sensitive | MSL | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rad Hardened | RoHS | Rohs Code | Sample Rate | Shell Size / Insert Arrangement | Supply Voltage-Nom | Termination Method | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Contact Gender | Dielectric | Polarity | Temperature Grade | Configuration | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Power Line Protection | Input Type | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Family | Architecture | Voltage - Reverse Standoff (Typ) | Number of Inputs | Converter Type | Supply Type | Seated Height-Max | Reference Type | Unidirectional Channels | Data Interface | Resolution | Sampling Rate | Number of Logic Elements/Cells | Voltage - Supply, Analog | Voltage - Supply, Digital | Number of Analog In Channels | Total RAM Bits | Sampling Rate (Per Second) | Capacitance @ Frequency | Output Bit Code | Power Consumption | Linearity Error-Max (EL) | Integral Nonlinearity (INL) | Number of LABs/CLBs | Sample and Hold / Track and Hold | Number of A/D Converters | Conversion Rate | Ratio - S/H:ADC | Analog Input Voltage-Max | Output Format | Voltage Supply Source | Signal to Noise Ratio (SNR) | Negative Supply Voltage-Nom | Number of ADC Channels | Differential Nonlinearity | Analog Input Voltage-Min | Shell Plating | Resolution (Bits) | Features | Product Category | Strain Relief | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSA1203IF STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | - | e4 | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 271mW | - | QUAD | GULL WING | 260 | 1 | 2.5V | 0.5mm | - | - | NOT SPECIFIED | TSA1203 | 48 | - | Not Qualified | - | - | - | - | - | Bipolar | - | S/H-ADC | 2 | Analog, Parallel | 2.7V | 2.25V | - | 12 | - | Differential | - | - | - | - | - | Pipelined | - | - | ADC, PROPRIETARY METHOD | Analog, Digital | - | External, Internal | - | Parallel | 1.5 B | 40 Msps | - | 2.25V~2.7V | 2.25V~2.7V | 2 | - | 40M | - | BINARY | 215mW | - | 3 LSB | - | SAMPLE | 1 | 40 Msps | 1:1 | - | - | - | 66.1 dB | - | - | 0.52 LSB | - | - | - | Simultaneous Sampling | - | - | 1.4mm | 7mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() ISOSD61 STMicroelectronics | 5 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SO | - | - | - 200 mV to 200 mV | - | - | - | - | - | 3 V to 5.5 V | 1225 | - | Serial LVDS | - | STMicroelectronics | - | MSL 3 - 168 hours | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tube | - | - | - | - | - | - | - | - | Modulator | - | - | - | - | - | - | - | 3V ~ 5.5V, 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Differential/Single-Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, LVDS | 16 bit | 25MSPS | - | - | - | - | - | 25M | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | ||
![]() SLDC-CHARGE/F0626001VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DATAPACK/F0626001VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISOSD61LTR STMicroelectronics | 842 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SO | - | - | - 200 mV to 200 mV | - | - | - | - | - | 3 V to 5.5 V | 1000 | - | Serial LVDS | - | STMicroelectronics | Yes | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | ISOSD61 | - | - | - | - | - | - | - | Modulator | - | - | - | - | - | - | - | 3V ~ 5.5V, 3V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Differential/Single-Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, LVDS | 16 bit | - | - | - | - | - | - | 25M | - | - | - | - | - | - | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | 16 b | - | - | - | - | - | - | - | - | ||
![]() GROUP-D/F0626001VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962F0626001VXA STMicroelectronics | In Stock | - | - | - | - | Surface Mount | 780-BBGA | - | - | 780-FBGA (29x29) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 426 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | EP1S10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10570 | - | - | - | 920448 | - | - | - | - | - | - | 1057 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DATAPACK/F0521701VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LEOAD128PT-D STMicroelectronics | 983 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSA1001CF STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 48 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | 7 X 7 MM, PLASTIC, TQFP-48 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | No | 25 MHz | - | 2.5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | QUAD | GULL WING | - | 1 | - | 0.5 mm | - | not_compliant | - | - | 48 | S-PQFP-G48 | Not Qualified | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | ADC, PROPRIETARY METHOD | - | 1.6 mm | - | - | - | - | - | - | - | - | 1 | - | - | - | BINARY, 2''S COMPLEMENT BINARY | - | 0.0781% | - | - | SAMPLE | - | - | - | 1.1 V | PARALLEL, WORD | - | - | - | - | - | 0.2 V | - | - | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() TSA0801IFT STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 48 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | 7 X 7 MM, PLASTIC, TQFP-48 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | No | 40 MHz | - | 2.5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | - | QUAD | GULL WING | - | 1 | - | 0.5 mm | - | not_compliant | - | - | 48 | S-PQFP-G48 | Not Qualified | - | - | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | ADC, PROPRIETARY METHOD | - | 1.6 mm | - | - | - | - | - | - | - | - | 1 | - | - | - | BINARY, 2''S COMPLEMENT BINARY | - | 0.3906% | - | - | SAMPLE | - | - | - | 1.1 V | PARALLEL, 8 BITS | - | - | - | - | - | 0.2 V | - | - | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() ICL7109IDL Thomson Consumer Electronics | In Stock | - | Datasheet | - | - | - | - | NO | - | - | - | 40 | - | - | - | - | - | - | - | - | THOMSON CONSUMER ELECTRONICS | - | - | - | - | - | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T40 | Not Qualified | - | - | - | - | - | - | OTHER | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | A/D CONVERTER | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | SIGNED PLUS MAGNITUDE | - | 0.024% | - | - | - | - | - | - | 4.096 V | - | - | - | -5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHFAD128K01V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLDC/F0521701VXC STMicroelectronics | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | 48 | - | - | Straight | - | 48Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | -55C to 125C | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | 36-11 | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48(POS) | PIN | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | ACC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Zinc Alloy | - | - | - | No | - | - | - | - | - | ||
![]() SLDC/F0626001VXC STMicroelectronics | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | - | - | DO-214AB | - | - | - | SMDJ120 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 133V | 3000W (3kW) | 15.6A | 193V | - | - | 120V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADC1283IPT STMicroelectronics | 12500 |
| Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | - | - | STMicroelectronics | - | - | - | 2500 | - | - | STMicroelectronics | STMicroelectronics | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | -40°C ~ 125°C | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MUX-S/H-ADC | - | - | - | - | - | 12 | - | Single Ended | - | - | - | - | - | SAR | - | 8 | - | - | - | Supply | - | 4-Wire Serial, SPI | - | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | - | - | 200k | - | - | - | - | - | - | - | 1 | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | ||
![]() SLDC-CHARGE/F0521701VXC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH-AD128KX STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 100 V | - | - | - | - | 1 % | - | - | - | - | SMD/SMT | - | - | - | 125 °C | -55 °C | - | - | 150 pF | - | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | 3216 | 1206 | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 1.9 mm | 3.2 mm | 1.6 mm | - | Lead Free | ||
![]() RH-AD128 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RHFAD128K01V-PROTO STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - |