- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L412K8U6 STMicroelectronics | 6278 | - | Datasheet | 12 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 10x12b | 26 | - | - | -40°C~85°C TA | - | STM32L4 | Active | 3 (168 Hours) | 32 | - | - | - | NO LEAD | - | 3V | 0.5mm | - | - | - | - | - | 3.6V | 1.71V | Internal | 80MHz | 40K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() STM32L072KBU3 STMicroelectronics | 5307 | - | Datasheet | 10 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 10x12b; D/A 2x12b | 25 | 20480 | 131072 | -40°C~125°C TA | - | STM32L0 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | - | NOT SPECIFIED | - | S-XQCC-N32 | - | 3.6V | 1.8V | Internal | 32MHz | 20K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART, USB | 32 | YES | YES | YES | YES | - | 6K x 8 | 8 | - | - | - | - | - | - | - | - | - | - | 0.6mm | 5mm | 5mm | ROHS3 Compliant | ||
![]() STM32H745IIT6 STMicroelectronics | 600 | - | Datasheet | 12 Weeks | Surface Mount | 176-LQFP | YES | A/D 28x16b; D/A 2x12b | 119 | - | - | -40°C~85°C TA | Tray | STM32H7 | Active | 3 (168 Hours) | 176 | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.62V | Internal | 240MHz, 480MHz | 1M x 8 | 1.62V~3.6V | MICROCONTROLLER RISC | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 | YES | YES | YES | - | 26 | - | - | - | - | - | 24 | - | - | - | - | - | - | - | 24mm | 24mm | - | ||
![]() STM32H743VIH6 STMicroelectronics | 4900 | - | Datasheet | 12 Weeks | Surface Mount | 100-TFBGA | YES | A/D 20x16b; D/A 2x12b | 82 | - | - | -40°C~85°C TA | Tray | STM32H7 | Active | 3 (168 Hours) | 100 | - | - | BOTTOM | BALL | NOT SPECIFIED | 3V | 0.8mm | compliant | NOT SPECIFIED | - | - | - | 3.6V | 1.62V | Internal | 480MHz | 1M x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 | YES | YES | YES | - | 8 | - | - | - | - | - | 19 | - | - | - | - | - | - | - | 8mm | 8mm | RoHS Compliant | ||
![]() STM32L010C6T6TR STMicroelectronics | 8 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 10x12b | 38 | - | - | -40°C~85°C TA | - | STM32L0 | Active | 3 (168 Hours) | 48 | - | - | QUAD | GULL WING | - | 3V | 0.5mm | - | - | - | - | - | 3.6V | 1.8V | Internal | 32MHz | 8K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, SPI, UART/USART | 32 | YES | YES | YES | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32G071G8U6TR STMicroelectronics | 10006 | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 12x12b; D/A 2x12b | 26 | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32G0 | Active | 3 (168 Hours) | 28 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.7V | Internal | 64MHz | 36K x 8 | 1.71V~3.6V | MICROCONTROLLER RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | 4mm | - | ||
![]() STM8AL3136UCX STMicroelectronics | 47 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | A/D 22x12b; D/A 1x12b | 30 | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, STM8A | Active | - | 48 | - | 8542.31.00.01 | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.65V | Internal | 16MHz | 2K x 8 | 1.65V~3.6V | MICROCONTROLLER | STM8A | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 8KB 8K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 8 | YES | YES | YES | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | - | ||
![]() STM32L031C6U6TR STMicroelectronics | 31 | - | Datasheet | 10 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 10x12b | 38 | - | - | -40°C~85°C TA | - | STM32L0 | Active | 3 (168 Hours) | 48 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.65V | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32G071C8T6 STMicroelectronics | 1625 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | YES | A/D 17x12b; D/A 2x12b | 44 | - | - | -40°C~85°C TA | Tray | STM32G0 | Active | 3 (168 Hours) | 48 | - | - | QUAD | GULL WING | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.7V | Internal | 64MHz | 36K x 8 | 1.71V~3.6V | MICROCONTROLLER RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32F038C6T6TR STMicroelectronics | 6000 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 13x12b | 38 | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32F0 | Active | - | 48 | - | - | QUAD | GULL WING | - | 1.8V | 0.5mm | compliant | - | - | - | - | 1.944V | 1.656V | Internal | 48MHz | 4K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32G071CBT6 STMicroelectronics | 3000 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 17x12b; D/A 2x12b | 44 | - | - | -40°C~85°C TA | Tray | STM32G0 | Active | 3 (168 Hours) | 48 | - | - | QUAD | GULL WING | - | 3V | 0.5mm | - | - | STM32G071 | - | - | 3.6V | 1.7V | Internal | 64MHz | 36K x 8 | 1.71V~3.6V | MICROCONTROLLER RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() STM32F091CCT7TR STMicroelectronics | 31 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 13x12b; D/A 2x12b | 38 | 32768 | 262144 | -40°C~105°C TA | Tape & Reel (TR) | STM32F0 | Active | - | 48 | - | 8542.31.00.01 | QUAD | GULL WING | - | 3.3V | 0.5mm | compliant | - | - | S-PBGA-B48 | Not Qualified | 3.6V | 2V | Internal | 48MHz | 32K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | DMA, I2S, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | 32 | YES | YES | YES | YES | - | - | 8 | CORTEX-M0 | NO | YES | - | FIXED-POINT | NO | 327680 | 16 | 8 | 12 | 1.6mm | 7mm | 7mm | RoHS Compliant | ||
![]() STM32L422RBT6P STMicroelectronics | 5200 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12b | 52 | - | - | -40°C~85°C TA | - | STM32L4 | Active | - | 64 | - | - | - | GULL WING | - | 1.8V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.71V | Internal | 80MHz | 40K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 10mm | 10mm | - | ||
![]() STM32G473CBU6 STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 21x12b; D/A 4x12b | 42 | - | - | -40°C~85°C TA | Tray | STM32G4 | Active | 3 (168 Hours) | 48 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.71V | Internal | 170MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32L071CZT3TR STMicroelectronics | 31 | - | Datasheet | 10 Weeks | Surface Mount | 48-LQFP | YES | A/D 13x12b | 40 | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32L0 | Active | - | 48 | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | S-PQFP-G48 | - | 3.6V | 1.8V | Internal | 32MHz | 6K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 192KB 192K x 8 | I2C, IrDA, SPI, UART/USART | 32 | YES | YES | YES | NO | - | 6K x 8 | 8 | - | - | - | - | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | RoHS Compliant | ||
![]() STM32L071VBT6TR STMicroelectronics | 10 | - | Datasheet | 10 Weeks | Surface Mount | 100-LQFP | YES | A/D 16x12b | 84 | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L0 | Active | - | 100 | - | - | QUAD | GULL WING | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | S-PQFP-G100 | - | 3.6V | 1.8V | Internal | 32MHz | 6K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, SPI, UART/USART | 32 | YES | YES | YES | NO | - | 6K x 8 | 8 | - | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | RoHS Compliant | ||
![]() STM32L552CCU6 STMicroelectronics | 1560 | - | Datasheet | - | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 9x12b; D/A 2x12b | 38 | - | - | -40°C~85°C TA | - | STM32L5 | Active | 3 (168 Hours) | 48 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.71V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32L462CEU6TR STMicroelectronics | 31 | - | Datasheet | 12 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 10x12b; D/A 1x12b | 38 | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L4 | Active | - | 48 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1.8V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | 3.6V | 1.71V | Internal | 80MHz | 160K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() STM32L552CCT6 STMicroelectronics | 20850 | - | Datasheet | - | Surface Mount | 48-LQFP | YES | A/D 9x12b; D/A 2x12b | 38 | - | - | -40°C~85°C TA | - | STM32L5 | Active | 3 (168 Hours) | 48 | - | - | QUAD | GULL WING | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | 1.71V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32G431V8T6 STMicroelectronics | 31 | - | Datasheet | 12 Weeks | Surface Mount | 100-LQFP | - | A/D 23x12b; D/A 4x12b | 86 | - | - | -40°C~85°C TA | Tray | STM32G4 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |