- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G483CEU6 STMicroelectronics | 31 | - | Datasheet | 12 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 21x12b; D/A 4x12b | 42 | - | - | -40°C~85°C TA | Tray | STM32G4 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.71V | Internal | 170MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | 24 | - | - | - | - | - | 32 | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32F411VET6TR STMicroelectronics | 4200 | - | Datasheet | 12 Weeks | Surface Mount | 100-LQFP | YES | A/D 16x12b | 81 | - | 524288 | -40°C~85°C TA | Tape & Reel (TR) | STM32F4 | e4 | Active | 3 (168 Hours) | 100 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | compliant | - | STM32F411 | S-PQFP-G100 | - | 3.6V | - | 1.7V | Internal | 100MHz | 128K x 8 | 1.7V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 26MHz | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 34.5mA | 32 | YES | YES | YES | NO | - | - | 8 | CORTEX-M4 | YES | YES | - | FLOATING-POINT | NO | 128000 | 16 | 8 | - | 1.6mm | 14mm | 14mm | RoHS Compliant | ||
![]() STM32F373RBT7 STMicroelectronics | 31 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 16x12 SAR, 21x16b Sigma-Delta; D/A 3x12b | 80 | 24576 | 131072 | -40°C~105°C TA | - | STM32F3 | - | Active | - | 64 | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | compliant | NOT SPECIFIED | - | S-PQFP-G64 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 72MHz | 24K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | 73.4mA | 32 | YES | YES | YES | YES | - | - | 8 | CORTEX-M4F | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | RoHS Compliant | ||
![]() STM32G431K6U3 STMicroelectronics | 7970 | - | Datasheet | 12 Weeks | Surface Mount | 32-UFQFN Exposed Pad | - | A/D 11x12b; D/A 4x12b | 26 | - | - | -40°C~125°C TA | Tray | STM32G4 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G431K8T6 STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | Surface Mount | 32-LQFP | - | A/D 11x12b; D/A 4x12b | 26 | - | - | -40°C~85°C TA | Tray | STM32G4 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F410CBU3TR STMicroelectronics | 30297 | - | Datasheet | 12 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 10x12b; D/A 1x12b | 36 | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32F4 | - | Active | - | 48 | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | 3.6V | - | 1.8V | Internal | 100MHz | 32K x 8 | 1.7V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 26MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() STM32G431C6T6 STMicroelectronics | 10006 | - | Datasheet | 12 Weeks | Surface Mount | 48-LQFP | - | A/D 17x12b; D/A 4x12b | 38 | - | - | -40°C~85°C TA | Tray | STM32G4 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F303R8T7TR STMicroelectronics | 17 | - | Datasheet | 10 Weeks | Surface Mount | 64-LQFP | YES | A/D 21x12b; D/A 3x12b | 51 | - | - | -40°C~105°C TA | Tape & Reel (TR) | STM32F3 | - | Active | - | 64 | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | 3.6V | - | 1.8V | Internal | 72MHz | 12K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 10mm | RoHS Compliant | ||
![]() STM32G431RBT6U STMicroelectronics | 9600 | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | - | A/D 23x12b; D/A 4x12b | 52 | - | - | -40°C~85°C TA | Tray | STM32G4 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L562QEI6TR STMicroelectronics | 462 | - | Datasheet | - | Surface Mount | 132-UFBGA | YES | A/D 16x12b; D/A 2x12b | 110 | - | - | -40°C~125°C TA | - | STM32L5 | - | Active | 3 (168 Hours) | 132 | - | - | - | - | BOTTOM | BALL | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.8V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | 8 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32G484QET6 STMicroelectronics | 61 | - | Datasheet | 12 Weeks | Surface Mount | 128-LQFP | YES | A/D 42x12b; D/A 4x12b | 107 | - | - | -40°C~85°C TA | Tray | STM32G4 | - | Active | 3 (168 Hours) | 128 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.4mm | compliant | - | - | - | - | 3.6V | - | 1.71V | Internal | 170MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 14mm | - | ||
![]() STM32H757IIT6 STMicroelectronics | 2585 | - | Datasheet | 12 Weeks | Surface Mount | 176-LQFP | YES | A/D 28x16b; D/A 2x12b | 119 | - | - | -40°C~85°C TA | Tray | STM32H7 | - | Active | 3 (168 Hours) | 176 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.8V | Internal | 240MHz, 480MHz | 1M x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 50MHz | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | 32 | YES | YES | YES | - | 26 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 24mm | 24mm | - | ||
![]() STM32H755IIT6 STMicroelectronics | 62181 | - | Datasheet | 12 Weeks | Surface Mount | 176-LQFP | YES | A/D 28x16b; D/A 2x12b | 119 | - | - | -40°C~85°C TA | Tray | STM32H7 | - | Active | 3 (168 Hours) | 176 | - | - | - | - | QUAD | GULL WING | - | 3.3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.65V | Internal | 240MHz, 480MHz | 1M x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | 32 | YES | YES | YES | - | 26 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | 24mm | 24mm | - | ||
![]() STM32H747XIH6U STMicroelectronics | 1 | - | Datasheet | 20 Weeks | Surface Mount | 265-TFBGA | - | A/D 36x16b; D/A 2x12b | 168 | - | - | -40°C~85°C TA | Tray | STM32H7 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 240MHz, 480MHz | 1M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC56EC64L7B9E0Y STMicroelectronics | 16 | - | Datasheet | 26 Weeks | Surface Mount | 176-LQFP | YES | A/D 27x10b, 5x12b | 147 | - | 1572864 | -40°C~105°C TA | Tray | Automotive, AEC-Q100, SPC56 | - | Active | 3 (168 Hours) | 176 | EAR99 | - | ALSO OPERATES AT 5V NOMINAL SUPPLY, ALSO HAVING SHARED 19-CHANNELS OF ADC | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | compliant | NOT SPECIFIED | SPC56E | S-PQFP-G176 | - | 3.6V | - | 3V | Internal | 80MHz/120MHz | 192K x 8 | 3V~5.5V | MICROCONTROLLER, RISC | e200z0h, e200z4d | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit Dual-Core | 1.5MB 1.5M x 8 | CANbus, Ethernet, LINbus, SPI, UART/USART | 300mA | 32 | YES | YES | YES | NO | - | 64K x 8 | 8 | - | YES | YES | - | FIXED-POINT | NO | - | 24 | - | 32 | 1.6mm | 24mm | 24mm | RoHS Compliant | ||
![]() STM32L562CEU6 STMicroelectronics | 99 | - | Datasheet | - | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 9x12b; D/A 2x12b | 38 | - | - | -40°C~85°C TA | - | STM32L5 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.71V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32L562CEU6P STMicroelectronics | 9 | - | Datasheet | - | Surface Mount | 48-UFQFN Exposed Pad | YES | A/D 9x12b; D/A 2x12b | 36 | - | - | -40°C~85°C TA | - | STM32L5 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.71V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32L552QCI6Q STMicroelectronics | 16 | - | Datasheet | - | Surface Mount | 132-UFBGA | YES | A/D 16x12b; D/A 2x12b | 105 | - | - | -40°C~85°C TA | - | STM32L5 | - | Active | 3 (168 Hours) | 132 | - | - | - | - | BOTTOM | BALL | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.71V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32L562CET6P STMicroelectronics | 16 | - | Datasheet | - | Surface Mount | 48-LQFP | YES | A/D 9x12b; D/A 2x12b | 36 | - | - | -40°C~85°C TA | - | STM32L5 | - | Active | 3 (168 Hours) | 48 | - | - | - | - | QUAD | GULL WING | - | 3V | 0.5mm | compliant | - | - | - | - | 3.6V | - | 1.71V | Internal | 110MHz | 256K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | - | ||
![]() STM32F303VBT7 STMicroelectronics | 47 | - | Datasheet | 10 Weeks | Surface Mount | 100-LQFP | YES | A/D 39x12b; D/A 2x12b | 87 | 32768 | 131072 | -40°C~105°C TA | - | STM32F3 | - | Active | - | 100 | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | compliant | NOT SPECIFIED | - | S-PQFP-G100 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 72MHz | 32K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | YES | YES | YES | YES | - | - | 8 | CORTEX-M4F | - | - | - | - | - | - | - | - | - | 1.6mm | 14mm | 14mm | RoHS Compliant |