- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G474RET6U STMicroelectronics | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 64-LQFP | - | A/D 26x12b; D/A 7x12b | 52 | - | -40°C~85°C TA | Tray | STM32G4 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 128K x 8 | 1.71V~3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G474QET6 STMicroelectronics | 10800 | - | Datasheet | 12 Weeks | Surface Mount | 128-LQFP | YES | A/D 42x12b; D/A 7x12b | 107 | - | -40°C~85°C TA | Tray | STM32G4 | Active | 3 (168 Hours) | 128 | - | - | QUAD | GULL WING | - | 3V | 0.4mm | compliant | - | - | - | 3.6V | 1.71V | Internal | 170MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SPI, UART/USART | 32 | YES | YES | YES | - | 26 | - | - | 16 | - | 14mm | 14mm | - | ||
![]() STM32H7B0IBK6Q STMicroelectronics | 2800 | - | Datasheet | - | Surface Mount | 201-UFBGA | - | A/D 24x16b; D/A 3x12b | 128 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7A3NIH6 STMicroelectronics | 10000 | - | Datasheet | - | Surface Mount | 216-TFBGA | - | A/D 20x16b; D/A 3x12b | 166 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7B3IIT6 STMicroelectronics | 1280 | - | Datasheet | - | Surface Mount | 176-LQFP | - | A/D 20x16b; D/A 3x12b | 119 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7B3NIH6 STMicroelectronics | 1329 | - | Datasheet | - | Surface Mount | 216-TFBGA | - | A/D 20x16b; D/A 3x12b | 116 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7B3NIH6Q STMicroelectronics | 5 | - | Datasheet | - | Surface Mount | 216-TFBGA | - | A/D 20x16b; D/A 3x12b | 116 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G474MEY6TR STMicroelectronics | 2000 | - | Datasheet | 12 Weeks | Surface Mount | 81-UFBGA, WLCSP | YES | A/D 42x12b; D/A 7x12b | 67 | - | -40°C~85°C TA | Tape & Reel (TR) | STM32G4 | Active | 3 (168 Hours) | 81 | - | - | BOTTOM | BALL | - | 3V | 0.4mm | compliant | - | - | - | 3.6V | 1.8V | Internal | 170MHz | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SPI, UART/USART | 32 | YES | YES | YES | - | 14 | - | - | 16 | - | 4.4084mm | 3.7594mm | RoHS Compliant | ||
![]() STM32H7A3VIH6 STMicroelectronics | 20 | - | Datasheet | - | Surface Mount | 100-TFBGA | - | A/D 16x16b; D/A 3x12b | 80 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC58EC80E7QMC0X STMicroelectronics | 9999 | - | Datasheet | 35 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | 64 | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 | Active | - | 176 | - | - | QUAD | GULL WING | - | - | 0.5mm | compliant | - | - | - | - | - | Internal | 180MHz | 512K x 8 | 3.3V 5V | MICROCONTROLLER, RISC | e200z4d | DMA | - | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, Ethernet, FlexRay, I2C, LINbus, SPI | 32 | YES | YES | NO | - | - | 128K x 8 | - | - | - | 24mm | 24mm | - | ||
![]() SPC58EC80E1Q0C0X STMicroelectronics | 44 | - | Datasheet | 35 Weeks | Surface Mount | 64-TQFP Exposed Pad | YES | - | 48 | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 | Active | - | 64 | - | - | QUAD | GULL WING | - | - | 0.5mm | compliant | - | - | - | - | - | Internal | 180MHz | 512K x 8 | 3.3V 5V | MICROCONTROLLER, RISC | e200z4d | DMA | - | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, I2C, LINbus, SPI | 32 | YES | YES | NO | - | - | 128K x 8 | - | - | - | 10mm | 10mm | - | ||
![]() SPC564B74B3C9E0X STMicroelectronics | 10 | - | Datasheet | 26 Weeks | Surface Mount | 256-LBGA | - | A/D 33x10b, 10x12b | 199 | - | -40°C~125°C TA | Tray | Automotive, AEC-Q100, SPC56 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | SPC564B | - | - | - | Internal | 120MHz | 192K x 8 | 3V~5.5V | - | e200z4d | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 3MB 3M x 8 | CANbus, LINbus, SPI, UART/USART | - | - | - | - | - | - | 64K x 8 | - | - | - | - | - | - | ||
![]() SPC584C70E7QMC0X STMicroelectronics | 500 | - | Datasheet | 35 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | 64 | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 | Active | - | 176 | - | - | QUAD | GULL WING | - | - | 0.5mm | compliant | - | - | - | - | - | Internal | 180MHz | 128K x 8 | 3.3V 5V | MICROCONTROLLER, RISC | e200z4d | DMA | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, I2C, LINbus, SPI | 32 | YES | YES | NO | - | - | 64K x 8 | - | - | - | 24mm | 24mm | - | ||
![]() SPC58EC74E7E0C0X STMicroelectronics | 9999 | - | Datasheet | 35 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | 64 | - | -40°C~105°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 | Active | - | 176 | - | - | QUAD | GULL WING | - | - | 0.5mm | compliant | - | - | - | - | - | Internal | 180MHz | - | 3.3V 5V | MICROCONTROLLER, RISC | e200z4d | DMA | - | FLASH | 32-Bit | 3MB 3M x 8 | CANbus, I2C, LINbus, SPI | 32 | YES | YES | NO | - | - | - | - | - | - | 24mm | 24mm | - | ||
![]() SPC58EC80E7FMC0X STMicroelectronics | 3000 | - | Datasheet | 35 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | 64 | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 | Active | - | 176 | - | - | QUAD | GULL WING | - | - | 0.5mm | compliant | - | - | - | - | - | Internal | 180MHz | 512K x 8 | 3.3V 5V | MICROCONTROLLER, RISC | e200z4d | DMA | - | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, Ethernet, FlexRay, I2C, LINbus, SPI | 32 | YES | YES | NO | - | - | 128K x 8 | - | - | - | 24mm | 24mm | - | ||
![]() SPC58EC80E5QMC0X STMicroelectronics | 9598 | - | Datasheet | 35 Weeks | Surface Mount | 144-TQFP Exposed Pad | YES | - | 124 | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 | Active | - | 144 | - | - | QUAD | GULL WING | - | - | 0.5mm | compliant | - | - | - | - | - | Internal | 180MHz | 512K x 8 | 3.3V 5V | MICROCONTROLLER, RISC | e200z4d | DMA | - | FLASH | 32-Bit | 4MB 4M x 8 | CANbus, I2C, LINbus, SPI | 32 | YES | YES | NO | - | - | 128K x 8 | - | - | - | 20mm | 20mm | - | ||
![]() STM32L072KZU6TR STMicroelectronics | 5 | - | Datasheet | 10 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 10x12b; D/A 2x12b | 25 | 196608 | -40°C~85°C TA | Tape & Reel (TR) | STM32L0 | Active | 3 (168 Hours) | 32 | 3A991.A.2 | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | STM32L072 | S-XQCC-N32 | 3.6V | 1.8V | Internal | 32MHz | 20K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 192KB 192K x 8 | I2C, IrDA, SPI, UART/USART, USB | 32 | YES | YES | YES | YES | - | 6K x 8 | 8 | - | 0.6mm | 5mm | 5mm | RoHS Compliant | ||
![]() STM32H7B0ZBT6 STMicroelectronics | 2160 | - | Datasheet | 12 Weeks | Surface Mount | 144-LQFP | - | A/D 20x16b; D/A 3x12b | 112 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7B3AII6Q STMicroelectronics | 40 | - | Datasheet | - | Surface Mount | 169-UFBGA | - | A/D 24x16b; D/A 3x12b | 121 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H7B0IBT6 STMicroelectronics | 40 | - | Datasheet | - | Surface Mount | 176-LQFP | - | A/D 24x16b; D/A 3x12b | 138 | - | -40°C~85°C TA | - | STM32H7 | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 280MHz | 1.4M x 8 | 1.62V~3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - |