- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Data Converters | Number of I/Os | RAM(byte) | ROM(word) | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Address Bus Width | EEPROM Size | On Chip Program ROM Width | CPU Family | Screening Level | External Data Bus Width | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC560P40L3CEAAY STMicroelectronics | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 100-LQFP | YES | A/D 16x10b | 64 | - | 262144 | - | -40°C~125°C TA | Tray | Automotive, AEC-Q100, SPC56 | Active | 3 (168 Hours) | 100 | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | compliant | NOT SPECIFIED | SPC560P | - | S-PQFP-G100 | Not Qualified | 3.6V | 5V | 3V | Internal | 64MHz | 20K x 8 | 4.5V~5.5V | MICROCONTROLLER, RISC | e200z0h | DMA, POR, PWM, WDT | 40MHz | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, LINbus, SPI, UART/USART | 65mA | 32 | YES | YES | YES | - | 32 | - | - | - | - | 32 | - | 14mm | 14mm | RoHS Compliant | ||
![]() STM32F103V8H6TR STMicroelectronics | 21 | - | Datasheet | 10 Weeks | Surface Mount | 100-UFBGA | YES | A/D 16x12b; D/A 2x12b | 80 | - | 65536 | - | -40°C~85°C TA | Tape & Reel (TR) | STM32F1 | Active | - | 100 | 3A001.A.3 | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 3.3V | 0.8mm | compliant | NOT SPECIFIED | - | 100 | S-PBGA-B100 | Not Qualified | 3.6V | 2.5/3.3V | 2V | Internal | 72MHz | 20K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | 72MHz | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | 50mA | 32 | YES | YES | YES | YES | 32 | - | 8 | CORTEX-M3 | - | 32 | 1.7mm | 10mm | 10mm | RoHS Compliant | ||
![]() STM32H755IIK6 STMicroelectronics | 10000 | - | Datasheet | 12 Weeks | Surface Mount | 201-UFBGA | YES | A/D 36x16b; D/A 2x12b | 128 | - | - | - | -40°C~85°C TA | Tray | STM32H7 | Active | 3 (168 Hours) | 176 | - | - | BOTTOM | BALL | - | 3.3V | 0.65mm | compliant | - | - | - | - | - | 3.6V | - | 1.65V | Internal | 240MHz, 480MHz | 1M x 8 | 1.62V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 48MHz | FLASH | 32-Bit Dual-Core | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | 32 | YES | YES | YES | - | 26 | - | - | - | - | 24 | - | 10mm | 10mm | - | ||
![]() SPC58NG84E7QEH0Y STMicroelectronics | 7380 | - | Datasheet | 35 Weeks | Surface Mount | 176-LQFP Exposed Pad | YES | - | 64 | 622592 | 6291456 | Automotive grade | -40°C~150°C TJ | - | Automotive, AEC-Q100, SPC58 | Active | - | 176 | - | 8542.31.00.01 | QUAD | GULL WING | - | 1.2V | 0.5mm | compliant | - | - | - | S-PQFP-G176 | - | 1.26V | - | 1.14V | Internal | 180MHz | 768 x 8 | 3.3V 5V | MICROCONTROLLER | e200z4 | DMA, WDT | 40MHz | FLASH | 32-Bit | 6MB 6M x 8 | CANbus, Ethernet, FlexRay, I2C, LINbus, SPI | - | 32 | YES | YES | YES | NO | - | 256 x 8 | 8 | - | AEC-Q100; ISO 26262 | - | 1.6mm | 24mm | 24mm | RoHS Compliant | ||
![]() STM32F301K6T6 STMicroelectronics | 3000 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 8x12b; D/A 1x12b | 25 | - | - | - | -40°C~85°C TA | - | STM32F3 | Active | 3 (168 Hours) | 32 | - | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.8mm | compliant | NOT SPECIFIED | - | - | - | - | 3.6V | - | 2V | Internal | 72MHz | 16K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | DMA, I2S, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 7mm | 7mm | RoHS Compliant | ||
![]() STM32F038G6U6TR STMicroelectronics | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 12x12b | 22 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32F0 | Active | - | 28 | - | 8542.31.00.01 | QUAD | NO LEAD | - | 1.8V | 0.5mm | compliant | - | - | - | - | - | 1.944V | - | 1.656V | Internal | 48MHz | 4K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 4mm | 4mm | - | ||
![]() STM32G071G8U6 STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 12x12b; D/A 2x12b | 26 | - | - | - | -40°C~85°C TA | Tray | STM32G0 | Active | 3 (168 Hours) | 28 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | - | 3.6V | - | 1.7V | Internal | 64MHz | 36K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 4mm | 4mm | - | ||
![]() STM32H7A3LIH6Q STMicroelectronics | 6666 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STM32G071G8U6N STMicroelectronics | 19225 | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 11x12b; D/A 2x12b | 26 | - | - | - | -40°C~85°C TA | Tray | STM32G0 | Active | 3 (168 Hours) | 28 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | - | 3.6V | - | 1.7V | Internal | 64MHz | 36K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 4mm | 4mm | - | ||
![]() STM32L031G6U7TR STMicroelectronics | 10800 | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 10x12b | 21 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | STM32L0 | Active | - | 28 | 3A991.A.2 | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | - | - | - | 3.6V | - | 1.8V | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | 1K x 8 | - | - | - | - | - | 4mm | 4mm | RoHS Compliant | ||
![]() STM32F031K6U7TR STMicroelectronics | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 13x12b | 27 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | STM32F0 | Active | - | 32 | - | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.8mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G32 | - | 3.6V | - | 2V | Internal | 48MHz | 4K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | DMA, I2S, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | - | - | - | - | - | 1.6mm | 7mm | 7mm | RoHS Compliant | ||
![]() STM32L031K6U3TR STMicroelectronics | 22300 | - | Datasheet | 10 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 10x12b | 27 | 8192 | - | - | -40°C~125°C TA | Tape & Reel (TR) | STM32L0 | Active | - | 32 | 3A991.A.2 | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-XQCC-N32 | - | 3.6V | - | 1.8V | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | 1K x 8 | 8 | - | - | - | 0.6mm | 5mm | 5mm | RoHS Compliant | ||
![]() STM32L031K6T3TR STMicroelectronics | 24 | - | Datasheet | 10 Weeks | Surface Mount | 32-LQFP | YES | A/D 10x12b | 26 | 8192 | 32768 | - | -40°C~125°C TA | - | STM32L0 | Active | 3 (168 Hours) | 32 | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 3V | 0.8mm | compliant | NOT SPECIFIED | - | - | S-PQFP-G32 | - | 3.6V | - | 1.8V | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | 1K x 8 | 8 | - | - | - | 1.6mm | 7mm | 7mm | RoHS Compliant | ||
![]() STM8S105K6U3ATR STMicroelectronics | 20000 | - | Datasheet | 10 Weeks | Surface Mount | 32-UFQFN Exposed Pad | YES | A/D 7x10b | 25 | 2048 | 32768 | - | -40°C~125°C TA | Tape & Reel (TR) | STM8S | Active | - | 32 | - | - | QUAD | NO LEAD | NOT SPECIFIED | 5V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-XQCC-N32 | - | 5.5V | - | 2.95V | Internal | 16MHz | 2K x 8 | 2.95V~5.5V | MICROCONTROLLER | STM8 | Brown-out Detect/Reset, POR, PWM, WDT | 16MHz | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 8 | YES | NO | YES | NO | - | 1K x 8 | 8 | - | - | - | 0.6mm | 5mm | 5mm | RoHS Compliant | ||
![]() STM32L031G4U6TR STMicroelectronics | 24 | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 10x12b | 21 | 8192 | 16384 | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L0 | Active | - | 28 | - | 8542.31.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | compliant | NOT SPECIFIED | - | - | S-XQCC-N28 | - | 3.6V | - | 1.8V | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 16KB 16K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | NO | - | 1K x 8 | 8 | - | - | - | 0.6mm | 4mm | 4mm | RoHS Compliant | ||
![]() STM32L031G6U6STR STMicroelectronics | 3000 | - | Datasheet | 10 Weeks | Surface Mount | 28-UFQFN | YES | A/D 10x12b | 23 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L0 | Active | - | 28 | - | - | QUAD | NO LEAD | - | 3V | 0.5mm | compliant | - | - | - | - | - | 3.6V | - | 1.65V | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 32 | YES | YES | YES | - | - | 1K x 8 | - | - | - | - | - | 4mm | 4mm | - | ||
![]() STM32G081EBY6TR STMicroelectronics | 24 | - | Datasheet | 12 Weeks | Surface Mount | 25-UFBGA, WLCSP | YES | A/D 12x12b; D/A 2x12b | 23 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32G0 | Active | 3 (168 Hours) | 25 | - | - | BOTTOM | BALL | NOT SPECIFIED | 3V | 0.4mm | compliant | NOT SPECIFIED | - | - | - | - | 3.6V | - | 1.7V | Internal | 64MHz | 36K x 8 | 1.7V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 2.48mm | 2.3mm | RoHS Compliant | ||
![]() STM32G071EBY6TR STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 25-UFBGA, WLCSP | YES | A/D 12x12b; D/A 2x12b | 23 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32G0 | Active | 3 (168 Hours) | 25 | - | - | BOTTOM | BALL | NOT SPECIFIED | 3V | 0.4mm | compliant | NOT SPECIFIED | - | - | - | - | 3.6V | - | 1.7V | Internal | 64MHz | 36K x 8 | 1.71V~3.6V | MICROCONTROLLER RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 2.48mm | 2.3mm | RoHS Compliant | ||
![]() STM32L422TBY6TR STMicroelectronics | 15580 | - | Datasheet | 12 Weeks | Surface Mount | 36-UFBGA, WLCSP | YES | A/D 10x12b | 30 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L4 | Active | - | 36 | - | - | BOTTOM | BALL | NOT SPECIFIED | 3V | 0.4mm | compliant | NOT SPECIFIED | - | - | - | - | 3.6V | - | 1.8V | Internal | 80MHz | 40K x 8 | 1.71V~3.6V | MICROCONTROLLER RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB | - | 32 | YES | YES | YES | - | - | - | - | - | - | - | - | 2.668mm | 2.57mm | RoHS Compliant | ||
![]() SPC582B50E3CD00X STMicroelectronics | 50000 | - | Datasheet | 35 Weeks | Surface Mount | 100-TQFP Exposed Pad | YES | A/D 27x12b SAR | 80 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, SPC58 2B-Line | Active | 3 (168 Hours) | 100 | - | - | QUAD | GULL WING | - | 1.2V | 0.5mm | - | - | - | - | - | - | 1.26V | - | 1.14V | Internal | 80MHz | 96K x 8 | 3.3V 5V | MICROCONTROLLER, RISC | e200z2 | DMA, WDT | 40MHz | FLASH | 32-Bit Single-Core | 512KB 512K x 8 | CANbus, I2C, LINbus, SPI | - | 32 | YES | YES | YES | - | - | 64K x 8 | - | - | - | - | - | 14mm | 14mm | ROHS3 Compliant |