- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Data Converters | Memory Types | Number of I/Os | ROM(word) | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Rate | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of UART Channels | Number of ADC Channels | Number of External Interrupts | Number of PWM Channels | Number of I2C Channels | On Chip Data RAM Width | Number of DMA Channels | Number of USB Channels | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32F103R6T7A STMicroelectronics | 300 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 64-LQFP | YES | 64 | - | A/D 16x12b | - | 51 | - | Yes | -40°C~105°C TA | Tray | STM32F1 | e3 | Active | 3 (168 Hours) | 64 | - | - | MATTE TIN | - | 444mW | QUAD | GULL WING | 225 | - | 0.5mm | 72MHz | - | STM32F103 | 64 | - | - | - | - | - | - | CAN, I2C, SPI, USART, USB | 32kB | Internal | - | 10K x 8 | 2V~3.6V | - | ARM® Cortex®-M3 | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | - | FLASH | 32-Bit | 32KB 32K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | 46mA | 32 | - | - | - | - | 32b | - | - | 3 | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 1 | - | - | - | 1.45mm | - | 10mm | 12mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STM32L071RZT6TR STMicroelectronics | 44 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 64-LQFP | YES | - | - | A/D 15x12b | - | 50 | - | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L0 | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 3V | 0.5mm | - | NOT SPECIFIED | STM32L071 | - | S-PQFP-G64 | - | - | 3.6V | - | 1.8V | - | - | Internal | 32MHz | 20K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 32MHz | FLASH | 32-Bit | 192KB 192K x 8 | I2C, IrDA, SPI, UART/USART | - | 32 | - | YES | YES | - | - | YES | NO | - | - | - | - | 6K x 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() STM8AF5286UAY STMicroelectronics | 11760 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 32-UFQFN Exposed Pad | YES | 32 | - | A/D 6x10b | - | 25 | 65536 | - | -40°C~85°C TA | Tray | STM8A | - | Active | 3 (168 Hours) | 32 | - | EAR99 | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 5V | 0.5mm | 24MHz | NOT SPECIFIED | STM8AF | - | - | Not Qualified | - | 5.5V | 3.3/5V | 3V | - | 64kB | Internal | - | 6K x 8 | 3V~5.5V | MICROCONTROLLER | - | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 64KB 64K x 8 | CANbus, I2C, LINbus, UART/USART | 16.8mA | 8 | - | YES | NO | - | - | YES | - | - | - | - | - | 2K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 5mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() STM32L442KCU6 STMicroelectronics | 3000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 32-UFQFN Exposed Pad | - | - | - | A/D 10x12b; D/A 2x12b | - | 26 | - | - | -40°C~85°C TA | Tray | STM32L4 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32L442 | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 64K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32L051K8T6TR STMicroelectronics | 4800 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 32-LQFP | YES | - | - | A/D 10x12b | - | 27 | 65536 | - | -40°C~85°C TA | Tape & Reel (TR) | STM32L0 | - | Active | 3 (168 Hours) | 32 | - | 3A991.A.2 | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 3V | 0.8mm | - | NOT SPECIFIED | STM32L051 | - | S-PQFP-G32 | - | - | 3.6V | - | 1.8V | - | - | Internal | 32MHz | 8K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | 25MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, SPI, UART/USART | 6.8mA | 32 | - | YES | YES | - | - | YES | NO | - | - | - | - | 2K x 8 | 8 | CORTEX-M0 | NO | YES | - | - | - | NO | - | - | - | - | - | - | - | 7 | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() STM32F437VIT6TR STMicroelectronics | 4000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | A/D 16x12b; D/A 2x12b | - | 82 | 2097152 | - | -40°C~85°C TA | Tape & Reel (TR) | STM32F4 | e4 | Active | 3 (168 Hours) | 100 | - | 5A992.C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | 168MHz | NOT SPECIFIED | STM32F437 | - | - | Not Qualified | - | 3.6V | 2/3.3V | 1.7V | CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART, USART, USB | 2MB | Internal | 180 MHz | 256K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG | 125mA | 32 | - | YES | YES | - | 32b | YES | YES | 14 | - | - | ARM | - | - | CORTEX-M4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F072C8T6TR STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 48-LQFP | - | 48 | - | A/D 10x12b; D/A 2x12b | - | 37 | 65536 | Yes | -40°C~85°C TA | Tape & Reel (TR) | STM32F0 | e3 | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | 370mW | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | 48MHz | NOT SPECIFIED | STM32F07 | - | - | - | - | 3.6V | - | 2V | CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | 64kB | Internal | - | 16K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M0 | DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | - | YES | YES | - | 32b | YES | - | 9 | - | - | ARM | - | 8 | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | 1.6mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM32L151CBU6 STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | NRND (Last Updated: 7 months ago) | - | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | A/D 16x12b; D/A 2x12b | - | 37 | - | Yes | -40°C~85°C TA | Tray | STM32L1 | e3 | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | - | 339mW | QUAD | - | 260 | 3V | 0.5mm | 32MHz | - | STM32L151 | 48 | - | - | - | 3.6V | - | - | I2C, IrDA, LIN, SPI, UART, USART, USB | 128kB | Internal | - | 16K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | - | YES | YES | - | 32b | - | - | 8 | - | - | ARM | 4K x 8 | - | CORTEX-M3 | - | - | - | 51 | - | - | - | - | 14 | - | 4 | 2 | - | - | 1 | 600μm | - | 7.1mm | 7.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM8AF6223PCX STMicroelectronics | 10000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | A/D 5x10b | - | 16 | 8192 | Yes | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100, STM8A | - | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | 45mW | DUAL | GULL WING | - | 5V | 0.65mm | 16MHz | - | STM8AF | - | - | Not Qualified | - | 5.5V | - | 3V | I2C, LIN, SPI, UART, USART | 8kB | Internal | - | 1K x 8 | 3V~5.5V | MICROCONTROLLER | STM8A | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 8KB 8K x 8 | I2C, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | - | 8b | YES | NO | 4 | - | - | - | 640 x 8 | 8 | - | NO | YES | - | - | FIXED-POINT | YES | 1000 | - | - | 16 | - | - | 8 | - | - | - | 1.2mm | 6.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() STM32F446VET6TR STMicroelectronics | 1350 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 100-LQFP | YES | - | - | A/D 16x12b; D/A 2x12b | - | 81 | 524288 | - | -40°C~85°C TA | Tape & Reel (TR) | STM32F4 | e4 | Active | 3 (168 Hours) | 100 | - | 3A991.A.2 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.31.00.01 | - | QUAD | GULL WING | - | 3.3V | 0.5mm | - | - | STM32F446 | - | S-PQFP-G100 | Not Qualified | - | 3.6V | - | 1.7V | - | - | Internal | 180MHz | 128K x 8 | 1.7V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | 26MHz | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG | 115mA | 32 | - | YES | YES | - | - | YES | YES | - | 8 | - | - | - | 8 | CORTEX-M4 | YES | YES | 16 | - | FLOATING-POINT | NO | - | - | - | 16 | - | - | - | 2 | - | - | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() STR710FZ2H6 STMicroelectronics | 13248 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 144-LFBGA | - | 144 | - | A/D 4x12b | - | 48 | 65536 | Yes | -40°C~85°C TA | Tray | STR7 | e1 | Active | 3 (168 Hours) | 144 | - | 3A991.A.2 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BOTTOM | BALL | 260 | 3.3V | 0.8mm | 66MHz | 30 | STR710 | 144 | - | - | 3.3V | 3.6V | - | - | CAN, EBI/EMI, I2C, SPI, UART, USART, USB | 256kB | Internal | - | 64K x 8 | 3V~3.6V | MICROCONTROLLER, RISC | ARM7® | PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 + 16K | CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB | 100mA | 32 | 66 μs | YES | NO | - | 32b | YES | NO | 4 | 24 | - | ARM | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F103RET6TR STMicroelectronics | 7019 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 64-LQFP | YES | 64 | - | A/D 16x12b; D/A 2x12b | - | 51 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | STM32F1 | e4 | Active | 3 (168 Hours) | 64 | - | 3A991.A.2 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 444mW | QUAD | GULL WING | - | 3.3V | 0.5mm | 72MHz | - | STM32F103 | 64 | - | - | - | 3.6V | - | 2V | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | 512kB | Internal | - | 64K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | 69mA | 32 | - | YES | YES | - | 32b | YES | YES | 8 | - | - | ARM | - | 8 | CORTEX-M3 | YES | YES | - | - | FIXED POINT | NO | - | - | - | 16 | - | - | - | 12 | - | - | 1.6mm | 10mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STM32L162VET6 STMicroelectronics | 7020 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 100-LQFP | YES | 100 | - | A/D 25x12b; D/A 2x12b | - | 83 | 524288 | Yes | -40°C~85°C TA | Tray | STM32L1 | - | Active | 3 (168 Hours) | 100 | - | - | - | - | 465mW | QUAD | GULL WING | NOT SPECIFIED | - | 0.5mm | 32MHz | NOT SPECIFIED | STM32L162 | - | - | Not Qualified | - | - | 2/3.3V | - | I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | 512kB | Internal | - | 80K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, LINbus, SPI, UART/USART, USB | 12.3mA | 32 | - | - | - | - | 32b | - | - | 9 | - | - | ARM | 16K x 8 | - | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32F102R8T6 STMicroelectronics | 1000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 64-LQFP | YES | 64 | - | A/D 16x12b | - | 51 | - | Yes | -40°C~85°C TA | Tray | STM32F1 | e4 | Active | 3 (168 Hours) | 64 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 444mW | QUAD | GULL WING | - | - | 0.5mm | 48MHz | - | STM32F102 | - | - | - | - | - | - | - | I2C, IrDA, LIN, SPI, UART, USART, USB | 64kB | Internal | - | 10K x 8 | 2V~3.6V | - | ARM® Cortex®-M3 | DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT | - | FLASH | 32-Bit | 64KB 64K x 8 | I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | - | - | - | - | 32b | - | - | 3 | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 4 | 2 | - | - | - | 1.45mm | - | 10mm | 10mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F103R4H6A STMicroelectronics | 3840 | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 64-TFBGA | YES | 64 | - | A/D 16x12b | - | 51 | - | Yes | -40°C~85°C TA | Tray | STM32F1 | e1 | Active | 3 (168 Hours) | 64 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 308mW | BOTTOM | BALL | 260 | - | - | 72MHz | - | STM32F103 | - | - | - | - | - | - | - | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | 16kB | Internal | - | 6K x 8 | 2V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | - | FLASH | 32-Bit | 16KB 16K x 8 | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | - | - | - | - | 32b | - | - | 3 | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 1 | - | - | - | 785μm | - | 5mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L151RDY6TR STMicroelectronics | 10180 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 months ago) | - | - | Surface Mount | 64-UFBGA, WLCSP | YES | 64 | - | A/D 21x12b; D/A 2x12b | - | 51 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | STM32L1 | e3 | Active | 1 (Unlimited) | 64 | - | - | Tin (Sn) | - | 290mW | BOTTOM | BALL | 260 | 3.3V | 0.4mm | 32MHz | 30 | STM32L151 | - | - | Not Qualified | - | 3.6V | 2/3.3V | 1.8V | I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | 384kB | Internal | - | 48K x 8 | 1.8V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 384KB 384K x 8 | I2C, IrDA, LINbus, SPI, UART/USART, USB | 12.3mA | 32 | - | YES | YES | - | 32b | YES | YES | 9 | - | - | ARM | 12K x 8 | - | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STM32L152VET6 STMicroelectronics | 1080 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | 100-LQFP | YES | 100 | 1.319103g | A/D 25x12b; D/A 2x12b | - | 83 | 524288 | Yes | -40°C~85°C TA | Tray | STM32L1 | e4 | Active | 3 (168 Hours) | 100 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 465mW | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.5mm | 32MHz | NOT SPECIFIED | STM32L152 | - | - | - | - | 3.6V | - | 1.8V | I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | 512kB | Internal | - | 80K x 8 | 1.65V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | - | FLASH | 32-Bit | 512KB 512K x 8 | I2C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 | - | YES | YES | - | 32b | YES | - | 9 | - | - | ARM | 16K x 8 | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | 1.6mm | 14mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L486VGT6 STMicroelectronics | 6800 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 100-LQFP | - | 100 | - | A/D 16x12b; D/A 2x12b | - | 82 | - | - | -40°C~85°C TA | Tray | STM32L4 | - | Active | 3 (168 Hours) | 100 | - | - | - | - | - | QUAD | GULL WING | - | 3V | 0.5mm | 80MHz | - | STM32L486 | - | - | - | - | 3.6V | - | 1.71V | CAN, EBI/EMI, I2C, IrDA, LIN, MMC, SD, SPI, UART, USART, USB | 1MB | Internal | - | 128K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG | - | 32 | - | YES | YES | 5 Mbps | 32b | YES | - | 11 | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | 1.45mm | - | 14.2mm | 14.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM8S207S6T6C STMicroelectronics | 17280 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 44-LQFP | - | 44 | - | A/D 9x10b | EEPROM, FLASH | 34 | - | Yes | -40°C~85°C TA | Tray | STM8S | e3 | Active | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | - | 443mW | QUAD | GULL WING | - | 5V | - | 24MHz | - | STM8S207 | 44 | - | - | - | 5.5V | - | - | CAN, I2C, IrDA, LIN, SPI, UART, USART | 32kB | Internal | - | 6K x 8 | 2.95V~5.5V | MICROCONTROLLER | STM8 | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 32K x 8 | I2C, IrDA, LINbus, SPI, UART/USART | - | 8 | - | YES | NO | - | 8b | - | - | 8 | - | 256 kb | - | 1K x 8 | - | - | NO | YES | - | - | FIXED-POINT | NO | - | 2 | 16 | 31 | 11 | 1 | - | - | - | 1.45mm | - | 10.2mm | 10.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STR730FZ2T6 STMicroelectronics | 35640 | - | Datasheet | 20 Weeks | NRND (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | 144-LQFP | - | 144 | - | A/D 16x10b | - | 112 | - | - | -40°C~85°C TA | Tray | STR7 | e3 | Active | 3 (168 Hours) | 144 | - | 3A991.A.2 | - | 8542.31.00.01 | - | QUAD | GULL WING | 260 | 5V | 0.5mm | 36MHz | - | STR730 | 144 | - | - | 5V | - | 5V | - | CAN, I2C, SPI, UART, USART | 256kB | Internal | - | 16K x 8 | 4.5V~5.5V | MICROCONTROLLER, RISC | ARM7® | DMA, POR, PWM, WDT | - | FLASH | 32-Bit | 256KB 256K x 8 | CANbus, I2C, SPI, UART/USART | - | 32 | 36 μs | YES | YES | - | 32b | YES | NO | 13 | - | - | ARM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 20mm | - | No | - | ROHS3 Compliant | Lead Free |