- Terminal Position
- Surface Mount
- Reach Compliance Code
- Terminal Form
- Ihs Manufacturer
- Part Life Cycle Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Operating Temperature-Max
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Core | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Product Status | Qualification | RoHS | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Frequency | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Program Memory Size | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | Protocol | Core Architecture | CPU Family | Max Frequency | Boundary Scan | Number of Programmable I/O | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | Bus Compatibility | GPIO | Controller Series | ADC Resolution | Device Core | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPCI2HEYC STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 516-BBGA | - | 516 | - | - | - | - | - | - | - | - | - | - | External Program Memory | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tray | - | e0 | Obsolete | 3 (168 Hours) | 516 | - | - | Tin/Lead (Sn/Pb) | Graphics Controller | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | 2.45V~3.6V | BOTTOM | BALL | - | 2.5V | 1.27mm | - | - | - | STPCI2 | 516 | - | - | 2.5V | 2.53.3V | EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video | - | - | External | - | x86 | - | External Program Memory | - | - | - | - | - | 64b | - | - | - | 32 | - | - | - | 133MHz | YES | - | - | - | - | - | - | - | - | - | - | - | USB; PCI; ISA; PCMCIA | - | STPC® Atlas | - | - | 2.38mm | 35mm | No | ROHS3 Compliant | - | ||
![]() STM32W108CCU74TR STMicroelectronics | 29754 | - | Datasheet | - | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 24 | - | - | - | - | - | 65536 | - | - | - | Yes | -40°C~105°C | Tape & Reel (TR) | STM32 | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | RF4CE, Remote Control | - | - | 1.18V~3.6V | QUAD | - | - | - | 0.5mm | - | 12MHz | - | STM32W108 | - | - | - | - | - | I2C, SPI, UART/USART | - | - | 16K x 8 | - | ARM® Cortex®-M3 | I2C | FLASH (256kB) | - | - | 32 | - | - | - | - | - | 2 | - | - | ARM | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32W | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() STA2065N STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 472-TFBGA | - | 472 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | Cartesio+ | - | Obsolete | 3 (168 Hours) | - | - | - | - | GPS | - | 8542.31.00.01 | 1.8V~3.3V | - | - | - | - | - | - | - | - | STA2065 | - | - | - | 1.8V | - | AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB | - | - | 8K x 32 | - | ARM11® | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | 533MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cartesio™ | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() STM32W108CBU61TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | Yes | -40°C~85°C | Cut Tape (CT) | STM32 | e3 | Obsolete | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | RF4CE, Remote Control | - | - | 1.18V~3.6V | QUAD | - | - | - | 0.5mm | - | 12MHz | - | STM32W108 | - | - | - | - | - | I2C, SPI, UART/USART | - | - | 8K x 8 | - | ARM® Cortex®-M3 | I2C | FLASH (128kB) | - | 150mA | 32 | - | - | - | - | - | 2 | - | - | ARM | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32W | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() STPCI2GDYI STMicroelectronics | 240 | - | Datasheet | - | Surface Mount | Surface Mount | 516-BBGA | - | 516 | - | - | - | - | - | - | - | - | - | - | External Program Memory | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | -40°C~115°C | Tray | - | e0 | Obsolete | 3 (168 Hours) | 516 | - | - | Tin/Lead (Sn/Pb) | Graphics Controller | ALSO REQUIRES 3.3V SUPPLY | 8542.39.00.01 | 2.45V~3.6V | BOTTOM | BALL | - | 2.5V | 1.27mm | - | 90MHz | - | STPCI2 | 516 | - | - | 3.3V | - | EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video | - | - | External | - | x86 | - | External Program Memory | - | - | - | - | - | 64b | - | - | - | 32 | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | USB; PCI; ISA; PCMCIA | - | STPC® Atlas | - | - | 2.38mm | 35mm | No | ROHS3 Compliant | - | ||
![]() STM32W108C8U63TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 24 | - | - | - | - | - | 65536 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | STM32 | e3 | Obsolete | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) - annealed | RF4CE, Remote Control | - | 8542.31.00.01 | 1.18V~3.6V | QUAD | - | - | - | 0.5mm | - | - | - | STM32W108 | - | - | - | - | 2.5/3.3V | I2C, SPI, UART/USART | - | - | 8K x 8 | - | ARM® Cortex®-M3 | - | FLASH (64kB) | - | - | 32 | - | - | - | - | - | - | - | - | ARM | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32W | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() STM32W108CCU73TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 48-UFQFN Exposed Pad | YES | 48 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 24 | - | - | - | - | - | 65536 | - | - | - | Yes | -40°C~105°C | Tape & Reel (TR) | STM32 | - | Obsolete | 3 (168 Hours) | 48 | - | - | - | RF4CE, Remote Control | - | - | 1.18V~3.6V | QUAD | - | - | - | 0.5mm | - | 12MHz | - | STM32W108 | - | - | - | - | - | I2C, SPI, UART/USART | - | - | 16K x 8 | - | ARM® Cortex®-M3 | I2C | FLASH (256kB) | - | - | 32 | - | - | - | - | - | 2 | - | - | ARM | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32W | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() STA2165A2 STMicroelectronics | 30 | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPCC5HEBC STMicroelectronics | 1 | - | Datasheet | - | Surface Mount | Surface Mount | 388-BGA | - | 388 | - | - | - | - | - | - | - | - | - | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Tray | - | e0 | Obsolete | 3 (168 Hours) | 388 | - | - | Tin/Lead (Sn/Pb) | Set-Top Boxes, TV | - | 8542.39.00.01 | 2.45V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 2.5V | 1.27mm | - | - | NOT SPECIFIED | STPCC5 | 388 | Not Qualified | - | 2.5V | 3.3V | EBI/EMI, I2C, IDE, ISA, Local Bus | - | - | External | MULTIFUNCTION PERIPHERAL | x86 | - | External Program Memory | - | - | - | - | - | 64b | - | - | - | 32 | - | - | - | 133MHz | YES | - | - | - | - | - | - | - | - | - | - | - | PCI; ISA | - | STPC® Consumer-II | - | - | 2.38mm | 35mm | - | ROHS3 Compliant | - | ||
![]() STM32W108HBU63TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | 40 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 18 | - | - | - | - | - | 131072 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | STM32 | e3 | Obsolete | 3 (168 Hours) | 40 | - | - | Matte Tin (Sn) - annealed | RF4CE, Remote Control | - | 8542.31.00.01 | 1.18V~3.6V | QUAD | - | - | - | 0.5mm | - | - | - | STM32W108 | 40 | - | - | - | 1.251.82.5/3.3V | I2C, SPI, UART/USART | - | 24 MHz | 8K x 8 | - | ARM® Cortex®-M3 | - | FLASH (128kB) | - | 150mA | 32 | - | - | - | - | - | - | - | - | ARM | CORTEX-M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32W | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() STA2051 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | e3 | Obsolete | 3 (168 Hours) | 64 | 3A001.A.3 | - | Tin (Sn) | GPS Baseband Controller | - | - | 1.8V | QUAD | GULL WING | 250 | - | 0.8mm | unknown | - | NOT SPECIFIED | STA2051 | 64 | Not Qualified | - | 3.3V | - | I2C, SPI Serial, CAN, USB, UART | 256kB | - | 64K x 8 | MICROCONTROLLER, RISC | ARM7® | - | FLASH (256kB) | - | - | 32 | NO | NO | 32b | YES | NO | 4 | - | - | ARM | - | 66MHz | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | VESPUCCI | - | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() STA2051TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | e3 | Obsolete | 3 (168 Hours) | 64 | 3A001.A.3 | - | Tin (Sn) | GPS Baseband Controller | - | - | 1.8V | QUAD | GULL WING | 250 | - | 0.8mm | unknown | - | NOT SPECIFIED | STA2051 | 64 | Not Qualified | - | 3.3V | - | I2C, SPI Serial, CAN, USB, UART | 256kB | - | 64K x 8 | MICROCONTROLLER, RISC | ARM7® | - | FLASH (256kB) | - | - | 32 | NO | NO | 32b | YES | - | - | - | - | ARM | - | 66MHz | - | 30 | - | - | - | - | 4 | - | - | - | - | - | - | - | VESPUCCI | - | - | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() STA2165X2 STMicroelectronics | 29 | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32WLE5CBU6 STMicroelectronics | 125171 | - | Datasheet | - | - | Surface Mount | UFQFPN-48 | - | - | 48-UFQFPN (7x7) | STM32 | ARM Cortex M4 | 64 kB | RAM | 1560 | STM32WL | I2C | 48 MHz | + 105 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 43 I/O | Tray | ECOPACK | Active | - | Details | - | 3.6 V | 1.8 V | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WL | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | 48 | - | - | 1.8 V to 3.6 V | - | I2C, I2S, SPI, LPUART, USART | 128kB Flash | - | - | - | - | - | Flash | 128 kB | - | - | - | - | 32 bit | - | - | - | - | LoRa, LoRaWAN 1.0, Sigfox | - | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.82mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | - | 29 | - | 12 bit | ARM Cortex M4 | - | - | - | - | - | ||
![]() STM32WB35CCU7A STMicroelectronics | 300 | - | Datasheet | - | - | Surface Mount | UFQFPN-48 | - | - | 48-UFQFPN (7x7) | STM32 | ARM Cortex M4 | 256 kB | SRAM | 1560 | STM32WB | I2C, SPI | 32 MHz | + 125 C | - | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 72 I/O | Tray | UFQFPN | Active | - | Details | - | 3.6 V | 1.71 V | STM32 | - | -40°C ~ 105°C (TA) | Tray | STM32WB | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.71V ~ 3.6V | - | - | - | - | - | - | 2.4GHz | - | - | 48 | - | - | 1.71 V to 3.6 V | - | LPUART/SAI/Serial I2 | 256kB Flash, 256kB SRAM | - | - | - | - | - | Flash | 256 kB | - | - | - | - | 32 bit | - | - | - | - | Bluetooth v5.3, Thread, Zigbee® | - | - | - | - | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.5mA ~ 9.2mA | 4.5mA ~ 12.7mA | - | - | - | 30 | - | 12 bit | ARM Cortex-M4 | - | - | - | - | - | ||
![]() STM32WLE5JCI7 STMicroelectronics | 35 | - | Datasheet | - | - | Surface Mount | 73-UFBGA | - | - | 73-UFBGA (5x5) | STM32 | - | - | - | 2940 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32WL | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | - | 43 | - | - | - | - | - | - | - | - | ||
![]() STM32WLE4CBU6 STMicroelectronics | 27 |
| Datasheet | - | - | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | STM32 | - | - | - | 1560 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | STM32 | - | -40°C ~ 105°C (TA) | Tray | STM32WL | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | - | 29 | - | - | - | - | - | - | - | - | ||
![]() STM32WLE5JBI6TR STMicroelectronics | 21 |
| Datasheet | - | - | Surface Mount | 73-UFBGA | - | - | 73-UFBGA (5x5) | STM32 | - | - | - | 5000 | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32WL | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | - | - | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | - | BPSK, FSK, GFSK, GMSK, MSK | - | 43 | - | - | - | - | - | - | - | - | ||
![]() STM32WLE4C8U6TR STMicroelectronics | 27 | - | Datasheet | - | - | Surface Mount | UFQFPN-48 | - | - | 48-UFQFPN (7x7) | STM32 | ARM Cortex M4 | 20 kB | SRAM | 2500 | - | I2C, I2S, SPI, UART | 48 MHz | + 85 C | - | STMicroelectronics | - 40 C | - | SMD/SMT | - | 29 I/O | Tape & Reel (TR) | - | Active | - | Details | - | 3.6 V | 1.8 V | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32WL | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | 150 MHz to 960 MHz | 1.8 V to 3.6 V | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | Flash | 64 kB | - | - | - | - | 32 bit | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | 13 Channel | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | 7 | BPSK, FSK, GFSK, GMSK, MSK | - | 29 | - | 12 bit | - | - | - | - | - | - | ||
![]() STM32WLE5UCY7TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | WLCSP-59 | - | - | 59-WLCSP | STM32 | ARM Cortex M4 | 64 kB | SRAM | 5000 | - | I2C, I2S, SPI, UART | 48 MHz | + 105 C | - | STMicroelectronics | - 40 C | - | SMD/SMT | - | 22 I/O | Tape & Reel (TR) | - | Active | - | Details | - | 3.6 V | 1.8 V | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | - | - | - | - | TxRx + MCU | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | 150MHz ~ 960MHz | - | - | - | - | 150 MHz to 960 MHz | 1.8 V to 3.6 V | - | LPUART/Serial I2C/Se | 256kB Flash, 64kB SRAM | - | - | - | - | - | Flash | 256 kB | - | - | - | - | 32 bit | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | - | - | - | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | 12 Channel | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | 7 | BPSK, FSK, GFSK, GMSK, MSK | - | 29 | - | 12 bit | ARM Cortex-M4 | - | - | - | - | - |