- Terminal Position
- Surface Mount
- Reach Compliance Code
- Terminal Form
- Ihs Manufacturer
- Part Life Cycle Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Operating Temperature-Max
Attribute column
Manufacturer
STMicroelectronics Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Material | Number of Terminals | Cable | Cable type | Class | Clock Frequency-Max | Coercive Force | Connector | Connector pinout layout | Contact thermal resistance | Contacts pitch | Data transfer rate | Date Of Intro | Electrical mounting | Gross weight | Gross Weight | Ihs Manufacturer | Interaxial distance | Kind of connector | Maximum Energy Product | Maximum Operating Temperature | Mfr | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Purpose | Related products/materials | Residual Magnetic Induction | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Transport packaging size/quantity | Transport Packaging Size/Quantity | Type of connector | Operating temperature | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Terminal Finish | Color | Applications | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Number of Ports | RAM Size | Cable length | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Supply Current-Max | Seated Height-Max | Boundary Scan | External Data Bus Width | Number of Serial I/Os | Rated voltage | Communication Protocol | Profile | Controller Series | Diameter | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST33HTPH2X32AHE1 STMicroelectronics | 13 | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-VFQFPN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | 4 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | ST33 | - | - | - | - | - | - | - | Trusted Platform Module (TPM) | - | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | I²C | - | - | - | - | SecurCore® SC300™ | FLASH | - | - | - | - | - | - | - | - | ST33TPHF2ESPI | - | - | - | - | - | - | ||
![]() PSD954F2-90MI STMicroelectronics | 1 | - | Datasheet | gold-plated | - | - | YES | 64 | - | - | 52 | - | - | - | - | - | socket | 2x32 | - | 2.54mm | - | - | THT | 3.5 g | - | STMICROELECTRONICS | - | female | - | - | - | - | 27 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-52 | QFP52,.52SQ | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | No | 2.54mm | straight | 5.5 V | 4.5 V | 5 V | - | - | pin strips | -40...163°C | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.65 mm | - | not_compliant | 3A | - | 52 | S-PQFP-G52 | Not Qualified | INDUSTRIAL | - | 4 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 2.35 mm | - | 16 | - | 150V | - | beryllium copper | - | - | - | 10 mm | 10 mm | 0.75µm | UL94V-0 | ||
![]() PSD813F2-15U STMicroelectronics | In Stock | - | Datasheet | gold-plated | - | - | YES | 68 | - | - | 64 | - | - | - | - | - | socket | 2x34 | - | 2.54mm | - | - | THT | 3.68 g | - | STMICROELECTRONICS | - | female | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | - | QFP64,.6SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | Yes | 2.54mm | straight | - | - | 5 V | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | - | unknown | 3A | - | 64 | S-PQFP-G64 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | beryllium copper | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() ST33HTPH2E32AHB3 STMicroelectronics | 619 | - | Datasheet | - | - | - | YES | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | 2019-11-12 | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | UNSPECIFIED | HVQCCN | , | LCC32,.2SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ALSO OPERATES AT 3.3V NOMINAL VOLATGE | 8542.31.00.01 | - | QUAD | NO LEAD | - | 0.5 mm | - | compliant | - | - | - | S-XQCC-N32 | - | - | - | - | - | - | CRYPTOGRAPHIC AUTHENTICATOR | - | - | - | 1 mm | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | - | - | ||
![]() PSD401A1-C-15J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | 40 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-68 | - | SQUARE | CHIP CARRIER | Transferred | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | J BEND | - | - | - | unknown | - | - | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | 5 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.2316 mm | - | - | ||
![]() FLI8120 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD311L-25J STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | No | - | - | - | - | 3.3 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | - | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD311-15UI STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | - | QFP44,.63SQ,40 | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | No | - | - | - | - | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 1 mm | - | not_compliant | - | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD513B1-C-15L STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 68 | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 40 | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | WQCCJ | CERAMIC, LDCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER, WINDOW | Obsolete | QFN | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | - | - | 68 | S-CQCC-J68 | Not Qualified | COMMERCIAL | - | 5 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | 16 | - | - | - | - | - | - | - | 24.13 mm | 24.13 mm | - | - | ||
![]() PSD313-70J Waferscale Integration Inc | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WAFERSCALE INTEGRATION INC | - | - | - | - | - | - | 19 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | - | - | QUAD | J BEND | - | 1.27 mm | - | unknown | - | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 95 mA | 4.57 mm | - | 16 | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | - | - | ||
![]() GM5221-LF-BC STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EF68A54J Thomson Components-Mostek Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THOMSON COMPONENTS-MOSTEK CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | unknown | - | - | - | R-XDIP-T28 | Not Qualified | COMMERCIAL | - | - | - | - | SERIAL IO/COMMUNICATION CONTROLLER, MULTI PROTOCOL | - | - | - | - | NO | 8 | 2 | - | ASYNC, BIT | - | - | - | - | - | - | - | - | ||
![]() STV8318 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | - | - | - | 8542.31.00.01 | - | - | - | 250 | - | - | unknown | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD312R-B-90JI STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 44 | - | - | - | - | - | - | - | 7.1 °C/Watt | - | - | - | - | 49.90 | - | STMICROELECTRONICS | 39 | - | - | - | - | - | 19 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | cooling of semiconductor devices | thermal paste KPT-8 10g (Art. 85600); 2A1813 substrate (Art. 82860) | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | 46*35*22/500 | - | - | - | - | - | - | - | EAR99 | - | air cooler, blackened | - | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | - | 75 mm | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | INDUSTRIAL | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | 43 mm | - | - | ||
![]() ZPSD312-B-15J STMicroelectronics | 1250 | - | Datasheet | - | - | - | YES | - | - | - | 44 | 28AWG | Cable-USB interface converter - RS232 | - | - | - | - | - | - | - | over 1 Mbit/s | - | - | 57.50 | - | STMICROELECTRONICS | - | - | - | - | - | - | 19 | - | 70 °C | - | - | PLASTIC/EPOXY | - | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | 48*32*27/200 | - | - | - | - | - | - | - | EAR99 | USB 2.0 - RS232 (9pin Male) | - | - | Colorless | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | - | - | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | 3 | - | 1200 mm | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPSD211R-B-15J STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | Sm/ AlNiCo alloy with Ni-Cu-Ni coating | 44 | - | - | N35 (normal) | - | by magnetic induction Hcb/ by magnetization Hcj - not less than 868/ 955 kA/m | - | - | - | - | - | - | - | - | 750.00 | STMICROELECTRONICS | - | - | BHmax - 263…287 kJ/m3 | Tmax - 80 °C | - | - | 19 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | QFN | - | - | - | Br - 1.17…1.22 T (11.7…12.2 kG) | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | 29*20*18/2 | - | - | - | - | e0 | - | EAR99 | - | Samarium-cobalt disk magnet | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | - | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | 3 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | 16 | - | - | - | - | - | 45 mm | 30 mm | 16.5862 mm | 16.5862 mm | - | - | ||
![]() PSD913F2-90JI STMicroelectronics | 222 | - | Datasheet | - | - | - | YES | - | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 27 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-52 | LDCC52,.8SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | - | - | No | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | EAR99 | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | - | - | 52 | S-PQCC-J52 | Not Qualified | INDUSTRIAL | - | 4 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 4.57 mm | - | 16 | - | - | - | - | - | - | - | 19.1262 mm | 19.1262 mm | - | - | ||
![]() PSD835G2V-12U STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 52 | - | 70 °C | - | - | PLASTIC/EPOXY | TFQFP | PLASTIC, TQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | - | - | - | - | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | e4 | Yes | EAR99 | - | - | NICKEL PALLADIUM GOLD | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | - | 80 | S-PQFP-G80 | Not Qualified | COMMERCIAL | - | 7 | - | - | PARALLEL IO PORT, GENERAL PURPOSE | - | - | - | 1.2 mm | - | 16 | - | - | - | - | - | - | - | 12 mm | 12 mm | - | - | ||
![]() STV8357 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8SPLNB1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |